Brass / Bronze Turbine Pumps

5 Results
Intellistar Vertical Inline Pump w/Variable Frequency Drive -- Model 382-VFD
from Pentair Engineered Solutions

Vertical Inline Close Coupled Pumps are specifically designed for mounting directly in a pipe line. The suction and discharge nozzles are located on the same centerline 180 º apart. Vertical pumps significantly reduce the space required; two pumps fit in the space of one. They are easy to... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron (optional feature)
  • Discharge Pressure: 160.4
  • Liquid Flow: 4500.0
  • Media Temperature: 250
Lineshaft and Submersible Turbine Pumps
from Bell & Gossett, a xylem brand

Multi-stage Vertical Turbine Pumps with bronze impellers and cast iron bowls. The line shaft turbine pumps have above-ground discharge with water-lubricated line shaft bearings. The column pipe coupling has bronze centering spiders with fluted-rubber line shaft bearings. The bowls are vitra-glass... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron
  • Discharge Pressure: ? to 346.0
  • Liquid Flow: ? to 10000.0
  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Turbine Pump; Water Pump
Series 110A - One and Two Stage Regenerative Turbine Pumps -- Model 116A
from Pentair Engineered Solutions

Key Features. Applications include boiler feed, condensate return, booster system, jockey pumps, chlorine injection and more. 416 hardened stainless steel shaft for minimum deflections and corrosion resistance. Bronze-fitted construction. Right or left hand rotation. Regreaseable ball bearings. [See More]

  • Pump Housing Material: Brass Bronze
  • Discharge Pressure: 303.5
  • Liquid Flow: 150.0
  • Media Temperature: 275
Series 911 - Single Stage Inline Fire Pump -- Model 383
from Pentair Engineered Solutions

Key Features. UL Listed/FM Approved/NFPA-20 Design. For Commercial, Industrial and Marine Use. Space Saving Vertical Design. Easy Maintenance without Disturbing Surrounding Piping. Bronze-Fitted Pump Construction [See More]

  • Pump Housing Material: Brass Bronze
  • Discharge Pressure: 40.0 to 205.0
  • Liquid Flow: 50.0 to 1500.0
  • Pump Type: Centrifugal Pump; Fire Service Pump; Radial Flow Pump; Turbine Pump
Series 912 - Horizontal Split Case Electric Drive Fire Pump -- Model 481, 485, 491, 492, 495
from Pentair Engineered Solutions

Get Aurora's Horizontal Split Case Fire Pumps fast through our Red Hot Shipping Program. Key Features. UL Listed/FM Approved/NFPA-20 Design. For Commercial, Industrial and Marine Use. Diesel and Electric Driven Available. Lower Initial Cost. Quicker Delivery with Red Hot Quick Ship Program. Ease of... [See More]

  • Pump Housing Material: Brass Bronze; Ductile iron
  • Discharge Pressure: 40.0 to 490.0
  • Liquid Flow: 250.0 to 5000.0
  • Pump Type: Centrifugal Pump; Fire Service Pump; Radial Flow Pump; Split Case Pump; Turbine Pump