Stainless Steel Turbine Pumps

6 Results
Regenerative Turbine Vane Pumps -- MPT Series
from Magnatex Pumps, Inc.

MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better pump hydraulics... [See More]

  • Pump Housing Material: Stainless Steel; Hastelloy® Alloy, 316SS
  • Discharge Pressure: 232.0
  • Liquid Flow: ? to 40.0
  • Discharge Size: 0.500 to 1.000
1110 Series - Layne/Verti-Line Shallow Wet Mutli-Stage Direct Coupled Pump
from Pentair Engineered Solutions

Key Features. Capacities to 50,000 GPM. Heads to 2,000 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 57" diameter [See More]

  • Pump Housing Material: Stainless Steel
  • Discharge Pressure: 867.1
  • Liquid Flow: 50000.0
  • Media Temperature: 200
1120 Series - Layne/Verti-Line Inline Booster Multi-Stage Direct Coupled Pump
from Pentair Engineered Solutions

Key Features. Capacities to 50,000 GPM. Heads to 2,000 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 57" diameter [See More]

  • Pump Housing Material: Stainless Steel
  • Discharge Pressure: 867.1
  • Liquid Flow: 50000.0
  • Media Temperature: 200
1130 Series - Layne/Verti-Line Deep Set Multi-Stage Direct Coupled Pump
from Pentair Engineered Solutions

Key Features. Capacities to 50,000 GPM. Heads to 2,000 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 57" diameter [See More]

  • Pump Housing Material: Stainless Steel
  • Discharge Pressure: 867.1
  • Liquid Flow: 50000.0
  • Media Temperature: 200
1150 Series - Layne/Verti-Line Submersible Multi-Stage Direct Coupled Pump
from Pentair Engineered Solutions

Key Features. Capacities to 3,000 GPM. Heads to 1,500 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 15" diameter [See More]

  • Pump Housing Material: Stainless Steel
  • Discharge Pressure: 650.3
  • Liquid Flow: 3000.0
  • Media Temperature: 200
1160 Series - Layne/Verti-Line Low Lift Axial and Mixed Flow Multi-Stage Direct Coupled Pump
from Pentair Engineered Solutions

Key Features. Capacities to 100,000 GPM. Heads to 100 feet. Temperatures to 200 ° F. Bowl Sizes from 6" to 60" diameter [See More]

  • Pump Housing Material: Stainless Steel
  • Discharge Pressure: 43.4
  • Liquid Flow: 100000.0
  • Media Temperature: 200