Cast Iron Turbine Pumps

7 Results
Hydro Turbine Pumps
from Cornell Pump Company

Cornell has been building Hydro Turbines for more than 50 years. Our Hydro Turbines can be found in Industrial, Municipal, and Agricultural power generation projects around the world. With our wide range of turbines you can generate power with heads as low as 30 feet and flows as low as 90 gallons... [See More]

  • Pump Housing Material: Brass Bronze (optional feature); Cast Iron; Stainless Steel (optional feature); Ductile Iron
  • Discharge Size: 1.250 to 10.000
  • Liquid Flow: 90.0 to 6600.0
  • Pump Type: Centrifugal Pump; Turbine Pump; Water Pump
ASME/ANSI B73.1 Pump -- Model 3550
from Pentair Engineered Solutions

Key Features. Three Frame Sizes Available: Model 3550-S. Model 3550 - M/L. Model 3550 - XL. Heavy-Duty Casing Increases Reliability, Reduces Maintenance and Allows for Maximum Life. Heavy Duty Bearings Designed for Maximum Hydraulic Loads. Features Extending Bearing Life: Over-sized Shaft to Reduce... [See More]

  • Pump Housing Material: Cast Iron; Stainless Steel; Alloy 20, Titanium, Hastelloy B&C, CD4MCu
  • Discharge Pressure: 314.3
  • Liquid Flow: 4200.0
  • Discharge Size: 1.000 to 8.000
Submersible Turbine Pump Series
from Griswold Pump Company

Griswold 4", 6" and 8" Submersible Turbine Pumps are designed for a wide variety of applications . . . farm, home, fountains, irrigation, industry, municipal and commercial use. [See More]

  • Pump Housing Material: Cast Iron
  • Pump Type: Fountain Pump; Submersible Pump; Turbine Pump; Water Pump
  • Liquid Flow: 1000.0
  • Media: Abrasive, Ground Water, Potable Water, Salt Water
Lineshaft and Submersible Turbine Pumps
from Bell & Gossett, a xylem brand

Multi-stage Vertical Turbine Pumps with bronze impellers and cast iron bowls. The line shaft turbine pumps have above-ground discharge with water-lubricated line shaft bearings. The column pipe coupling has bronze centering spiders with fluted-rubber line shaft bearings. The bowls are vitra-glass... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron
  • Discharge Pressure: ? to 346.0
  • Liquid Flow: ? to 10000.0
  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Turbine Pump; Water Pump
Horizontal One Stage Solids Handling Pump -- Model 611
from Pentair Engineered Solutions

Key Features. Solids-Handling, Sewage Treatment Pump. Horizontally Baseplate Mounted with a Driver Flexibility Coupled to the Pump. Design Recommended where Floor Space is Available and Flooding is Not Possible. Horizontal Design Advantages Include: Supported at Both Pump and Coupling Ends. Provides... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 108.4
  • Liquid Flow: 20000.0
  • Discharge Size: 6.000 to 20.000
Horizontal One Stage Solids-Handling Pump -- Model 651
from Pentair Engineered Solutions

Key Features. 651 Horizontally Baseplate Mounted with a Driver Flexibly Coupled to Pump. Medium Duty for Sludge and Slurry Pumping. Easily Serviceable Design. Recommended where Floor Space is Readily Available & Flooding Not Possible. Supported at Both Coupling End Protecting Against Pipe... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 104.0
  • Liquid Flow: 2000.0
  • Discharge Size: 3.000 to 4.000
Series 220 - Duplex Condensate Systems -- Model 222
from Pentair Engineered Solutions

Key Features. Single Stage Condensate and Boiler Feed Pumps. Typical Applications Include Condensate Service and Boiler Feed Service. In a Duplex System, Single Pump Operation Provides Service when Capacity and Demand Calls for Normal Service. Two Model 323 Pumps Operate Alternately to Extend the... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 73.7
  • Liquid Flow: 180.0
  • Discharge Size: 0.750 to 3.000