AC Powered Axial Flow Pumps

3 Results
Axially Split Pumps -- Single and Multistage
from Sulzer Ltd.

Sulzer offers a wide range of double suction axially split pumps, which includes both single and multistage designs. Each product range has special design features for targeted industry applications. Applications. Crude oil pipeline. Boiler feed boosting. Hydraulic Power Recovery Turbine (HPRT). [See More]

  • Power Source: AC
  • Industry Served: Agriculture, Municiple, Oil & Gas, Power Generation
  • Pump Type: Axial Flow Pump; Boiler Feed Pump; Centrifugal Pump; Injection Pump; Split Case Pump
  • Liquid Flow: 5200.0 to 132000.0
Wet-installed, Horizontal Propeller Pump -- Amaline
from KSB AG

Design. Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection to ATEX II G2 T3 or T4. Applications. Recirculation of activated... [See More]

  • Power Source: 230V to 460V, Three Phase; AC
  • Industry Served: Municiple
  • Pump Type: Axial Flow Pump; Centrifugal Pump; Circulation Pump; Positive Displacement Pump; Propeller Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
  • HP: 21.44
Single and Three Phase Submersible Pumps
from Wacker Neuson SE

No matter how large or small the job, Wacker Neuson's submersible pumps offer the versatility and durability contractors needs for dewatering on the job sites. This comprehensive family of pumps offers big pumps features for a small pump investment. The heavy-duty line is capable of handling solids... [See More]

  • Power Source: 115 VAC, 230V to 460V, Three Phase, 230 VAC; AC
  • Industry Served: Agriculture, Construction, Municiple
  • Pump Type: Axial Flow Pump; Centrifugal Pump; Submersible Pump; Sump Pump; Water Pump
  • Liquid Flow: 43.0 to 428.0