Cartridge / Column Solid Phase Extraction Cartridges and Disks
from Teknokroma Analitica S.A.
Teknokroma introduces in the market the new line of Finisterre ™ Solid Phase Extraction columns for a fast and efficient sample clean-up and concentration prior to analysis through GC, HPLC, and/or other instrumental methods. SPE method concentrates and purifi es analytes from solution by... [See More]
- Configuration: Cartridge
- Sample Volume: 1 to 12
- Sorbent Mass: 0.1000 to 1
- Particle Size: 50
from Agilent Energy & Chemicals - Polymers
We offer a wide range of solid phase extraction (SPE) products in various polarities and chemistries. A broad selection of Bond Elut sorbents is available in cartridge and well plate formats and as bulk sorbents. Frits, adapter caps, empty cartridges for custom packing, and online SPE cartridges can... [See More]
- Configuration: Cartridge
- Sample Volume: 1 to 2
from ITSP Solutions, Inc.
The ITSP SPE cartridges listed on this page are products we regularly stock but are by no means the totality of our offering. We can source almost any sorbent manufacturer's products and build ITSP cartridges using them for you so that you can automate your existing SPE method. Please call us if you... [See More]
- Configuration: Cartridge
- Sorbent Mass: 0.0100 to 0.0450
from Restek
High adsorbent capacity (surface area ≥200 m2/g) for large volume sampling. Chromatographic grade graphitized carbon provides consistent and quantitative recoveries of a wide variety of semivolatiles, pesticides, and herbicides. 500 mg bed weight [See More]
- Configuration: Cartridge
- Sorbent Mass: 0.5000
- Extraction Mechanism: Non-Polar
- Disc/Packing Material: Graphitized Carbon
from GL Sciences, Inc.
GL Sciences' InertSep SPE products contain sorbents are created using the same advanced silicas and bonding technologies as those used to create Inertsil HPLC packings. Therefore, InertSep SPE cartridges and 96-well plates show exceptional purity, excellent reproducibility, high recoveries/low... [See More]
- Configuration: Cartridge
- Sorbent Mass: 0.0500 to 70
- Separation Mechanism: Syringe
- Sample Volume: 1 to 150
from SiliCycle Inc.
10 SiliaPrep (3 mL/200 mg) silica-based cartridges of each phase: SAX, SAX-2, WAX & 10 SiliaPrepX (3 mL/60 mg) polymeric cartridges of each phase: SAX, WAX. Support Backbone. Silica Gels, Polymeric Resins. Array. Amine (WAX), TMA Acetate (SAX-2), TMA Chloride (SAX). Family / Formats. SiliaPrep... [See More]
- Configuration: Cartridge
- Separation Mechanism: Syringe
- Extraction Mechanism: Ion-Exchange
- Sorbent Mass: 0.0600 to 0.2000
from Romer Labs, Inc.
MultiSep ® columns contain a mixture of adsorbent materials designed for clean-up of all relevant food and feed commodities. These cost efficient clean-up columns are part of official AOAC and CEN methods and allow high sample throughput. Properties. Storage temperature. 15 °C - 25 °C. [See More]
- Configuration: Cartridge
- Separation Mechanism: Syringe
from Applied Separations, Inc.
Choose Spe-ed SPE products for the highest quality cartridges and the greatest selection available. Many of our standard silica-based sorbents are packed and available off the shelf for shipping the next business day in the following configurations. For additional packings, frits/filters, cartridge... [See More]
- Configuration: Cartridge
- Sorbent Mass: 0.1000 to 20
- Separation Mechanism: Syringe
- Sample Volume: 1 to 60
from Macherey-Nagel Inc.
Filtration cartridges for sample clarification under vacuum (e.g., using the CHROMABOND® vacuum manifold or SPE automation systems like Gilson Aspec ™, Rapidtrace) or by gravity. Different membranes (PET, RC, PTFE, PVDF, GF) and pore sizes (0.2, 0.45 and 1.0 µm). [See More]
- Configuration: Cartridge
- Sample Volume: 3 to 6
- Separation Mechanism: Syringe
- Pore Size: 2000
from Miles Scientific (Analtech)
For custom filling with proprietary packing, empty SPICE Cartridges are available. SPICE cartridge consists of a body, a cap and a diffuser disc (frit). To prepare your own extraction cartridges, place the frit in the bottom of the cartridge body. Fill the body with your adsorbent material. Place... [See More]
- Configuration: Cartridge
- Tube Material: Polypropylene
from Spark Holland BV
The online SPE cartridge for Symbiosis ™/ Prospekt-2 / ACE systems has been specially designed for online elution to the HPLC column. Dimensions are optimized to combine high extraction capacity with small elution volumes. Standard dimensions are 10 mm in length and 2 mm inner diameter, but 10... [See More]
- Configuration: Cartridge
- Disc Diameter: 2
from Thermo Fisher Scientific, Inc.
The use of SPE sample preparation can significantly enhance the robustness and reliability of many biological, pharmaceutical, forensic and environmental applications. Thermo Scientific ™ HyperSep ™ C18 Cartridges feature a highly retentive alkyl-bonded phase for nonpolar to moderately... [See More]
- Configuration: Cartridge
- Sorbent Mass: 0.0250 to 10
- Separation Mechanism: Syringe
- Sample Volume: 1 to 75
from Bonna-Agela Technologies Inc.
Solid phase extraction (SPE) is one of the most used techniques in sample preparation. It is replacing the conventional time-consuming liquid-liquid extraction (LLE) method. The process of SPE is a miniature version of liquid column chromatography. SPE, utilizing the same type of stationary phases... [See More]
- Configuration: Cartridge
- Sorbent Mass: 0.0100 to 0.1000
- Separation Mechanism: Syringe
- Sample Volume: 1 to 2
from Sepax Technologies, Inc.
Generik DVB-60 is made of poly(styrene/divinyl benzene) (PS/DVB) bead with the particle size selection of 60 µm and the pore size selection of 300 Å. The spherical PS/DVB particles are highly cross-linked for enhanced mechanical stability. The PS/DVB resins with high hydrophobicity are used as the... [See More]
- Configuration: Cartridge
- Sample Volume: 1 to 6
- Sorbent Mass: 0.0300 to 0.5000
- Particle Size: 60
from Orochem Technologies, Inc.
Oro-Sep Cartridges are molded from medical grade virgin polypropylene, fritted with 20 micron PE frits and are compatible with a syringe or a vacuum manifold. The female luer tip inlet of the cartridge allows connection to a syringe tip. The male luer tip outlet connects to a vacuum manifold. [See More]
- Configuration: Cartridge
- Sample Volume: 1 to 60
- Separation Mechanism: Syringe
from Restek
Improved recovery of sulfonylurea herbicides, phenols, carbamates, and triazine herbicides, compared to C18 and C8 cartridges. Wide range of selectivity for both analytes and their metabolites or degradation products. Rapid sampling flow rates; uncompromised recoveries. Maximum capacity for... [See More]
- Configuration: Cartridge
- Sorbent Mass: 0.2500 to 0.5000
- Separation Mechanism: Syringe
- Sample Volume: 3 to 6
from GL Sciences, Inc.
MonoSpin is an SPE column created by immobilizing a monolithic silica disc inside a microcentrifuge tube. The monolith disc disc is very rigid and requires no frits for immobilizing the column bed (unlike traditional SPE products), which allows essentially 100% recovery of the original sample volume... [See More]
- Configuration: Cartridge
- Separation Mechanism: Syringe
from SiliCycle Inc.
10 SiliaPrep (3 mL/200 mg) silica-based cartridges of each phase: SCX, SCX-2, WCX & 10 SiliaPrepX (3 mL/60 mg) polymeric cartridges of each phase: SCX, WCX. Support Backbone. Silica Gels, Polymeric Resins. Array. Carboxylic Acid (WCX), Propylsulfonic Acid (SCX-2), Tosic Acid (SCX). Family /... [See More]
- Configuration: Cartridge
- Separation Mechanism: Syringe
- Extraction Mechanism: Ion-Exchange
- Sorbent Mass: 0.0600 to 0.2000
from Romer Labs, Inc.
MultiSep ® columns contain a mixture of adsorbent materials designed for clean-up of all relevant food and feed commodities. These cost efficient clean-up columns are part of official AOAC and CEN methods and allow high sample throughput. Properties. Storage temperature. 15 °C - 25 °C. [See More]
- Configuration: Cartridge
- Separation Mechanism: Syringe
from Miles Scientific (Analtech)
Analtech SPICE Cartridges are prepacked with adsorbent and ready for use. Molded of medical grade polypropylene, each cartridge contains 1 cc of packing. A porous frit and outlet filter combination contain the packing and will remove sample particulate down to 10 microns.In normal use SPICE sample... [See More]
- Configuration: Cartridge
- Particle Size: 10
- Separation Mechanism: Syringe; Vacuum
- Tube Material: Polypropylene
from Thermo Fisher Scientific, Inc.
Concentrate pesticides, herbicides, hydrocarbons, and other organic contaminants in water as approved by the U.S. EPA Methods using Thermo Scientific ™ Dionex ™ C18 Silica-Based SPE. Use the phthalate-free version of the SPE cartridge to extract pesticides from water and perform trace... [See More]
- Configuration: Cartridge
- Sample Volume: 3 to 6
- Separation Mechanism: Syringe
from Restek
High quality anhydrous sodium sulfate. Approximately 2 grams prepackaged in a convenient capped cartridge with both male and female luer ends for easy connection to a variety of devices or equipment. The adsorbent is fully activated and ready to use for removal of excess water from organic solvent... [See More]
- Configuration: Cartridge
- Disc/Packing Material: Activated Sodium Sulfate
- Sorbent Mass: 2
from SiliCycle Inc.
SiliaPrepX ™ HLB is a wettable copolymer presenting a Hydrophobic-Lipophilic Balance (HLB) permitting a strong retention for neutral, acidic and basic compounds and a high stability in organic silvents. Typical Applications. Drugs & metabolites in biological fluids. API from tablets,... [See More]
- Configuration: Cartridge
- Sorbent Mass: 0.0100 to 5
- Separation Mechanism: Syringe
- Sample Volume: 1 to 70
from Romer Labs, Inc.
MultiSep ® columns contain a mixture of adsorbent materials designed for clean-up of all relevant food and feed commodities. These cost efficient clean-up columns are part of official AOAC and CEN methods and allow high sample throughput. Properties. Storage temperature. 15 °C - 25 °C. [See More]
- Configuration: Cartridge
- Separation Mechanism: Syringe
from Miles Scientific (Analtech)
Analtech SPICE Cartridges are prepacked with adsorbent and ready for use. Molded of medical grade polypropylene, each cartridge contains 1 cc of packing. A porous frit and outlet filter combination contain the packing and will remove sample particulate down to 10 microns.In normal use SPICE sample... [See More]
- Configuration: Cartridge
- Particle Size: 10
- Separation Mechanism: Syringe; Vacuum
- Tube Material: Polypropylene
from Thermo Fisher Scientific, Inc.
Concentrate pesticides, herbicides, hydrocarbons, and other organic contaminants in water as approved by the U.S. EPA Methods using Thermo Scientific ™ Dionex ™ C18 Silica-Based SPE. Use the phthalate-free version of the SPE cartridge to extract pesticides from water and perform trace... [See More]
- Configuration: Cartridge
- Sorbent Mass: 0.1000 to 1.5
- Separation Mechanism: Syringe
- Sample Volume: 1 to 6
from Restek
These cartridges have been specifically designed to provide consistent and reproducible results for the method or application stated. [See More]
- Configuration: Cartridge
- Sorbent Mass: 0.5000 to 5
- Separation Mechanism: Syringe; Vacuum; Centrifuge; Other; Sidearm Flask
- Sample Volume: 6 to 60
from SiliCycle Inc.
SiliaPrepX LRV SPE Cartridges, SAX, 60 mg, 10 mL, 85 µm, 60 Å (SPC-P0010-10BB). Support Backbone. Polymeric Resins. Array. TMA Chloride (SAX). Family / Formats. SiliaPrep ™ (SPE Cartridges). Particle Size. 85 µm. Pore Size. 60 Å. Quantity. 50/box. Endcapping. Endcapped [See More]
- Configuration: Cartridge
- Sorbent Mass: 0.0600
- Separation Mechanism: Syringe
- Sample Volume: 10
from Romer Labs, Inc.
MycoSep ® columns contain a mixture of adsorbent materials designed for clean-up of all relevant food and feed commodities. These cost efficient clean-up columns are part of official AOAC and CEN methods and allow high sample throughput. Properties. Storage temperature. 15 °C - 25 °C. [See More]
- Configuration: Cartridge
- Sample Volume: 1 to 8
- Separation Mechanism: Syringe
from Miles Scientific (Analtech)
Analtech SPICE Cartridges are prepacked with adsorbent and ready for use. Molded of medical grade polypropylene, each cartridge contains 1 cc of packing. A porous frit and outlet filter combination contain the packing and will remove sample particulate down to 10 microns.In normal use SPICE sample... [See More]
- Configuration: Cartridge
- Particle Size: 10
- Separation Mechanism: Syringe; Vacuum
- Tube Material: Polypropylene
from Thermo Fisher Scientific, Inc.
Concentrate strong anions such as sulfonates using the mixed-mode, reversed-phase, anion-exchange functionality of the Thermo Scientific ™ Dionex ™ SolEx ™ WAX Polymer-Based SPE Cartridge. The WAX stationary phase is comprised of a medium-surface-area divinylbenzene resin particle... [See More]
- Configuration: Cartridge
- Sorbent Mass: 0.0600 to 0.5000
- Separation Mechanism: Syringe
- Sample Volume: 3 to 6