Polar (Normally Bonded) Solid Phase Extraction Cartridges and Disks

2 Results
Resprep®-C18 and Resprep®-C8 SPE Disks
from Restek

Glass fiber disks embedded with C18 or C8 bonded silica. Extract semivolatile organic compounds. Deep-pore design reduces clogging and allows faster flow rates. Meet requirements for EPA Methods 525.1, 506, 550.1, and 549.1. Lower cost than PTFE disks [See More]

  • Extraction Mechanism: Polar
  • Separation Mechanism: Vacuum
  • Configuration: Disc
  • Disc Diameter: 47
Solid Phase Extraction Cartridges -- Generik H2P
from Sepax Technologies, Inc.

Generik H2P-40 is made of polymer of divinyl benzene (DVB) and a proprietary monomer which is hydrophilic. As a polymer of both hydrophobicity and hydrophilicity, Generik H2P is a highly cross-linked spherical particle with the particle size of 40 µm. The controlled manufacturing process guarantees... [See More]

  • Extraction Mechanism: Polar; Non-Polar
  • Sorbent Mass: 0.0300 to 0.5000
  • Configuration: Cartridge
  • Sample Volume: 1 to 6