Disc Solid Phase Extraction Cartridges and Disks
from Restek
Glass fiber disks embedded with C18 or C8 bonded silica. Extract semivolatile organic compounds. Deep-pore design reduces clogging and allows faster flow rates. Meet requirements for EPA Methods 525.1, 506, 550.1, and 549.1. Lower cost than PTFE disks [See More]
- Configuration: Disc
- Separation Mechanism: Vacuum
- Extraction Mechanism: Polar
- Disc Diameter: 47
from Miles Scientific (Analtech)
Porous polyethylene disc for use in SPICE Cartridges. Used to retain adsorbent in disposable Solid Phase Extraction applications. Diameter is 10 mm. Thickness is 1.7 mm. Porosity is 15 microns nominal. Package of 100 discs. [See More]
- Configuration: Disc; Cartridge
- Frit Material: Polyethylene
- Disc Diameter: 10
from Miles Scientific (Analtech)
Porous polyethylene disc for use in Solid Phase Extraction tubes. Used to retain adsorbent in most disposable 5 cc reservoirs (syringe barrels). Diameter is 12.0 mm. Thickness is 1.7 mm. Porosity is 15 microns nominal. Package of 100 discs. [See More]
- Configuration: Disc
- Disc Diameter: 12
- Separation Mechanism: Syringe
- Frit Material: Polyethylene
from Miles Scientific (Analtech)
Porous polyethylene disc for use in SPICE Tubes. Used to retain adsorbent in disposable Solid Phase Extraction applications. Diameter is 14.75 mm. Thickness is 1.7 mm. Porosity is 15 microns nominal. Package of 100 discs. [See More]
- Configuration: Disc
- Frit Material: Polyethylene
- Disc Diameter: 14.75