Violet Laser Pointers
2 Results
405nm Violet Electra Laser Pointer (Class IIIa)
from Laserglow Technologies
from Laserglow Technologies
The shortest wavelength available in a laser pointer, the Electra produces laser light very close to the ultraviolet part of the visible spectrum at 405 nm. The unique properties of this laser include the ability to excite fluorescent and phosphorescent materials. The Electra can be a useful... [See More]
- Laser Wavelength: Violet
- Laser Weight: 0.1000
- Laser Power: 5
- CDRH Classification: Class IIIa
405nm Violet Electra Pro Laser Pointer (Class IIIb / IV)
from Laserglow Technologies
from Laserglow Technologies
The shortest wavelength available in a portable laser, the Electra Pro produces laser light very close to the ultraviolet part of the visible spectrum at 405 nm. The unique properties of this laser include the ability to excite fluorescent and phosphorescent materials. The Electra Pro is a reliable... [See More]
- Laser Wavelength: Violet
- Laser Weight: 0.1800
- Laser Power: 5 to 300
- CDRH Classification: Class IIIb; Class IV