Red Laser Pointers
from Laserglow Technologies
The Libra is Laserglow's entry into the red laser pointer market. The flat black finish gives the Libra a tactical, utilitarian look and feel. With a 635 nm wavelength the Libra is approximately 2 times brighter than most other red pointers - which normally use a 650 nm or 660 nm diode, making the... [See More]
- Laser Wavelength: Red
- Laser Weight: 0.0400
- Laser Power: 5
- CDRH Classification: Class IIIa
from Traceable® Products
Laser is perfect for slide presentations, wall charts, and lectures. Provides a brilliant red light at the highly visible 650 nm wavelength with a beam diameter of 3.5 mm. Power Class III laser has an output power of 4 mW and a range of 300 feet. Three silver-oxide batteries provide months of... [See More]
- Laser Wavelength: Red
- Laser Weight: 0.0352
- Laser Power: 4
- CDRH Classification: Class IIIa
from Laserglow Technologies
The Orion HV, emitting at 635 nm, allows for maximum visibility in the red portion of the visible spectrum. The perceived brightness of the Orion HV at 200 mW is roughly equal to that of Laserglow's Orion at >500 mW. This allows for a greater level of safety without compromising visibility. Ideal... [See More]
- Laser Wavelength: Red
- Laser Weight: 0.2800
- Laser Power: 200 to 300
- CDRH Classification: Class IIIb; Class IV
from Traceable® Products
Pointer's brilliant red beam works equally well in daylight and dark. Laser is designed specifically for slide presentations, wall charts, and field use. Beam is at the highly visible 650 nm wavelength with diameter of 3.5 mm. Output is 4 mW with a range of 400 feet. Key chain makes it easy to... [See More]
- Laser Wavelength: Red
- Laser Weight: 0.0312
- Laser Power: 4
- CDRH Classification: Class I
from Laserglow Technologies
he Taurus is the latest in functionality, reliability, portability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and... [See More]
- Laser Wavelength: Red
- Laser Weight: 0.0400
- Laser Power: 5
- CDRH Classification: Class IIIa
from Traceable® Products
Perfect pocket laser pointer for slide presentations, detailed scientific discussions, microscope projections, field studies, wall charts, and lectures. Provides a brilliant red light at the highly visible 630-680 nm wavelength with a beam diameter of 3.5 mm. Laser Class IIIA has an output power of... [See More]
- Laser Wavelength: Red
- Laser Weight: 0.0859
- Laser Power: 5
- CDRH Classification: Class IIIa
from Laserglow Technologies
The Orion-640 Series, emitting at 640 nm, provides high beam quality in the red portion of the visible spectrum. The beam diameter at the aperture is only 3 mm. With the beam divergence at less than 1.0 mrad, a quality spot (transverse mode near TEM00) can be maintained over significant distances. [See More]
- Laser Wavelength: Red
- Laser Weight: 0.2800
- Laser Power: 40 to 150
- CDRH Classification: Class IIIb; Class IV