Aluminum Timing Pulley Flanges

3 Results
.080" & 40 D.P. Pitch, 10 Teeth, Aluminum Timing Pulley Flange -- A 6A 5-010FA
from Stock Drive Products & Sterling Instrument - SDP/SI

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]

  • Material: Aluminum
  • Description: .080" & 40 D.P.
  •  Type: English Pitch
  • Grooves: 10
1 mm Pitch, 20 Teeth Aluminum Timing Pulley Flange. -- A 6A17M020FA
from Stock Drive Products & Sterling Instrument - SDP/SI

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]

  • Material: Aluminum
  • Description: 1 mm
  •  Type: Metric Pitch
  • Grooves: 20
Pulley Flanges, 0.080" Pitch
from York Industries, Inc.

We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080 ”, .0816 ” (40 DP), 1/5 ”, 3/8 ”, 2mm, 3mm and 5mm PowerGrip ® GT, 3mm, and 5mm HTD ® in Aluminum and Steel. We can also do... [See More]

  • Material: Aluminum
  • Pulley Pitch: 0.080
  •  Type: English Pitch