Sleeve / Lobe Air Springs
3 Results
Rolling Lobe Air Spring -- YI-1R8-005
from Enidine Inc.
from Enidine Inc.
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene ™ or natural rubber flex-member construction and... [See More]
- Spring Construction: Sleeve / Lobe
- Minimum Height: 5.6
- Maximum Height: 18.6
- Stroke: 13
Primary Conical Spring -- 17-2083
from Trelleborg Industrial AVS
from Trelleborg Industrial AVS
High load capacity & large static deflections [See More]
- Spring Construction: Sleeve / Lobe
- Maximum Diameter: 7.28
- Maximum Height: 6.02
- Capacity: 1911
Sleeve Type Air Bellows -- ASNC2-1-1
from ASCO
from ASCO
The Numatics Air Bellows is the ideal pneumatic solution to short-stroke - High load cylinder / actuator applications. They are also able to provide a safe, quiet and consistent suspension system for vibrating and noisy machinery. [See More]
- Spring Construction: Sleeve / Lobe
- Minimum Height: 2.5
- Maximum Height: 1.2
- Stroke: 1.3