Triple Bellows Air Springs
from Enidine Inc.
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene ™ or natural rubber flex-member construction and... [See More]
- Spring Construction: Triple Bellows
- Minimum Height: 4.5
- Maximum Height: 17.7
- Stroke: 13.2
from ContiTech AG
Air Spring Systems for Industrial Applications. ContiTech Air Spring Systems offer solutions for vibration-oriented mounting of machines. From the technical design all the way through to the harmonization of individual system components. ContiTech air springs make very low natural frequencies... [See More]
- Spring Construction: Triple Bellows
- Stroke: 2.36 to 17.91
- Minimum Height: 3.15 to 5.51
- Maximum Diameter: 3.15 to 37.4
from ASCO
The Numatics Air Bellows is the ideal pneumatic solution to short-stroke - High load cylinder / actuator applications. They are also able to provide a safe, quiet and consistent suspension system for vibrating and noisy machinery. [See More]
- Spring Construction: Triple Bellows
- Minimum Height: 4.5
- Maximum Height: 17.7
- Maximum Diameter: 18.2
from Firestone Industrial Products Company
2-ply bellows; ribbed neck Al bead rings, equal spacing, 1 7/8" bolts [See More]
- Spring Construction: Triple Bellows
- Minimum Height: 4.5
- Maximum Height: 18.7
- Stroke: 14.2