CDIP Isolation Amplifiers
9 Results
3650MG [3650MG from Texas Instruments]
from Rochester Electronics
from Rochester Electronics
Isolation Amplifier, 1 Func, 1414.214V Isolation-Min, 15MHz Band Width, MDIP32 [See More]
- Package Type: DIP; CDIP; CDIP32
Instrumentation, Op Amps, Buffer Amps -- 296-12577-5-ND [ISO121BG from Texas Instruments High-Performance Analog]
from DigiKey
from DigiKey
Isolation Amplifier 1 Circuit 16-CDIP [See More]
- Package Type: CDIP; "40-CDIP (0.600"", 15.24mm), 16 Leads"
- Operating Temperature: -25 to 85
- Source Current (IS): 4
ISO100AP [ISO100AP from Texas Instruments High-Performance Analog]
from Rochester Electronics
from Rochester Electronics
Isolation Amplifier, 1 Func, 750V Isolation-Min, 0.06MHz Band Width, BIPolar, CDIP18 [See More]
- Package Type: DIP; CDIP; CDIP18
Instrumentation, Op Amps, Buffer Amps -- 296-33296-5-ND [ISO120BG from Texas Instruments High-Performance Analog]
from DigiKey
from DigiKey
Isolation Amplifier 1 Circuit 16-CDIP [See More]
- Package Type: CDIP; "24-CDIP (0.300"", 7.62mm), 16 Leads"
- Operating Temperature: -25 to 85
- Source Current (IS): 4
ISO102 [ISO102 from Texas Instruments High-Performance Analog]
from Rochester Electronics
from Rochester Electronics
Isolation Amplifier, 1 Func, 1500V Isolation-Min, 70MHz Band Width, BIPolar, CDIP16 [See More]
- Package Type: DIP; CDIP; CDIP16
- RoHS Compliant: RoHS
Instrumentation, Op Amps, Buffer Amps -- 3650HG-ND [3650HG from Texas Instruments High-Performance Analog]
from DigiKey
from DigiKey
Isolation Amplifier 1 Circuit 32-CDIP [See More]
- Package Type: CDIP; "32-CDIP (0.900"", 22.86mm)"
- Operating Temperature: 0 to 85
- Source Current (IS): 2.3
Instrumentation, Op Amps, Buffer Amps -- 3656AG-ND [3656AG from Texas Instruments High-Performance Analog]
from DigiKey
from DigiKey
Isolation Amplifier 1 Circuit 20-CDIP [See More]
- Package Type: CDIP; "20-CDIP (0.900"", 22.86mm)"
- Operating Temperature: -25 to 85
- Source Current (IS): 14
IC OPAMP ISOLATION 1 CIRC 32CDIP -- 815-3650JG [3650JG from Texas Instruments]
from Utmel Electronic Limited
from Utmel Electronic Limited
IC OPAMP ISOLATION 1 CIRC 32CDIP [See More]
- Package Type: DIP; CDIP; 32-CDIP (0.900, 22.86mm)
- Supply Voltage (VS): 15
- Bandwidth: 0.0150
- Source Current (IS): 2.3
SP Amp ISOL Amp Single ±18V 16-Pin SBCDIP Tube -- 815-ISO120G [ISO120G from Texas Instruments]
from Utmel Electronic Limited
from Utmel Electronic Limited
SP Amp ISOL Amp Single ±18V 16-Pin SBCDIP Tube [See More]
- Package Type: DIP; CDIP; 24-CDIP (0.300, 7.62mm), 16 Leads
- Supply Voltage (VS): 15
- Bandwidth: 0.0600
- Source Current (IS): 4