Local Position Indication Electrohydraulic Valve Actuators and Hydraulic Valve Actuators

3 Results
Double-acting Pneumatic Actuator -- ACTO
from KSB AG

Design. Double-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force transmission via rack-and-pinion,... [See More]

  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
  • Actuator Torque: 2478 to 1.33E6
  • Control Signal Input: Pressure
Single-acting Pneumatic Actuator -- DYNACTO
from KSB AG

Design. Single-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force transmission via rack-and-pinion,... [See More]

  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
  • Actuator Torque: 1124 to 35398
  • Control Signal Input: Pressure
Single-acting Pneumatic Actuator -- ENNACTO
from KSB AG

Design. Single-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force transmission via rack-and-pinion,... [See More]

  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
  • Actuator Torque: ? to 1.11E6
  • Control Signal Input: Pressure