Rotary Motion Valve Electrohydraulic Valve Actuators and Hydraulic Valve Actuators

9 Results
Heavy Duty Fluid Actuators, GO, GO
from Rotork plc

GO actuators are designed to use pipeline gas as the motive power source. Gas is delivered to oil tanks that convert it into hydraulic pressure without the gas entering the hydraulic cylinder. This pressurised hydraulic oil is used to drive our industry recognised scotch yoke quarter-turn or linear... [See More]

  • Valve Motion: Rotary; Linear
  • Enclosure: NEMA 3
Heavy Duty Fluid Actuators, GP/GH, GP/GH
from Rotork plc

GP/GH range scotch yoke actuators are designed to operate ball, butterfly and plug valves requiring a rotary, quarter-turn movement for either on/off or modulating duty and can be supplied with symmetrical or canted torque arms. The robust design has been proven in thousands of diverse applications... [See More]

  • Valve Motion: Rotary
Heavy Duty Fluid Actuators, HPG, HPG
from Rotork plc

HPG actuators are designed to use pipeline gas as the motive power source. Using our industry recognised and proven hydraulic scotch-yoke quarter-turn design, the HPG is a direct gas actuator customisable to end-user specifications. Our actuators are complemented with a variety of Rotork designed... [See More]

  • Valve Motion: Rotary
Heavy Duty Fluid Actuators, RH - heavy-duty
from Rotork plc

RH heavy-duty actuators are a compact, economical and robust solution for quarter-turn valves that have a fairly constant torque requirement throughout the stroke and are designed to operate ball, butterfly, plug and other quarter-turn valves for either on/off or modulating service. [See More]

  • Valve Motion: Rotary
Heavy Duty Fluid Actuators, Subsea
from Rotork plc

Pressure compensated rack and pinion, scotch yoke and linear subsea actuator designs with ROV or diver operated facilities for both double-acting and spring-return applications. The Subsea range is designed to meet the stringent approvals demanded for subsea valve actuation and is complimented by... [See More]

  • Valve Motion: Rotary; Linear
Light Duty Fluid Actuators, CP
from Rotork plc

CP range are versatile, modular, scotch yoke actuators available in double-acting and spring-return configurations. The compact and efficient design yields surprisingly high torques even at low pressures. Using design concepts from Rotork ’s GP and LP actuators, the CP range brings heavy-duty... [See More]

  • Valve Motion: Rotary
Double-acting Pneumatic Actuator -- ACTO
from KSB AG

Design. Double-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force transmission via rack-and-pinion,... [See More]

  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
  • Actuator Torque: 2478 to 1.33E6
  • Control Signal Input: Pressure
Single-acting Pneumatic Actuator -- DYNACTO
from KSB AG

Design. Single-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force transmission via rack-and-pinion,... [See More]

  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
  • Actuator Torque: 1124 to 35398
  • Control Signal Input: Pressure
Single-acting Pneumatic Actuator -- ENNACTO
from KSB AG

Design. Single-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force transmission via rack-and-pinion,... [See More]

  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
  • Actuator Torque: ? to 1.11E6
  • Control Signal Input: Pressure