Manual Override of Power Actuator Electrohydraulic Valve Actuators and Hydraulic Valve Actuators
from Rotork plc
Hydraulic manual override standard. • Speed control in both directions standard. • Complies with EN 60529 (1991) + (A1:2000) for IP67M. • Actuators certified to ATEX 2014/34/EU. • Actuators certified in accordance with PED 2014/68/EU. • Torque output to 600,000 Nm (5,000,000... [See More]
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
- Actuator Torque: 5.31E6
- Actuator Type: Scotch Yoke
from Rotork plc
The Skilmatic SI range of actuators offer a unique and reliable solution for electric fail-safe and modulating control for both quarter-turn and linear valves and dampers. They combine the simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical... [See More]
- Valve Motion: Rotary; Linear
- Full Range of Rotary Motion: 90°
- Actuator Torque: 575 to 1.77E6
- Actuator Force: 382 to 89920
from Rotork plc
Low or high-pressure control logic options. • Hydraulic manual override as standard. • Speed control in both directions as standard. • PED or ASME approved gas/oil and power gas storage tanks. • Complies with EN 60529 (1991) + (A1:2000) for IP67M. • Actuators certified to... [See More]
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
- Actuator Torque: 5.31E6
- Actuator Type: Rack and Pinion; Scotch Yoke
from Rotork plc
Pneumatic and hydraulic actuators in double-acting and spring-return configurations. • Electro less nickel-plated cylinders, chromium-plated piston rods. • Hammer blow and standard valve stem coupling designs available. • Thrust up to 5,000,000 N (1,124,000 lbf). • ATEX... [See More]
- Valve Motion: Linear
- Actuator Type: Piston Cylinder
- Actuator Force: 89920 to 1.24E6
- Acting type: Single Acting; Double Acting