Controller / Processor CompactPCI and PXI Products

12 Results
EMX Family (PXI Express), PXIE Mainframes and Controllers -- CMX09A
from AMETEK Programmable Power

The CMX09A is a 9-slot PXI Express mainframe with 1 system controller slot, 7 PXIe Peripheral/Hybrid slots, and 1 PXIe timing slot. The PXI Express hybrid slot delivers connectivity to either a x4 PCI Express link or to the 32-bit, 33 MHz PCI bus on the backplane. This allows PXI Express,... [See More]

  • Product Type: Controller / Processor
  • Technology: PXI
SMX Family (PXI Express), PXIE Mainframes and Controllers -- EMX-2401
from AMETEK Programmable Power

Powerful computing power with Intel ® Core ™ i5-520E 2.4 GHz processor. Dual Channel DDR3 SODIMM, Up to 8 GB 1066 MHz. Up to 2 GB/s system throughput. PXI Express Link Capability Four Links Configuration x4 or Two Links x8. Integrated SATA hard drive, 160 GB 7200 RPM. Integrated I/O... [See More]

  • Product Type: Controller / Processor
  • Operating System: Windows operating systems
  • Technology: PXI
MIL-STD-1553 CompactPCI® Card (DABD) -- BU-65569T
from Data Device Corporation (DDC)

Description: The BU-65569T/BX is a single-channel or multi-channel MIL-STD-1553 CompactPCI / PMC card. The BU-65569T/BX includes one to four dual redundant 1553 channels on a convection-cooled card. The BU-65569T/BX is available with front or rear panel I/O. The BU-65569TX has front panel I/O only,... [See More]

  • Product Type: Controller / Processor
  • Card Format: 3 U Eurocard
  • Technology: CompactPCI
  • Operating System: WIN95/98; Windows NT; Windows 2000; Windows® XP; LINUX; VxWorks®
CP10 PENTIUM® M -- Model 6420-808
from Trenton Systems, Inc.

Optional plug-in local storage, PMC card support, optional IPMI support [See More]

  • Product Type: Controller / Processor
  • Card Format: 6 U Eurocard
  • Technology: CompactPCI
  • CE / FCC Certified: CE / FCC Certified
Vanguard cPCI Serial Controller -- 12000CPR
from SIE Computing Solutions, Inc.

This line of CompactPCI Serial Controllers has been transferred toNewfound Technology. Please contact Newfound Technology atwww.newfoundtech.com or 978.263.5775 to get information on pricing and availability. The Vanguard 12000CPR Multiport 12-port RJ-45 CompactPCI serial communications controllers... [See More]

  • Product Type: Controller / Processor
  • Operating System: LINUX; Solaris
  • Technology: CompactPCI
PXI -- PXI-8156B [PXI-8156B from NI]
from ValueTronics International, Inc.

The PXI-8156B is a pxi from National Instruments. Additional Features: 6 GB hard drive, minimum. Real-time headless embedded PXI controller. 10BaseT Ethernet and GPIB (IEEE 488.2) interface. 2 serial ports, 1.44 MB floppy drive. 333 MHz processors, Up to 256 MB RAM. Use the RT Series Real-Time PXI... [See More]

  • Product Type: Controller / Processor
Vanguard cPCI Serial Controller -- 4520CP
from SIE Computing Solutions, Inc.

The Vanguard 4520CP is a four-port CompactPCI-bus WAN communications serial controller providing the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous/115.2 kbps asynchronous, full duplex, simultaneously on all ports. The Vanguard... [See More]

  • Product Type: Controller / Processor
  • Operating System: LINUX; Solaris
  • Technology: CompactPCI
PXI -- PXI-8175 [PXI-8175 from NI]
from ValueTronics International, Inc.

The PXI-8175 is a pxi from National Instruments. Additional Features: 866 MHz Processor. 64 MB-512 MB RAM. 15 GB-40 GB Hard Drive. Floppy Drive Installed. GPIB, PS/2 Keyboard/Mouse, 2 USB, Ethernet, Serial, VGA, LPT Interfaces [See More]

  • Product Type: Controller / Processor
PXI -- PXI-8176 [PXI-8176 from NI]
from ValueTronics International, Inc.

The PXI-8176 is a pxi from National Instruments. Additional Features: 1.26 GHz Pentium III processor. 128 MB SDRAM standard, 512 MB maximum. Integrated hard-drive, USB, Ethernet, GPIB, and other peripherals. Windows operating system and drivers installed. The National Instruments PXI-8176 is a... [See More]

  • Product Type: Controller / Processor
PXI -- PXI-8196 [PXI-8196 from NI]
from ValueTronics International, Inc.

The PXI-8196 is a pxi from National Instruments. Additional Features: 50 percent higher performance than the NI PXI-8187. 512 MB (2 x 256 MB DIMMs) dual-channel DDR2 RAM standard, 2 GB maximum. 10/100/1000 BaseTX (Gigabit) Ethernet andExpressCard/34 slot and 4 USB 2.0 ports. Integrated hard drive,... [See More]

  • Product Type: Controller / Processor
PXI -- PXI-8461 [PXI-8461 from NI]
from ValueTronics International, Inc.

The PXI-8461 is a pxi from National Instruments. Additional Features: Two ports. PXI Trigger bus for timing and triggering. Transfer rates 1 Mb/s maximum. ISO 11898 physical layer. Intel 80386EX microprocessor. LabVIEW Real-Time compatibility. The National Instruments high-speed CAN interfaces are... [See More]

  • Product Type: Controller / Processor
PXI -- PXIE-8106 [PXIE-8106 from NI]
from ValueTronics International, Inc.

The PXIE-8106 is a pxi from National Instruments. Additional Features: 2.16 GHz Intel Core 2 Duo. The National Instruments PXIE-8106 is a high-performance Intel Core 2 Duo T7400-based embedded controller for use in PXI Express and CompactPCI Express systems. With its 2.16 GHz dual-core processor and... [See More]

  • Product Type: Controller / Processor