QNX® CompactPCI and PXI Products

3 Results
Analog Input CompactPCI Board -- AcPC330E
from Acromag, Inc.

16D/32SE input channels. ±5V, ±10V, 0-5V, and 0-10V input ranges. 16-bit A/D converter, 8 µS conversion time (125KHz). AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all... [See More]

  • Operating System: WIN95/98; Windows NT; Windows 2000; LINUX; QNX Support; VxWorks®
  • Technology: CompactPCI
  • Product Type: Analog Input Board
  • Card Format: 3 U Eurocard
Analog Input CompactPCI Board, Simultaneous Conversion -- AcPC341
from Acromag, Inc.

AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two... [See More]

  • Operating System: WIN95/98; Windows 2000; LINUX; QNX Support; VxWorks®
  • Technology: CompactPCI
  • Product Type: Sample and Hold Input Board
  • Card Format: 3 U Eurocard
Multifunction 3U cPCI Board -- AcPC730
from Acromag, Inc.

16D/32SE analog inputs, 16-bit A/D. Eight analog outputs, 16-bit D/A. 16 TTL digital I/O. One 32-bit counter/timer. AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle... [See More]

  • Operating System: WIN95/98; Windows NT; Windows 2000; LINUX; QNX Support; VxWorks®
  • Technology: CompactPCI
  • Product Type: Multifunction I/O Board
  • Card Format: 3 U Eurocard