Windows® 2000 CompactPCI and PXI Products

5 Results
Analog Input CompactPCI Board -- AcPC330E
from Acromag, Inc.

16D/32SE input channels. ±5V, ±10V, 0-5V, and 0-10V input ranges. 16-bit A/D converter, 8 µS conversion time (125KHz). AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all... [See More]

  • Operating System: WIN95/98; Windows NT; Windows 2000; LINUX; QNX Support; VxWorks®
  • Technology: CompactPCI
  • Product Type: Analog Input Board
  • Card Format: 3 U Eurocard
AceXtreme® MIL-STD-1553 PCI and cPCI Card (DABD) -- BU-67110i/T
from Data Device Corporation (DDC)

Description: The BU-67X10i/T series contains up to eight dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. The PCI and cPCI versions offer front panel I/O and include a cable to easily interface to all 1553 channels. The unique I/O mix and high channel... [See More]

  • Operating System: Windows 2000; Windows® XP; LINUX; VxWorks®
  • Technology: CompactPCI
  • Product Type: Development Board
Analog Input CompactPCI Board, Simultaneous Conversion -- AcPC341
from Acromag, Inc.

AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two... [See More]

  • Operating System: WIN95/98; Windows 2000; LINUX; QNX Support; VxWorks®
  • Technology: CompactPCI
  • Product Type: Sample and Hold Input Board
  • Card Format: 3 U Eurocard
MIL-STD-1553 CompactPCI® Card (DABD) -- BU-65569T
from Data Device Corporation (DDC)

Description: The BU-65569T/BX is a single-channel or multi-channel MIL-STD-1553 CompactPCI / PMC card. The BU-65569T/BX includes one to four dual redundant 1553 channels on a convection-cooled card. The BU-65569T/BX is available with front or rear panel I/O. The BU-65569TX has front panel I/O only,... [See More]

  • Operating System: WIN95/98; Windows NT; Windows 2000; Windows® XP; LINUX; VxWorks®
  • Technology: CompactPCI
  • Product Type: Controller / Processor
  • Card Format: 3 U Eurocard
Multifunction 3U cPCI Board -- AcPC730
from Acromag, Inc.

16D/32SE analog inputs, 16-bit A/D. Eight analog outputs, 16-bit D/A. 16 TTL digital I/O. One 32-bit counter/timer. AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle... [See More]

  • Operating System: WIN95/98; Windows NT; Windows 2000; LINUX; QNX Support; VxWorks®
  • Technology: CompactPCI
  • Product Type: Multifunction I/O Board
  • Card Format: 3 U Eurocard