Optical Manual Pulse Generators

3 Results
Lika ROTAPULS Incremental Rotary Encoder -- C81
from Hymark/Kentucky Gauge

DESCRIPTION. Incremental encoder, size 80 mm. Low profile. Internal structure in steel. Through hollow shaft up to Ø44 mm. Gearmotors [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Diameter / Width: 3.15
  • Operating Temperature: -13 to 185
60mm Incremental Solid Shaft Manual -- ISC3806
from Sinotech

Suitable for manual pulse input type such as NC or milling machinery. High reliability, terminal connection type. Power supply; 5V DV, 12V DC. Customer's logo available. Applications: Industrial tooling machinery. [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 100
  • Count Rate: 20
  • Shaft Speed: 500
Encoder/Resolver -- 16134321 [HEDS-9100#F00 from Broadcom Inc.]
from Radwell International

OPTICAL ENCODER, INCREMENTAL, 2 CHANNELS, 256 CYCLES PER REVOLUTION, 4.5 V, OUTPUT SQUARE WAVE, DIGITAL PULSE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Encoder Technology: Optical