Sensor Opacity Sensors and Instruments

8 Results
PARTICLE SENSOR Module - Infrared LED -- PM1003
from Cubic Sensor and Instrument Co.,Ltd.

PM1003 adopts the principle of optical scattering to detect the variation trend of particle concentration in the air. There is an infrared light-emitting diode and an optoelectronic sensor built-in PM1003, and light rays from the light-emitting diode will be reflected when pass through the particle. [See More]

  • Device Classification: Sensor; Sensor System (optional feature)
  • Technology Type: LED Scattering
  • Measurement Output: Dust Density
  • Input Power: Requires DC Power
Infrared dust sensor/ Digital output -- DW0002
from Audiowell Electronics (Guangdong) Co., Ltd.

DW0002 is the second generation of dust sensors for detecting particulate matter in air based on light scattering. The sensor incorporates two stable source modules, and each sensor is rigorously calibrated and tested before leaving the factory. It has good stability, high precision and good... [See More]

  • Device Classification: Sensor
  • Measurement Output: Dust Density
PARTICLE SENSOR Module - Infrared LED -- PM1006K
from Cubic Sensor and Instrument Co.,Ltd.

PM1006 adopts the principle of optical sensing method to detect the variation trend of particle (size between 0.3 μm~10 μm) concentration in the air. An infrared light emitting diode and an optoelectronic sensor are optically arranged in the device. And the sensor can directly output particle... [See More]

  • Device Classification: Sensor; Sensor System (optional feature)
  • Technology Type: LED Scattering
  • Measurement Output: Dust Density
  • Input Power: Requires DC Power
Infrared dust sensor/ PM2.5 sensor -- DW0001
from Audiowell Electronics (Guangdong) Co., Ltd.

Dust sensor is a kind of photoelectric sensor, which detect the concentration of dust in the air by the reflection of light. It can effectively detect and monitor PM 2.5 particles in the air, which is mainly aplied in the equipment for environmental and air quality monitoring. [See More]

  • Device Classification: Sensor
  • Electrical Output: Voltage
  • Measurement Output: Dust Density
PARTICLE SENSOR Module - Laser - OAQ Monitoring -- PM3006T
from Cubic Sensor and Instrument Co.,Ltd.

PM3006T is a linear light source-based particle sensor module with laser scattering technology. It is designed to measure the quantity per unit volume of different particle size and can output particle mass concentration PM1.0, PM2.5, PM10 in μg/m ³ at the same time via mathematical... [See More]

  • Device Classification: Sensor; Sensor System (optional feature)
  • Technology Type: Scattered Light Principle; Laser Scattering
  • Measurement Output: Dust Density
  • Input Power: Requires DC Power
Laser Dust Sensor/ PM2.5 detection -- DL0001
from Audiowell Electronics (Guangdong) Co., Ltd.

The Laser Dust Sensor is used to measure the concentration of suspended particles in the air with different sizes (including PM2 5). It uses a laser diode as the light source to illuminate the sampling air boosted by the blower. When the small particles in the air enter the illuminated area, the... [See More]

  • Device Classification: Sensor
  • Detector Range: 3.00E-7 to 1.00E-5
  • Measurement Output: Dust Density
PARTICLE SENSOR Module - Laser -- PM2008M-M
from Cubic Sensor and Instrument Co.,Ltd.

Based on laser scattering technology, laser dust sensor module PM2008M-M can measure particle concentration size between 0.3 μm~10 μm exactly in the air and output particle mass concentration PM1.0,PM2.5,PM10 in μg/m ³ directly via mathematical algorithm and scientific calibration. [See More]

  • Device Classification: Sensor; Sensor System (optional feature)
  • Technology Type: Scattered Light Principle; Laser Scattering
  • Measurement Output: Dust Density
  • Input Power: Requires DC Power
PARTICLE SENSOR Module - Laser -- PM2009
from Cubic Sensor and Instrument Co.,Ltd.

Laser particle sensor PM2009 is designed with air inlet and out let on the same side, which can detect particle concentration size between 0.3µm~10µm exactly in the air and real-time output particle mass concentration in µg/m³ directly via mathematical algorithm and scientific calibration. FEATURES. [See More]

  • Device Classification: Sensor; Sensor System (optional feature)
  • Technology Type: Scattered Light Principle; Laser Scattering
  • Measurement Output: Dust Density
  • Maximum Response Time: 1