Transmissometry Opacity Sensors and Instruments

4 Results
Opacity and Dust Emissions Monitor -- Model 4500 MkIII
from LAND

4500 MkIII is the most accurate and reliable continuous opacity monitor available, combining AMETEK Land ’s ground-breaking innovation and simple design for precise, problem-free operation [See More]

  • Technology Type: Cross stack; Transmissometry (Double Pass Extinction)
  • Measurement Output: %Opacity; Optical Density; Dust Density
  • Device Classification: Sensor System
  • Detector Range: 0.5000 to 10
LightHawk® -- Model 560
from Teledyne Monitor Labs, Inc.

Meets All New PS-1 and ASTM D6216 Regulations. State-of-the-Art Utilizing Patented Electro-dynamic Pulsed LED Light Sources for Ultra Low Opacity Applications! ( <10% opacity). ETL/CE Certfied. Teledyne Monitor Labs. LightHawk ® Opacity/Dust Monitor offers advanced, patented and configurable... [See More]

  • Technology Type: Transmissometry (Double Pass Extinction)
  • Measurement Output: %Opacity
  • Device Classification: Sensor System
  • Maximum Response Time: 10
Opacity Dust Density Monitor - EPA Compliant -- OPM 4001
from Emerson Automation Solutions – Rosemount

Emerson ’s Rosemount Analytical OPM 4000 Opacity Dust Density Monitor is a high performance opacity monitoring system with double-pass transmissometer uses field-proven and time-tested optics and circuitry that is simple, yet accurate. Each monitor and all its components are of the highest... [See More]

  • Technology Type: Transmissometry (Double Pass Extinction)
  • Measurement Output: Dust Density
  • Device Classification: Sensor System
  • Detector Range: 0.9000 to 12
OPAC 20/20
from Phoenix Instruments, Inc.

The OPAC20/20 double pass opacity monitor uses a green light emitting diode (LED) light source. The low powered solid state light source emits negligible heat and is electronically modulated, eliminating chopping mechanisms and their inherent problems. High frequency modulation creates a more stable... [See More]

  • Technology Type: Transmissometry (Double Pass Extinction)
  • Measurement Output: %Transmission
  • Device Classification: Sensor System
  • Detector Range: 0.6096 to 9.75