Has CSA Certification Industrial Keypads

2 Results
Hospital Bed Keypad -- Attendant Control Keypad (ACK)
from LINAK U.S. Inc.

Attendant Control Keypad (ACK) is used as nurse controls or a side panel handset. Able to control up to five channels. Optional color and graphic design customization. With the OpenBusTM system it is possible to use keypads as attendant control or hand controls integrated in the bedside rails. An... [See More]

  • Standard Keypad Size: 3x4; Other Size (optional feature)
  • Mounting: Front Panel
  • Other Keypad Size: Custom
  • Keypad Style: Full Travel Keypad Buttons
Hospital Bed Keypad Controller -- Attendant Control OpenBus (ACO)
from LINAK U.S. Inc.

Attendant Control OpenBus (ACO) is a flexible control unit with numerous optional functions. Can also be used as handset keys and/or lock-out controls. Compatible with OpenBus control boxes. The Attendant Control OpenBus ™ (ACO) is a cost optimised and compact unit with up to 21 buttons that... [See More]

  • Standard Keypad Size: Other Size
  • Mounting: Front Panel
  • Other Keypad Size: 2x6
  • Keypad Style: Full Travel Keypad Buttons