Detents / Tactile Feedback Industrial Keypads
1 Result
CAN-Bus keypad, backlit amber LEDs . -- 8-Key
from HydraForce, Inc.
from HydraForce, Inc.
These soft-touch keypads are designed to be used with CAN-Bus J1939 network applications. They feature a black silicone overlay with custom legends and key groupings, and are available in two models: 8-key and 20-key. The configurable keys are backlit and there are three amber indicator LEDs, which... [See More]
- Standard Keypad Size: Other Size
- Mounting: Rear Panel
- Other Keypad Size: 2x4
- Max Current Rating: 2