Backlit Options Industrial Keypads
from NKK Switches
FM-Series 12 and 16 Key Illuminated Keypads. FM Series keypads are available in both illuminated and non-illuminated configurations. Both models include adhesive backing for easy mounting and actuating domes, which offer crisp, tactile feedback to positively indicate circuit transfer. [See More]
- Standard Keypad Size: 3x4; 4x4 (optional feature)
- Keypad Style: Full Travel Keypad Buttons
- Mounting: Front Panel
- Connector Style: Ribbon Cable w/ Connector
from DigiKey
SWITCH KEYPAD 6KEY ILLUM [See More]
- Mounting: Front Panel
- Connector Style: Other
- Keypad Style: Conductive Rubber Overlay; Other Style
- Features: Backlit Options; Has CE Certification; DustProof; Splashproof
from RS Components, Ltd.
EAO K09-01.000002 Keypad [See More]
- Standard Keypad Size: Other Size
- Keypad Output: Other
- Other Keypad Size: 2 x 3
- Other Keypad Output: Hardwired
from DigiKey
SWITCH KEYPAD 6KEY ILLUM [See More]
- Mounting: Front Panel
- Connector Style: Other
- Keypad Style: Conductive Rubber Overlay; Other Style
- Features: Backlit Options; Has CE Certification; DustProof; Splashproof
from RS Components, Ltd.
EAO K09-01.000003 Keypad [See More]
- Standard Keypad Size: Other Size
- Keypad Output: Other
- Other Keypad Size: 2 x 3
- Other Keypad Output: Hardwired
from DigiKey
SWITCH KEYPAD 6KEY ILLUM [See More]
- Mounting: Front Panel
- Connector Style: Other
- Keypad Style: Conductive Rubber Overlay; Other Style
- Features: Backlit Options; Has CE Certification; DustProof; Splashproof
from RS Components, Ltd.
EAO K09-01.000004 Keypad [See More]
- Standard Keypad Size: Other Size
- Keypad Output: Other
- Other Keypad Size: 2 x 3
- Other Keypad Output: Hardwired
from DigiKey
SWITCH KEYPAD 8KEY ILLUM [See More]
- Mounting: Front Panel
- Connector Style: Other
- Keypad Style: Conductive Rubber Overlay; Other Style
- Features: Backlit Options; Has CE Certification; DustProof; Splashproof
from RS Components, Ltd.
EAO K09-00.000008 Keypad [See More]
- Standard Keypad Size: Other Size
- Keypad Output: Other
- Other Keypad Size: 2 x 3
- Other Keypad Output: Hardwired
from DigiKey
SWITCH KEYPAD 8KEY ILLUM [See More]
- Mounting: Front Panel
- Connector Style: Other
- Keypad Style: Conductive Rubber Overlay; Other Style
- Features: Backlit Options; Has CE Certification; DustProof; Splashproof
from RS Components, Ltd.
EAO K09-00.000009 Keypad [See More]
- Standard Keypad Size: Other Size
- Keypad Output: Other
- Other Keypad Size: 2 x 3
- Other Keypad Output: Hardwired
from DigiKey
SWITCH KEYPAD 6KEY ILLUM [See More]
- Mounting: Front Panel
- Connector Style: Other
- Keypad Style: Conductive Rubber Overlay; Other Style
- Features: Backlit Options; Has CE Certification; DustProof; Splashproof
from RS Components, Ltd.
EAO K09-01.000001 Keypad [See More]
- Standard Keypad Size: Other Size
- Keypad Output: Other
- Other Keypad Size: 2 x 3
- Other Keypad Output: Hardwired
from DigiKey
SWITCH KEYPAD 8KEY ILLUM [See More]
- Mounting: Front Panel
- Connector Style: Other
- Keypad Style: Conductive Rubber Overlay; Other Style
- Features: Backlit Options; Has CE Certification; DustProof; Splashproof
from RS Components, Ltd.
EOZ S.12100.241 Anti-Vandal Keypad [See More]
- Standard Keypad Size: Other Size
- Keypad Output: Other
- Other Keypad Size: 4 x 3
- Other Keypad Output: Common point
from DigiKey
Keypad Switch 2 Polymer Keys Conductive Rubber Contacts USB Output Illuminated [See More]
- Standard Keypad Size: Other Size
- Mounting: Front Panel
- Other Keypad Size: 2 x 1
- Keypad Output: Other
from RS Components, Ltd.
EOZ SL.12100.211 Keypad [See More]
- Standard Keypad Size: Other Size
- Keypad Output: Single Pole/Common Bus; Other
- Other Keypad Size: 4 x 3
- Other Keypad Output: Common Point
from DigiKey
Keypad Switch 2 Polymer Keys Conductive Rubber Contacts USB Output Illuminated [See More]
- Standard Keypad Size: Other Size
- Mounting: Front Panel
- Other Keypad Size: 2 x 1
- Keypad Output: Other
from RS Components, Ltd.
EOZ SL.16300.211 Keypad [See More]
- Standard Keypad Size: 4x4; Other Size
- Keypad Output: Single Pole/Common Bus; Other
- Other Keypad Size: 4 x 4
- Other Keypad Output: Common Point
from DigiKey
Keypad Switch 2 Polymer Keys Conductive Rubber Contacts USB Output Illuminated [See More]
- Standard Keypad Size: Other Size
- Mounting: Front Panel
- Other Keypad Size: 2 x 1
- Keypad Output: Other
from DigiKey
Keypad Switch 2 Polymer Keys Conductive Rubber Contacts USB Output Illuminated [See More]
- Standard Keypad Size: Other Size
- Mounting: Front Panel
- Other Keypad Size: 2 x 1
- Keypad Output: Other
from DigiKey
SWITCH KEYPAD 6KEY 0.03A 32V [See More]
- Mounting: Front Panel
- Max Current Rating: 0.0300
- Keypad Output: X-Y
- Max DC Voltage Rating: 32
from DigiKey
Keypad Switch 16 Tempered Glass Keys Capacitive Contacts Matrix Output Illuminated - White [See More]
- Standard Keypad Size: 4x4
- Keypad Output: X-Y
- Mounting: Front Panel
- Connector Style: Other
from DigiKey
Keypad Switch 12 Polyester Overlay Keys Membrane (Snap Dome) Contacts Matrix Output Illuminated - Amber 0.02A @ 24VDC [See More]
- Standard Keypad Size: 3x4
- Keypad Output: X-Y
- Mounting: Front Panel
- Max Current Rating: 0.0200
from DigiKey
Keypad Switch 16 Polyester Overlay Keys Membrane (Snap Dome) Contacts Matrix Output Illuminated - Amber 0.02A @ 24VDC [See More]
- Standard Keypad Size: 4x4
- Keypad Output: X-Y
- Mounting: Front Panel
- Max Current Rating: 0.0200
from DigiKey
Keypad Switch 12 Metal Keys Piezo Contacts Matrix Output Illuminated 0.02A @ 50VDC [See More]
- Standard Keypad Size: 3x4
- Keypad Output: X-Y
- Mounting: Front Panel; Rear Panel
- Max Current Rating: 0.0200
from DigiKey
Keypad Switch 1 Polymer Keys Keyswitch Contacts Independent Switches (DPST) Output Illuminated - Light Source Not Included 0.1A @ 5VDC [See More]
- Standard Keypad Size: Other Size
- Max Current Rating: 0.1000
- Other Keypad Size: 1 x 1
- Max DC Voltage Rating: 5
from DigiKey
Keypad Switch 1 Transparent Key Cap Keys Keyswitch Contacts Independent Switches (DPST) Output Illuminated - Light Source Not Included 0.1A @ 5VDC [See More]
- Standard Keypad Size: Other Size
- Max Current Rating: 0.1000
- Other Keypad Size: 1 x 1
- Max DC Voltage Rating: 5
from DigiKey
Keypad Switch 12 Rubber Overlay Keys Conductive Rubber Contacts Matrix Output Illuminated 0.05A @ 24VDC [See More]
- Standard Keypad Size: 3x4
- Keypad Output: X-Y
- Mounting: Front Panel; Rear Panel
- Max Current Rating: 0.0500
from DigiKey
Keypad Switch 12 Polymer Keys Conductive Rubber Contacts Non-Standard (Controller Included) Output Illuminated - White [See More]
- Standard Keypad Size: 3x4
- Keypad Output: Other
- Mounting: Front Panel
- Other Keypad Output: Non-Standard (Controller Included)
from Liquid Controls Group; a Unit of IDEX Corporation
Large, tactile feel, easy to operate alpha/numeric keyboard. Dual-line prompting display (40 characters per line) is backlit for easy viewing. Prompting function provides operator assistance when needed (alternate languages available). Umbilical cable permits operation within 9-ft. radius of LCR-II [See More]
- Standard Keypad Size: Other Size
- Mounting: Front Panel
- Other Keypad Size: 6x4
- Keypad Output: Other
from HydraForce, Inc.
These soft-touch keypads are designed to be used with CAN-Bus J1939 network applications. They feature a black silicone overlay with custom legends and key groupings, and are available in two models: 8-key and 20-key. The configurable keys are backlit and there are three amber indicator LEDs, which... [See More]
- Standard Keypad Size: Other Size
- Mounting: Rear Panel
- Other Keypad Size: 2x4
- Max Current Rating: 2
from Biamp Systems, Ltd.
The WR-1 is a networked wall remote designed to control background audio in user-defined music zones. Utilizing Power over Ethernet (PoE) technology, it allows users to select background music sources, inhibit pages, and mute sources — all from an attractive, low-profile, wall-mounted panel. [See More]
- Features: Backlit Options; Has CE Certification
from Grayhill, Inc.
Grayhill offers a full line of customizable keypads. Standard configurations include sealed rubber keypads, vandal resistant metallic construction, and low-profile or full travel actuation keypads. Switching technologies include conductive rubber and metal dome contacts. Outputs include CAN-bus (SAE... [See More]
- Standard Keypad Size: Other Size
- Mounting: Front Panel
- Other Keypad Size: 4 x 5, 3 x 5, 4 x 3, 4 x 2, 2 x 4, 2 x 3,
- Connector Style: PC Pins
from P.I. Engineering, Inc.
46 programmable keys. Professional jog wheel & shuttle ring. Red LEDs under each key cap for illumination in low light environments. Keys supported by MacroWorks 3 (MW3) for Windows. Jog & shuttle supported through custom scripting in MW3 (contact tech@xkeys.com for details). Supported by... [See More]
- Standard Keypad Size: Other Size
- Mounting: Front Panel
- Other Keypad Size: Custom 46 Key Layout
- Keypad Output: X-Y
from EMX Industries, Inc.
The KPX 100 is a dual relay output, programmable keypad. With its durable back-lit, all metal key buttons and a rugged metal housing, the KPX 100 is designed to handle high traffic and harsh environments. The keypad fits on gooseneck mounts or on posts and walls. The KPX 100 Keypad has many features... [See More]
- Standard Keypad Size: 3x4
- Max Current Rating: 0.0150 to 0.1000
- Mounting: Rear Panel
- Max AC Voltage Rating: 12 to 24
from Grayhill, Inc.
Grayhill offers a full line of customizable keypads. Standard configurations include sealed rubber keypads, vandal resistant metallic construction, and low-profile or full travel actuation keypads. Switching technologies include conductive rubber and metal dome contacts. Outputs include CAN-bus (SAE... [See More]
- Standard Keypad Size: 3x4; 4x4
- Max Current Rating: 0.0100
- Mounting: Front Panel
- Max DC Voltage Rating: 24
from P.I. Engineering, Inc.
It's like a speed dialer for your computer. 16 User-reprogrammable keys. One button access to shortcuts. Easily create your own macros. Programs in a language every computer user understands -- keystroke. Backlighting illuminates key legends in low light environments. Connects to the USB port just... [See More]
- Standard Keypad Size: Other Size
- Mounting: Front Panel
- Other Keypad Size: 16x1
- Keypad Output: X-Y
from EMX Industries, Inc.
The CR-2000 Waterproof Wiegand Card Reader and Keypad provides secure access control for up to 2,000 users via pass cards and/or individual user pass codes. The CR-2000 Card Reader uses RFID induction technology to communicate with contactless Mifare smart cards. Secured in a waterproof metal... [See More]
- Standard Keypad Size: 3x4
- Max Current Rating: 0.0300
- Mounting: Rear Panel
- Max DC Voltage Rating: 9 to 28
from P.I. Engineering, Inc.
It's like a speed dialer for your computer. 16 User-reprogrammable keys. One button access to shortcuts. Easily create your own macros. Programs in a language every computer user understands -- keystroke. Backlighting illuminates key legends in low light environments. Connects to the USB port just... [See More]
- Standard Keypad Size: Other Size
- Mounting: Front Panel
- Other Keypad Size: 16x1
- Keypad Output: X-Y
from P.I. Engineering, Inc.
Perfect for card and PIN entry. 16 keys with LED indicators. Two line LCD display with 16 characters per line. Available with mag strip, or bar code card reader. Exceeds capabilities of older RS 232 type key pads. Supports multiple units on the same system. Direct software control over all... [See More]
- Standard Keypad Size: 4x4
- Keypad Output: X-Y
- Mounting: Front Panel
- Other Keypad Output: USB HID Keyboard
from P.I. Engineering, Inc.
Perfect for card and PIN entry. 16 keys with LED indicators. Two line LCD display with 16 characters per line. Available with mag strip, or bar code card reader. Exceeds capabilities of older RS 232 type key pads. Supports multiple units on the same system. Direct software control over all... [See More]
- Standard Keypad Size: 4x4
- Keypad Output: X-Y
- Mounting: Front Panel
- Other Keypad Output: USB HID Keyboard
from P.I. Engineering, Inc.
Supported by MacroWorks 3 software for Windows (or ControllerMate for Mac OS-X). User definable controls to scrub timelines or jog frame by frame. Define unique operations for each program you use. Instantly program macros, hot keys or multiple steps. One tap access to your favorite tools and... [See More]
- Standard Keypad Size: 4x4
- Keypad Output: X-Y
- Mounting: Front Panel
- Other Keypad Output: USB HID Keyboard/mouse
from P.I. Engineering, Inc.
Precision three axis USB joystick (twist for Z). Perfect for hand held or small footprint desktop locations. Define unique operations for each program you use. Instantly program macros, hot keys or multiple steps. One tap access to your favorite tools and functions. Supported by MacroWorks 3... [See More]
- Standard Keypad Size: 4x4
- Keypad Output: X-Y
- Mounting: Front Panel
- Other Keypad Output: USB HID Keyboard/mouse/game controller
from P.I. Engineering, Inc.
Touchpad has three modes and more features. Perfect for hand held or small footprint desktop locations. Define unique operations for each program you use. Instantly program macros, hot keys or multiple steps. One tap access to your favorite tools and functions. Supported by MacroWorks 3 software for... [See More]
- Standard Keypad Size: 4x4
- Keypad Output: X-Y
- Mounting: Front Panel
- Other Keypad Output: USB HID Keyboard/mouse