Permanent Flywheel Power Systems
from Beacon Power, LLC
Beacon Power is a pioneer and technology leader in the design, development, and commercial deployment of grid-scale flywheel energy storage. Beacon ’s proprietary designs are at the heart of a cost-effective and durable energy storage device that enables grids to operate more reliably. Our... [See More]
- Mounting: Permanent
- Output Options: Three Phase (optional feature); DC (optional feature); Grid Tied (optional feature)
- Discharge Time: 4 to 30
- AC Power Rating (VA): 70000 to 360000
from Active Power, Inc.
CleanSource HD UPS is the ideal solution to solve the power problems of larger mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, is 12 times less likely to fail, and improves sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO... [See More]
- Mounting: Permanent
- Output Options: Three Phase
- Discharge Time: 0.2500 to 0.9833
- AC Power Rating (VA): 675000
from Active Power, Inc.
Active Power CleanSource MMS UPS systems solve power problems for customers with mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, are 12 times less likely to fail, and improve sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO Savings. [See More]
- Mounting: Permanent
- Output Options: Three Phase
- Discharge Time: 0.2333 to 0.8333
- AC Power Rating (VA): 250000 to 1.00E6
from Active Power, Inc.
The Active Power CleanSource XT UPS is the perfect combination of low total cost of ownership, superior reliability, and sustainability for any mission critical application. The CleanSource XT provides 78% more runtime than the CleanSource 300, delivering one minute at typical industry loads. WHY... [See More]
- Mounting: Permanent
- Output Options: Three Phase
- Discharge Time: 0.4083 to 1.4
- AC Power Rating (VA): 250000