AC Three Phase Power Flywheel Power Systems
from Active Power, Inc.
CleanSource HD UPS is the ideal solution to solve the power problems of larger mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, is 12 times less likely to fail, and improves sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO... [See More]
- Output Options: Three Phase
- AC Power Rating (VA): 675000
- Discharge Time: 0.2500 to 0.9833
- Mounting: Permanent
from Active Power, Inc.
Active Power CleanSource MMS UPS systems solve power problems for customers with mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, are 12 times less likely to fail, and improve sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO Savings. [See More]
- Output Options: Three Phase
- AC Power Rating (VA): 250000 to 1.00E6
- Discharge Time: 0.2333 to 0.8333
- Mounting: Permanent
from Active Power, Inc.
The Active Power CleanSource XT UPS is the perfect combination of low total cost of ownership, superior reliability, and sustainability for any mission critical application. The CleanSource XT provides 78% more runtime than the CleanSource 300, delivering one minute at typical industry loads. WHY... [See More]
- Output Options: Three Phase
- AC Power Rating (VA): 250000
- Discharge Time: 0.4083 to 1.4
- Mounting: Permanent
from Active Power, Inc.
A Complete Range Of Solutions. The Active Power Data Module. The Active Power Data Module brings compact, low-cost, efficient IT space and cooling anywhere you need it. White space, power distribution, and cooling in an integrated system. Scalable from 200 – 500 kW IT load Hot aisle / cold... [See More]
- Output Options: Three Phase
- Mounting: Permanent
- AC Power Rating (VA): 100000 to 500000
from Active Power, Inc.
PowerHouse ® Data center construction costs too much, takes too long, and incurs too much risk. Modular infrastructure backed by software intelligence is the key to solving these problems. PowerHouse is a factory-built and tested electrical system designed for low cost, rapid deployment,... [See More]
- Output Options: Three Phase
- Mounting: Permanent