Static Dissipative Electrical Connector Bases and Covers
from Daemar Inc.
For all common sizes of threaded electrical and electronic connectors, Caplugs CEC Conductive Caps are also suitable for protecting non-threaded bayonet type connectors. In addition to dissipating electrostatic charges, they provide an electrical shield over the end of the connector. All static... [See More]
- Features: Static Dissipative and Conductive; Conductive
- To Fit Thread / Diameter: 0.2500
- Type: Cap
- Material: Polyethylene (PE)
from Carlisle Interconnect Technologies
Carlisle Interconnect Technologies offers the following three shell types to meet the requirements of all ARINC 600 MCU standard sizes: Shell Type 1 Plug is designed to accommodate a 1 MCU tray or larger. Shell Type 2 Plug is designed to accommodate a 2 MCU tray or larger. Shell Type 3 Plug is... [See More]
- Features: Static Dissipative and Conductive; Conductive
- Shape / Application: Round
- Type: Base
- Wire Entry: Top Entry
from Daemar Inc.
Caplugs Series CEG Edge Liners securely grip each contact of edgeboard connectors and are also used for single in-line devices. These extruded conductive edge liners are the most cost-effective way to provide both ESD and physical protection for circuit boards and subassemblies. All static... [See More]
- Features: Static Dissipative and Conductive; Conductive
- Material: Polyethylene (PE)
- Type: Cap
from Carlisle Interconnect Technologies
CarlisleIT's light-weight series backshells are designed to minimize weight and maximize internal space and EMI shielding. Our D-sub backshells are an ideal solution for high end commercial and aviation cables where weight and/or EMI shielding are critical. Key Features. Straight, 45 ° and 90... [See More]
- Features: Static Dissipative and Conductive; Conductive
- Shape / Application: Rectangular
- Type: Base
- Wire Entry: Top Entry; Side Entry
from Daemar Inc.
Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and... [See More]
- Features: Static Dissipative and Conductive; Conductive
- To Fit Thread / Diameter: 0.0044
- Type: Cap
- Material: Polyethylene (PE)
from Carlisle Interconnect Technologies
Carlisle Interconnect Technologies' light weight series EN4165 backshells are designed to minimize weight and maximize internal space and EMI shielding. Our EN4165 backshells are an ideal solution for high-end commercial and aviation cables where weight and/or EMI shielding are critical. The light... [See More]
- Features: Static Dissipative and Conductive; Conductive
- Shape / Application: Square
- Type: Base
- Wire Entry: Top Entry; Side Entry
from Daemar Inc.
DCC Series Caplugs are designed to provide electrostatic discharge protection of rectangular D-subminiature input/output type connectors. Molded with an integral flange to enable easy application and removal, Series DCC is available in either black conductive or pink static dissipative ethylene... [See More]
- Features: Static Dissipative and Conductive; Conductive
- Material: Ethyl Vinyl Acetate (EVA) (optional feature); Polyethylene (PE)
- Type: Cap
from Carlisle Interconnect Technologies
The Flexible Backshells are designed to have an extremely tight bending radius in a 90 ° configuration, while providing a high degree of stability. Flexible cable exit. Extremely tight bending radius in 90 ° configuration. Provides high degree of stability in terms of strain relief with... [See More]
- Features: Static Dissipative and Conductive; Conductive
- Shape / Application: Rectangular
- Type: Base
- Wire Entry: Top Entry
from Daemar Inc.
Series DCF connector caps protect electrical connectors from dust and impact damage. DCF-06 and DCF-08 are designed to fit D-Subminiature connectors with flared shells while DCF-07 is designed to fit D-Subminiature power connectors with flared shells. Series DCF is available in black conductive... [See More]
- Features: Static Dissipative and Conductive; Conductive
- Material: Polyethylene (PE)
- Type: Cap
from Carlisle Interconnect Technologies
Multi-Exit Angle Backshells have a unibody style that are configurable for both straight and 90 ° cable exits. Key Characteristics. Configurable for both straight and 90 ° cable exits. Extremely compact and lightweight. Designed for ease of manufacturing and rework in the field. Very... [See More]
- Features: Static Dissipative and Conductive; Conductive
- Shape / Application: Rectangular
- Type: Base
- Wire Entry: Top Entry
from Daemar Inc.
DP Series Conductive Caplugs are designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications. All static dissipative parts meet the static decay requirements of... [See More]
- Features: Static Dissipative and Conductive; Conductive
- Material: Polyethylene (PE)
- Type: Cap
from Carlisle Interconnect Technologies
The Straight Exit Angle Backshells are extremely compact and lightweight, offering a straight cable exit. Key characteristics include: Straight cable exit. Extremely compact and lightweight. Designed for ease of manufacturing and rework in the field. Body tapped style. High precision with a minimal... [See More]
- Features: Static Dissipative and Conductive; Conductive
- Shape / Application: Rectangular
- Type: Base
- Wire Entry: Top Entry
from Daemar Inc.
EMC Series Caplugs fit 36- and 68-pin Champ 050 series connector caps and 50-pin Champ-type connectors. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of... [See More]
- Features: Static Dissipative and Conductive; Conductive
- Material: Ethyl Vinyl Acetate (EVA) (optional feature); Polyethylene (PE)
- Type: Cap
from Daemar Inc.
Series MDC connector caps are designed to fit Micro-DC connectors. Series MDC is available in black conductive polyethylene or pink static dissipative polyethylene. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. [See More]
- Features: Static Dissipative and Conductive; Conductive
- Material: Ethyl Vinyl Acetate (EVA) (optional feature); Polyethylene (PE)
- Type: Cap
from Daemar Inc.
Static Dissipative EC Series Caplugs provide positive ESD and physical protection for all common sizes of threaded electrical and electronic connectors. Also suitable for protecting non-threaded bayonet type connectors. All static dissipative parts meet the static decay requirements of... [See More]
- Features: Static Dissipative and Conductive; Conductive
- To Fit Thread / Diameter: 0.6250
- Type: Cap
- Material: Polyethylene (PE)
from Daemar Inc.
SEP plugs are designed to fit inside both threaded and non-threaded bayonet-type connectors. All static dissipative Caplugs provide a surface resistivity in the range of at least 1x105 ohms/sq, but less than 1x1012. They also meet the static decay test requirements of MIL-PRF-81705D. Material:... [See More]
- Features: Static Dissipative and Conductive; Conductive
- To Fit Thread / Diameter: 2.01
- Type: Cap
- Material: Polyethylene (PE)