Provides an Electrical Shield Electrical Connector Bases and Covers

37 Results
EPIC® ULTRA HB 10 Hoods - Double Lever Bolts
from LAPP

EPIC ® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP ® gland in the hoods and surface mount bases provides a self-centering radial seal and... [See More]

  • Features: Conductive
  • Shape / Application: Rectangular
  • Type: Cap
  • Wire Entry: Top Entry (optional feature); Side Entry (optional feature)
ARINC 600 Backshells
from Carlisle Interconnect Technologies

Carlisle Interconnect Technologies offers the following three shell types to meet the requirements of all ARINC 600 MCU standard sizes: Shell Type 1 Plug is designed to accommodate a 1 MCU tray or larger. Shell Type 2 Plug is designed to accommodate a 2 MCU tray or larger. Shell Type 3 Plug is... [See More]

  • Features: Static Dissipative and Conductive; Conductive
  • Shape / Application: Round
  • Type: Base
  • Wire Entry: Top Entry
C Series, Caps -- C 10
from Daemar Inc.

The C series caps are straight-sided, thin-walled closures designed to protect threaded connectors. The flanged end allows for easy installation and removal in difficult to reach areas. This versatile design is ideal for a variety of threaded and non-threaded applications. Material: Low-Density... [See More]

  • Features: Conductive
  • To Fit Thread / Diameter: 0.8750
  • Type: Cap
  • Material: Polyethylene (PE)
EPIC® ULTRA HB 10 Panel Mount Bases - Double Levers
from LAPP

EPIC ® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP ® gland in the hoods and surface mount bases provides a self-centering radial seal and... [See More]

  • Features: Conductive
  • Shape / Application: Rectangular
  • Type: Base
  • Width: 1.65 to 2.2
Compact D-Sub Backshells
from Carlisle Interconnect Technologies

CarlisleIT's light-weight series backshells are designed to minimize weight and maximize internal space and EMI shielding. Our D-sub backshells are an ideal solution for high end commercial and aviation cables where weight and/or EMI shielding are critical. Key Features. Straight, 45 ° and 90... [See More]

  • Features: Static Dissipative and Conductive; Conductive
  • Shape / Application: Rectangular
  • Type: Base
  • Wire Entry: Top Entry; Side Entry
CBC Series, Caps -- CBC-6
from Daemar Inc.

Series CBC Coaxial Cable Connector Caps are used to protect cable connectors during packaging and shipping. Designed to fit a nominal 3/8 inch diameter, these tethered caps snap securely to keep out dirt and moisture. Material: Low-Density Polyethylene Color: Black [See More]

  • Features: Conductive
  • To Fit Thread / Diameter: 0.3750
  • Type: Cap
  • Material: Polyethylene (PE)
EPIC® ULTRA HB 16 Hoods - Double Lever Bolts
from LAPP

EPIC ® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP ® gland in the hoods and surface mount bases provides a self-centering radial seal and... [See More]

  • Features: Conductive
  • Shape / Application: Rectangular
  • Type: Cap
  • Wire Entry: Side Entry
Extremely Lightweight And Compact Backshells -- EN4165/BACC65 Series
from Carlisle Interconnect Technologies

Carlisle Interconnect Technologies' light weight series EN4165 backshells are designed to minimize weight and maximize internal space and EMI shielding. Our EN4165 backshells are an ideal solution for high-end commercial and aviation cables where weight and/or EMI shielding are critical. The light... [See More]

  • Features: Static Dissipative and Conductive; Conductive
  • Shape / Application: Square
  • Type: Base
  • Wire Entry: Top Entry; Side Entry
CEC Series, Caps -- CEC-04
from Daemar Inc.

For all common sizes of threaded electrical and electronic connectors, Caplugs CEC Conductive Caps are also suitable for protecting non-threaded bayonet type connectors. In addition to dissipating electrostatic charges, they provide an electrical shield over the end of the connector. All static... [See More]

  • Features: Static Dissipative and Conductive; Conductive
  • To Fit Thread / Diameter: 0.2500
  • Type: Cap
  • Material: Polyethylene (PE)
EPIC® ULTRA HB 16 Panel Mount Bases - Double Levers -- 70250217
from LAPP

EPIC ® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP ® gland in the hoods and surface mount bases provides a self-centering radial seal and... [See More]

  • Features: Conductive
  • Shape / Application: Rectangular
  • Type: Base
  • Width: 1.65 to 2.2
Flexible Backshells
from Carlisle Interconnect Technologies

The Flexible Backshells are designed to have an extremely tight bending radius in a 90 ° configuration, while providing a high degree of stability. Flexible cable exit. Extremely tight bending radius in 90 ° configuration. Provides high degree of stability in terms of strain relief with... [See More]

  • Features: Static Dissipative and Conductive; Conductive
  • Shape / Application: Rectangular
  • Type: Base
  • Wire Entry: Top Entry
CEG Series, Edge Liners -- CEG-23-1
from Daemar Inc.

Caplugs Series CEG Edge Liners securely grip each contact of edgeboard connectors and are also used for single in-line devices. These extruded conductive edge liners are the most cost-effective way to provide both ESD and physical protection for circuit boards and subassemblies. All static... [See More]

  • Features: Static Dissipative and Conductive; Conductive
  • Material: Polyethylene (PE)
  • Type: Cap
EPIC® ULTRA HB 24 Hoods - Double Lever Bolts
from LAPP

EPIC ® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP ® gland in the hoods and surface mount bases provides a self-centering radial seal and... [See More]

  • Features: Conductive
  • Shape / Application: Rectangular
  • Type: Cap
  • Wire Entry: Side Entry
Multi-Exit Angle Backshells
from Carlisle Interconnect Technologies

Multi-Exit Angle Backshells have a unibody style that are configurable for both straight and 90 ° cable exits. Key Characteristics. Configurable for both straight and 90 ° cable exits. Extremely compact and lightweight. Designed for ease of manufacturing and rework in the field. Very... [See More]

  • Features: Static Dissipative and Conductive; Conductive
  • Shape / Application: Rectangular
  • Type: Base
  • Wire Entry: Top Entry
CEP Series, Plugs -- CEP-08
from Daemar Inc.

Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and... [See More]

  • Features: Static Dissipative and Conductive; Conductive
  • To Fit Thread / Diameter: 0.0044
  • Type: Cap
  • Material: Polyethylene (PE)
EPIC® ULTRA HB 24 Panel Mount Bases - Double Levers -- 70250222
from LAPP

EPIC ® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP ® gland in the hoods and surface mount bases provides a self-centering radial seal and... [See More]

  • Features: Conductive
  • Shape / Application: Rectangular
  • Type: Base
  • Width: 1.65 to 2.2
Straight Exit Angle Backshells
from Carlisle Interconnect Technologies

The Straight Exit Angle Backshells are extremely compact and lightweight, offering a straight cable exit. Key characteristics include: Straight cable exit. Extremely compact and lightweight. Designed for ease of manufacturing and rework in the field. Body tapped style. High precision with a minimal... [See More]

  • Features: Static Dissipative and Conductive; Conductive
  • Shape / Application: Rectangular
  • Type: Base
  • Wire Entry: Top Entry
DCC Series, Caps -- DCC-01
from Daemar Inc.

DCC Series Caplugs are designed to provide electrostatic discharge protection of rectangular D-subminiature input/output type connectors. Molded with an integral flange to enable easy application and removal, Series DCC is available in either black conductive or pink static dissipative ethylene... [See More]

  • Features: Static Dissipative and Conductive; Conductive
  • Material: Ethyl Vinyl Acetate (EVA) (optional feature); Polyethylene (PE)
  • Type: Cap
EPIC® ULTRA HB 6 Hoods - Single Lever Bolts
from LAPP

EPIC ® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP ® gland in the hoods and surface mount bases provides a self-centering radial seal and... [See More]

  • Features: Conductive
  • Shape / Application: Rectangular
  • Type: Cap
  • Wire Entry: Top Entry (optional feature); Side Entry (optional feature)
DCF Series, Caps -- DCF-06
from Daemar Inc.

Series DCF connector caps protect electrical connectors from dust and impact damage. DCF-06 and DCF-08 are designed to fit D-Subminiature connectors with flared shells while DCF-07 is designed to fit D-Subminiature power connectors with flared shells. Series DCF is available in black conductive... [See More]

  • Features: Static Dissipative and Conductive; Conductive
  • Material: Polyethylene (PE)
  • Type: Cap
EPIC® ULTRA HB 6 Hoods - Single Lever Bolts -- 70250200
from LAPP

EPIC ® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP ® gland in the hoods and surface mount bases provides a self-centering radial seal and... [See More]

  • Features: Conductive
  • Shape / Application: Rectangular
  • Type: Cap
  • Wire Entry: Top Entry
DP Series, Plugs -- DP A-60
from Daemar Inc.

DP Series Conductive Caplugs are designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications. All static dissipative parts meet the static decay requirements of... [See More]

  • Features: Static Dissipative and Conductive; Conductive
  • Material: Polyethylene (PE)
  • Type: Cap
EPIC® ULTRA HB 6 Panel Mount Bases - Single Lever -- 70250206
from LAPP

EPIC ® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP ® gland in the hoods and surface mount bases provides a self-centering radial seal and... [See More]

  • Features: Conductive
  • Shape / Application: Rectangular
  • Type: Base
  • Width: 1.61
DS-Q3 Series, Caps -- DS 10Q3
from Daemar Inc.

These non-sloughing caps are designed to meet the stringent requirements of M 5501/32. Manufactured of inherently conductive polymer compound, they have a volume resistance of 10 5 ohms and include the required electrostatic discharge symbol per ASTM D 5445, Symbol 28. [See More]

  • Features: Conductive
  • Material: Inherently Conductive Polymer Compound
  • Type: Cap
EPIC® ULTRA HB 6 Surface Mount Bases - Single Lever
from LAPP

EPIC ® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP ® gland in the hoods and surface mount bases provides a self-centering radial seal and... [See More]

  • Features: Conductive
  • Shape / Application: Rectangular
  • Type: Base
  • Width: 1.57 to 1.97
E Series, Plugs -- E 10
from Daemar Inc.

The E series straight-sided, thin-walled closures are designed to protect threaded connectors. The flanged end makes for easy removal in hard-to-reach areas. The versatile design of these plugs make them ideal for use in a variety of threaded and non-threaded applications. Material: Low-Density... [See More]

  • Features: Conductive
  • To Fit Thread / Diameter: 0.7500
  • Type: Cap
  • Material: Polyethylene (PE)
EC Series, Caps -- EC-10
from Daemar Inc.

Made to protect threaded connectors, Series EC Caps are designed for easy application and removal in areas not readily accessible. They can be installed over threads or cylindrical surfaces. Material: Low-Density Polyethylene Color: Red Applicable Specs: MS-90376-R, NAS-813, NAS-831 [See More]

  • Features: Conductive
  • To Fit Thread / Diameter: 0.6250
  • Type: Cap
  • Material: Polyethylene (PE)
EMC Series, Caps -- EMC-36
from Daemar Inc.

EMC Series Caplugs fit 36- and 68-pin Champ 050 series connector caps and 50-pin Champ-type connectors. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of... [See More]

  • Features: Static Dissipative and Conductive; Conductive
  • Material: Ethyl Vinyl Acetate (EVA) (optional feature); Polyethylene (PE)
  • Type: Cap
EP Series, Plugs -- EP-10
from Daemar Inc.

Made to serve as dust and protective closures for threaded connectors, Series EP Plugs are designed for easy application and removal in areas not readily accessible. They can be installed to fit threaded or smooth cylindrical surfaces. Material: Low-Density Polyethylene Color: Yellow Applicable... [See More]

  • Features: Conductive
  • To Fit Thread / Diameter: 0.0061
  • Type: Cap
  • Material: Polyethylene (PE)
IEC Series, Plugs -- IEC-14
from Daemar Inc.

These non-conductive plugs are used for female connectors. Use these inexpensive plugs to protect your connectors during transit and storage. The IEC series will keep your connector free of dust, moisture and contaminants. A flanged end offersease of installation and removal. We launched this series... [See More]

  • Features: Conductive
  • Material: Polyethylene (PE)
  • Type: Cap
MDC Series, Caps -- MDC-15
from Daemar Inc.

Series MDC connector caps are designed to fit Micro-DC connectors. Series MDC is available in black conductive polyethylene or pink static dissipative polyethylene. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. [See More]

  • Features: Static Dissipative and Conductive; Conductive
  • Material: Ethyl Vinyl Acetate (EVA) (optional feature); Polyethylene (PE)
  • Type: Cap
MSC-RQ2 Series, Caps -- MSC 10RQ2
from Daemar Inc.

The MSCQ2 series caps and plugs are manufactured of an inherently conductive polymer compound. This non-sloughing material will not "mark" or "crayon" when rubbed against a hard, flat, laminated surface. These non-sloughing caps and plugs, commonly used in military and aerospace, meet the... [See More]

  • Features: Conductive
  • Material: Inherently Conductive Polymer Compound
  • Type: Cap
MSC-YQ2 Series, Caps -- MSC 10YQ2
from Daemar Inc.

The MSCQ2 series caps and plugs are manufactured of an inherently conductive polymer compound. This non-sloughing material will not "mark" or "crayon" when rubbed against a hard, flat, laminated surface. These non-sloughing caps and plugs, commonly used in military and aerospace, meet the... [See More]

  • Features: Conductive
  • Material: Inherently Conductive Polymer Compound
  • Type: Cap
RJ Series, Plugs -- RJ-45P
from Daemar Inc.

Contact factory for information on black conductive polyethylene plugs for protecting RJ telephone type jacks on computers. Material: Conductive Polyethylene Color: Black [See More]

  • Features: Conductive
  • Material: Polyethylene (PE)
  • Type: Cap
SEC Series, Caps -- SEC-10
from Daemar Inc.

Static Dissipative EC Series Caplugs provide positive ESD and physical protection for all common sizes of threaded electrical and electronic connectors. Also suitable for protecting non-threaded bayonet type connectors. All static dissipative parts meet the static decay requirements of... [See More]

  • Features: Static Dissipative and Conductive; Conductive
  • To Fit Thread / Diameter: 0.6250
  • Type: Cap
  • Material: Polyethylene (PE)
SEP Series, Plugs -- MSS-44Y
from Daemar Inc.

SEP plugs are designed to fit inside both threaded and non-threaded bayonet-type connectors. All static dissipative Caplugs provide a surface resistivity in the range of at least 1x105 ohms/sq, but less than 1x1012. They also meet the static decay test requirements of MIL-PRF-81705D. Material:... [See More]

  • Features: Static Dissipative and Conductive; Conductive
  • To Fit Thread / Diameter: 2.01
  • Type: Cap
  • Material: Polyethylene (PE)
USB Series, Plugs -- USB-B
from Daemar Inc.

These non-conductive plugs protect type B USB ports. Use these inexpensive plugs to shield female ports from dust, moisture, and contaminants. Caplugs USB plugs have a convenient pull-tab for quick and easy removal. We launched this series the USB-B, and continue to develop new sizes. Material:... [See More]

  • Features: Conductive
  • Material: Polyethylene (PE)
  • Type: Cap