SPDT VME, VPX, and VXI Switches
2 Results
Modular Switching Devices, SMIP (VXI) Series -- SMP2001A
from AMETEK Programmable Power
from AMETEK Programmable Power
Large Switching Capacity in a Small Footprint. High Breakdown Voltage (1,000 Vrms between open contacts). Ideal for Switching AC or DC Power Supplies and Current Sources. Fail-safe Interrupt Input on Front Panels for Emergency Safety Conditions. Combine with Other SMP Modules within a Single or... [See More]
- Relay Type: SPST; SPDT
- AC Switching Voltage: 250
- Technology: VXI
- Operating Speed: 20000
Modular Switching Devices, SMIP (VXI) Series -- SMP5001
from AMETEK Programmable Power
from AMETEK Programmable Power
High channel counts - up to 480 SPST relays in two VXIbus card slots. Can be mixed and matched to create application specific configurations. Ideal for general purpose switching. SPST relays can be paired to configure 40 DPST relays per SM5001. 80 SPST or 40 DPST. 2 A. 300 V. 60 W, 125 VA. More than... [See More]
- Relay Type: SPST; SPDT
- Operating Speed: 100000
- Technology: VXI