Multiplexer VME, VPX, and VXI Switches

4 Results
Modular Switching Devices, SMIP (VXI) Series -- SMP1100
from AMETEK Programmable Power

Holds up to 2 SMP switch modules. Switch Modules can be mixed and matched for flexibility and density. For maintainability and upgrades in the field, all switch modules are removable from the front panel. The base units for signal switching in DC to RF frequency ranges consist of the SMP1100... [See More]

  • Switch Topology: Multiplexer
  • Technology: VXI
Modular Switching Devices, SMIP (VXI) Series -- SMP2007A
from AMETEK Programmable Power

High-density, High-voltage Multiplexer/Scanner (1x288 in a VXI Double-slot). Built-in Configuration Relays Expand the 1x24 Multiplexer Building Blocks. Ideal for Hipot, Cable Breakdown, Source-Measure-Unit and Power Supply Switching. Extensive Signal Shielding Employed on PCBs for Excellent Signal... [See More]

  • Switch Topology: Multiplexer
  • Technology: VXI
Modular Switching Devices, SMIP (VXI) Series -- SMP3001
from AMETEK Programmable Power

High-density mutiplexing/scanning (1x768 in a VXI Double-slot). Built-in Configuration Relays Expand the 1x16 Multiplexer Building Blocks. Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity. Break-Before-Make (BBM) and Make-Before-Break (MBB) Accomplished in Hardware,... [See More]

  • Switch Topology: Multiplexer
  • Operating Speed: 100000
  • Technology: VXI
Modular Switching Devices, SMIP (VXI) Series -- SMP6101
from AMETEK Programmable Power

Highest Density RF Switches & Matrices. Ideal for General Purpose RF Switching with High Signal Fidelity and Total System Bandwidths > 1.3 GHz. Can be Mixed and Matched to Create Application Specific Configurations. No Unterminated Stub Effects. Excellent Crosstalk and Isolation... [See More]

  • Switch Topology: Multiplexer; Matrix
  • Technology: VXI
  • Switch Type: RF Switch
  • Operating Speed: 1.30E6