Matrix VME, VPX, and VXI Switches

2 Results
Modular Switching Devices, SMIP (VXI) Series -- SMP4001
from AMETEK Programmable Power

Highest Density 2-wire Matrix Available on the Market (4x216 in 2 VXIbus Slots). Extensive Signal Shielding Employed on PCBs for Excellent Signal Fidelity. Matrices Built up Using 4x4 Building Blocks for Configuration Flexibility. 2A Switching per Path. 9 (4x4) 2-wire matrices. 300VDC. 60W, 125VA. [See More]

  • Switch Topology: Matrix
  • Technology: VXI
  • Matrix Configuration: 4x4
  • Operating Speed: 35000
Modular Switching Devices, SMIP (VXI) Series -- SMP6101
from AMETEK Programmable Power

Highest Density RF Switches & Matrices. Ideal for General Purpose RF Switching with High Signal Fidelity and Total System Bandwidths > 1.3 GHz. Can be Mixed and Matched to Create Application Specific Configurations. No Unterminated Stub Effects. Excellent Crosstalk and Isolation... [See More]

  • Switch Topology: Multiplexer; Matrix
  • Technology: VXI
  • Switch Type: RF Switch
  • Operating Speed: 1.30E6