Variable Fiber Optic Attenuators
from Newport MKS
Newport's VA-BB series of broadband ultrafast variable attenuators provide continuous attenuation over a series of broad wavelength ranges. The VA-BB series is designed to provide high attenuation of linearly polarized fundamental and harmonic frequencies of light for most ultrafast oscillators. The... [See More]
- Attenuator Type: Variable Attenuation
- Operational Wavelength Range: 1000 to 1600
from Newport MKS
Newport's VA-BB series of broadband ultrafast variable attenuators provide continuous attenuation over a series of broad wavelength ranges. The VA-BB series is designed to provide high attenuation of linearly polarized fundamental and harmonic frequencies of light for most ultrafast oscillators. The... [See More]
- Attenuator Type: Variable Attenuation
- Operational Wavelength Range: 1000 to 1600
from Fiber Instrument Sales, Inc./FIS
Ceramic alignment sleeve, ability to increase attenuation to desired level [See More]
- Attenuator Type: Variable Attenuation
- Connector Type: ST
- Cable Type: Single Mode / Multimode
- Attenuation Range: 0.0 to 20
from Microwave Photonic Systems, Inc.
The MPS-2550 Multimode Variable Optical Attenuator (VOA) is an adjustable Air-Gap style attenuator that is used in conjunction with standard jumper cables. [See More]
- Attenuator Type: Variable Attenuation
- Connector Type: FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
- Cable Type: Multimode
- Operational Wavelength Range: 1260 to 1650
from Corning Optical Communications
Corning offers a full line of variable optical attenuators (VOAs) designed to control the optical power in a fiber. They are often combined with an active system component to maintain optical power on a network even if the power changes in the input signal. Our automatic variable optical attenuators... [See More]
- Attenuator Type: Variable Attenuation
from Fiber Instrument Sales, Inc./FIS
Passive device, good for hundreds of use, no lasting effects [See More]
- Attenuator Type: Variable Attenuation
- Connector Type: Custom Built
- Cable Type: Single Mode
- Operational Wavelength Range: 1310 to 1550
from Fiber Instrument Sales, Inc./FIS
Changeable attenuation levels and low back reflection [See More]
- Attenuator Type: Variable Attenuation
- Connector Type: Ultra PC
- Cable Type: Single Mode
- Attenuation Range: 0.8000 to 80