Single Mode Fiber Optic Attenuators
from Newport MKS
The F-ADAT-13-10-50 Adaptor Type Attenuator is optimized for operation at either 1310 nm and has a bandwidth of ±40 nm. This compact attenuator have a male FC/PC connector at one end and a female FC/PC connector at the other end, enabling it to be placed in the optical path without additional... [See More]
- Cable Type: Single Mode
- Attenuation Range: 10
- Connector Type: FC
from DigiKey
Fiber Optic Attenuator FC, Singlemode, Dual Window 15dB [See More]
- Cable Type: Single Mode
- Attenuation Range: 15
- Connector Type: FC
from DigiKey
Fiber Optic Attenuator Singlemode, Dual Window [See More]
- Cable Type: Single Mode
from DigiKey
ATTENUATOR FC APC 10DB [See More]
- Cable Type: Single Mode
- Attenuation Range: 10
- Connector Type: FC
from DigiKey
ATTENUATOR FC APC 15DB [See More]
- Cable Type: Single Mode
- Attenuation Range: 15
- Connector Type: FC
from DigiKey
ATTENUATOR FC UPC 25DB [See More]
- Cable Type: Single Mode
- Attenuation Range: 25
- Connector Type: FC
from DigiKey
FIBER OPTIC ATTENUATOR, LC/APC M [See More]
- Cable Type: Single Mode
- Attenuation Range: 1
- Connector Type: LC
from DigiKey
FIBER OPTIC ATTENUATOR, LC/APC M [See More]
- Cable Type: Single Mode
- Attenuation Range: 2
- Connector Type: LC
from DigiKey
FIBER OPTIC ATTENUATOR, LC/APC M [See More]
- Cable Type: Single Mode
- Attenuation Range: 3
- Connector Type: LC
from DigiKey
FIBER OPTIC ATTENUATOR, LC/APC M [See More]
- Cable Type: Single Mode
- Attenuation Range: 7
- Connector Type: LC
from DigiKey
FIBER OPTIC ATTENUATOR LC/APC MA [See More]
- Cable Type: Single Mode
- Attenuation Range: 12
- Connector Type: LC
from DigiKey
FIBER OPTIC ATTENUATOR LC/APC MA [See More]
- Cable Type: Single Mode
- Attenuation Range: 18
- Connector Type: LC
from DigiKey
FIBER OPTIC ATTENUATOR, LC/UPC M [See More]
- Cable Type: Single Mode
- Attenuation Range: 1
- Connector Type: LC
from DigiKey
FIBER OPTIC ATTENUATOR, LC/UPC M [See More]
- Cable Type: Single Mode
- Attenuation Range: 2
- Connector Type: LC
from DigiKey
FIBER OPTIC ATTENUATOR, LC/UPC M [See More]
- Cable Type: Single Mode
- Attenuation Range: 3
- Connector Type: LC
from DigiKey
ATTENUATOR LC UPC 5DB [See More]
- Cable Type: Single Mode
- Attenuation Range: 5
- Connector Type: LC
from DigiKey
FIBER OPTIC ATTENUATOR, LC/UPC M [See More]
- Cable Type: Single Mode
- Attenuation Range: 7
- Connector Type: LC
from DigiKey
ATTENUATOR LC UPC 10DB [See More]
- Cable Type: Single Mode
- Attenuation Range: 10
- Connector Type: LC
from DigiKey
FIBER OPTIC ATTENUATOR LC/UPC MA [See More]
- Cable Type: Single Mode
- Attenuation Range: 12
- Connector Type: LC
from DigiKey
ATTENUATOR LC UPC 15DB [See More]
- Cable Type: Single Mode
- Attenuation Range: 15
- Connector Type: LC
from DigiKey
FIBER OPTIC ATTENUATOR LC/UPC MA [See More]
- Cable Type: Single Mode
- Attenuation Range: 18
- Connector Type: LC
from DigiKey
ATTENUATOR LC UPC 20DB [See More]
- Cable Type: Single Mode
- Attenuation Range: 20
- Connector Type: LC
from DigiKey
ATTENUATOR LC UPC 25DB [See More]
- Cable Type: Single Mode
- Attenuation Range: 25
- Connector Type: LC
from Black Box
Return-loss measures to attenuate signal. Use doped SM fiber w/1310 –1550nm wavelength to achieve fixed return loss. For CATV, LAN, WAN, & telecom applications. Use to make sure all operate at same optical level in multiple fiber runs. [See More]
- Cable Type: Single Mode
- Connector Type: FC
from L-com, Inc.
The L-com FOATSC-31-10D is a bulkhead attenuator for 1310nm wavelength and is rated for 10db. The L-com FOATSC-31-10D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-31-10D is constructed of the highest quality materials, is... [See More]
- Cable Type: Single Mode
- Operational Wavelength Range: 1310
- Connector Type: SC
- Attenuation Range: 10
from Fiber Instrument Sales, Inc./FIS
Passive device and leaves no lasting effects [See More]
- Cable Type: Single Mode
- Operational Wavelength Range: 1310 to 1550
- Attenuator Type: Fixed Attenuation
- Attenuation Range: 1 to 6
from Microwave Photonic Systems, Inc.
The MPS-2100 Singlemode In-line Optical Attenuator is a "fixed value" attenuator that is integrated into a standard fiber optic jumper cable. MPS-2100 Singlemode In-line Optical Attenuators utilize Corning fiber and are offered in two different connector brands; Our Corning line is built using... [See More]
- Cable Type: Single Mode
- Connector Type: FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
- Attenuator Type: Fixed Attenuation
- Operational Wavelength Range: 1260 to 1600
from HUBER+SUHNER AG
Features. Threaded nut type. Maximum stability and reliability. Flat spectral response. FCPC interface in accordance with IEC 61754-13. Applications. Passive optical networks (B-PON, G-PON, E-PON). Multi wavelength systems balancing. Optical power receivers protection [See More]
- Cable Type: Single Mode
- Connector Type: FC
from Black Box
Return-loss measures to attenuate signal. Use doped SM fiber w/1310 –1550nm wavelength to achieve fixed return loss. For CATV, LAN, WAN, & telecom applications. Use to make sure all operate at same optical level in multiple fiber runs. [See More]
- Cable Type: Single Mode
- Connector Type: FC
from Fiber Instrument Sales, Inc./FIS
Passive device, good for hundreds of use, no lasting effects [See More]
- Cable Type: Single Mode
- Connector Type: Custom Built
- Attenuator Type: Variable Attenuation
- Operational Wavelength Range: 1310 to 1550
from Microwave Photonic Systems, Inc.
The use of the MPS-2500 Singlemode Variable Optical Attenuator (VOA) is critical whenever optical system loss budgets need to be varied to compensate for wavelength dependant losses, perform bit error rate (BER) testing and enhance optical receiver performance in the presence of high power levels. [See More]
- Cable Type: Single Mode
- Connector Type: FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
- Attenuator Type: Variable Attenuation
- Operational Wavelength Range: 1260 to 1650
from HUBER+SUHNER AG
Features. Latched push-pull type, small form factor (1.25 mm ferrule). High stability and reliability. Flat spectral response. LC interface in accordance with IEC 61754-20. Applications. Passive optical networks (B-PON, G-PON, E-PON). Multi wavelength systems balancing. Optical power receivers... [See More]
- Cable Type: Single Mode
- Connector Type: LC
from Black Box
Return-loss measures to attenuate signal. Use doped SM fiber w/1310 –1550nm wavelength to achieve fixed return loss. For CATV, LAN, WAN, & telecom applications. Use to make sure all operate at same optical level in multiple fiber runs. [See More]
- Cable Type: Single Mode
- Connector Type: FC
from Fiber Instrument Sales, Inc./FIS
Changeable attenuation levels and low back reflection [See More]
- Cable Type: Single Mode
- Connector Type: Ultra PC
- Attenuator Type: Variable Attenuation
- Attenuation Range: 0.8000 to 80
from HUBER+SUHNER AG
Features. Push-pull type. Maximum stability and reliability. Flat spectral response. SC interface in accordance with IEC 61754-4. Applications. Passive optical networks (B-PON, G-PON, E-PON). Multi wavelength systems balancing. Optical power receivers protection [See More]
- Cable Type: Single Mode
- Connector Type: SC
from Black Box
Return-loss measures to attenuate signal. Use doped SM fiber w/1310 –1550nm wavelength to achieve fixed return loss. For CATV, LAN, WAN, & telecom applications. Use to make sure all operate at same optical level in multiple fiber runs. [See More]
- Cable Type: Single Mode
- Connector Type: FC
from Black Box
Return-loss measures to attenuate signal. Use doped SM fiber w/1310 –1550nm wavelength to achieve fixed return loss. For CATV, LAN, WAN, & telecom applications. Use to make sure all operate at same optical level in multiple fiber runs. [See More]
- Cable Type: Single Mode
- Connector Type: FC
from Black Box
Return-loss measures to attenuate signal. Use doped SM fiber w/1310 –1550nm wavelength to achieve fixed return loss. For CATV, LAN, WAN, & telecom applications. Use to make sure all operate at same optical level in multiple fiber runs. [See More]
- Cable Type: Single Mode
- Operational Wavelength Range: 1310 to 1550
- Connector Type: LC
- Attenuation Range: 2 to 20
from Black Box
Return-loss measures to attenuate signal. Use doped SM fiber w/1310 –1550nm wavelength to achieve fixed return loss. For CATV, LAN, WAN, & telecom applications. Use to make sure all operate at same optical level in multiple fiber runs. [See More]
- Cable Type: Single Mode
- Connector Type: SC
from Black Box
Return-loss measures to attenuate signal. Use doped SM fiber w/1310 –1550nm wavelength to achieve fixed return loss. For CATV, LAN, WAN, & telecom applications. Use to make sure all operate at same optical level in multiple fiber runs. [See More]
- Cable Type: Single Mode
- Connector Type: SC
from Black Box
Return-loss measures to attenuate signal. Use doped SM fiber w/1310 –1550nm wavelength to achieve fixed return loss. For CATV, LAN, WAN, & telecom applications. Use to make sure all operate at same optical level in multiple fiber runs. [See More]
- Cable Type: Single Mode
- Connector Type: SC
from Black Box
Return-loss measures to attenuate signal. Use doped SM fiber w/1310 –1550nm wavelength to achieve fixed return loss. For CATV, LAN, WAN, & telecom applications. Use to make sure all operate at same optical level in multiple fiber runs. [See More]
- Cable Type: Single Mode
- Connector Type: SC