External Light Curtains

10 Results
Cascading Safety Light Curtains -- Model CA
from Pinnacle Systems, Inc.

Cascading safety light curtains provide the user the ability to connect additional sets of light curtains by daisy chaining multiple emitters and receivers together rated Nema IV (IP 65). The cascading of safety light curtains provides multiple areas of guarding in any plane (X, Y, Z), while... [See More]

  • Controller: External
  • Sensitivity or Resolution: 0.5000
  • Spanning Distance: 12 to 600
  • Operating Temperature: 32 to 122
SpaceGuard™ -- SG 1
from Telco Sensors Inc.

0-4 metre sensing range. 34 to 194 cross scanning beams. Active height of 650 mm to 1800 mm. Detector length 850 mm to 2100 mm. Flexible cable connection. Automatic sensitivity adjustment. Slim line (10x28 mm), leading edge (37,5x13 mm) or water-resistant slim line (12x30 mm) detector. Power, output... [See More]

  • Controller: External
  • Response Time: 40 to 80
  • Protection Height: 25.59 to 70.87
  • Operating Temperature: -4 to 203
Measuring Array Sensors -- A-GAGE High-Resolution MINI-ARRAY Series
from Banner Engineering Corp.

Excels at high-speed, precise monitoring and inspection applications, including on-the-fly sizing, profiling, precision edge and center guiding, and hole detection. Includes controller, emitter/receiver pair and interconnecting cables. Offers programmable controller with a selection of measurement... [See More]

  • Controller: External
  • Features: Integral Alignment Status LEDs
  • Protection Height: 6.42 to 76.81
Perimeter Guard Light Curtains -- Model PPG
from Pinnacle Systems, Inc.

Free standing two pylon 110 VAC input power system with built-in monitored safety relays (dry). Multiple beam spacing options are available for arm and body detection. Model PPG is designed for perimeter guarding applications and incorporates latching safety relays (dry) with mounted manual reset... [See More]

  • Controller: External
  • Sensitivity or Resolution: 0.5000
  • Spanning Distance: 12 to 1080
  • Operating Temperature: 32 to 120
SpaceGuard™ -- SG 10
from Telco Sensors Inc.

1-10 metre sensing range. 34 to 194 cross scanning beams. Active height of 650 mm to 1800 mm. Detector length of 850 mm to 2000 mm. Cable or plug connection. Automatic sensitivity adjustment. Water-resistant, slim line (12x30 mm) detector housing. Power, output and signal status indicators. 12... [See More]

  • Controller: External
  • Response Time: 85 to 165
  • Protection Height: 25.59 to 99.8
  • Operating Temperature: -4 to 149
Vehicle Detection Sensors -- A-GAGE MINI-ARRAY Series
from Banner Engineering Corp.

Features low-profile, programmable measuring light screen systems for inspections and profiling. Includes a controller, emitter/receiver pair and interconnecting cables. Offers programmable controller with a selection of measurement modes, scan modes and output configurations. Available in heights... [See More]

  • Controller: External
  • Operating Temperature: -4 to 158
  • Response Time: 0.0550
  • Features: Integral Alignment Status LEDs
Safety Light Curtains -- Model CE
from Pinnacle Systems, Inc.

Designed to be supplied to any marketplace in the world. Light curtain with no 3rd box or controller. Unit is rated Nema 4 (IP 65) and has two monitored solid state PNP outputs. Mechanical captive contact (dry) safety relays also available. Input power is 24VDC. Complete system diagnostics, mounting... [See More]

  • Controller: External
  • Sensitivity or Resolution: 0.5000
  • Spanning Distance: 12 to 420
  • Basic Object Detection: Hand; Body
SpaceGuard™ -- SG 11
from Telco Sensors Inc.

5 m sensing range. 16 to 64 parallel beams. 28 or 56 mm beam spacing. Active height of 425 mm to 1770 mm. Detector length of 570 mm to 2105 mm. Flexible or non-flexible cable. Plug connection to controller. Slim line (10x28 mm) or leading edge (37,5x13 mm) detector housing. Power indicator. Static... [See More]

  • Controller: External
  • Operating Temperature: -4 to 131
  • Protection Height: 16.73 to 69.69
  • Basic Object Detection: Hand; Body
Safety Light Curtains -- Model DR
from Pinnacle Systems, Inc.

Safety light curtain with a DIN-rail mountable controller rated NEMA 1 (IP 10) for mounting into an existing control panel and the pylons are rated Nema 4 (IP 65). Input power is 24VDC. Complete system diagnostics, blanking capability, mounting brackets and connecting cables are supplied standard. [See More]

  • Controller: External
  • Sensitivity or Resolution: 0.5000
  • Spanning Distance: 12 to 600
  • Basic Object Detection: Hand; Body
SpaceGuard™ -- SG 14
from Telco Sensors Inc.

1-10 metre sensing range. 16 to 56 parallel beams. Active height of 695 mm to 2535 mm. Detector length of 850 mm to 2800 mm. Cable or plug connection. Automatic sensitivity adjustment. Water-resistant slim line (12x30 mm) or leading edge (38.4x14 mm) detector housing. Power, output and signal status... [See More]

  • Controller: External
  • Response Time: 24 to 49
  • Protection Height: 27.36 to 99.8
  • Operating Temperature: -4 to 149