Body Light Curtains

43 Results
Safety light grid -- OY114S
from ifm efector inc.

Reliable protection of hazardous areas. Complies with the requirements of type 4 to IEC 61496. Short and long range selectable via wiring. Slim, robust design for use in harsh industrial environments. Industry standard M12 connection for simple wiring. For 8-wire cordsets the core colors are not... [See More]

  • Basic Object Detection: Body
  • Protection Height: 20.08
  • Spanning Distance: 0.0 to 472
  • Response Time: 2.5
Machine Safety - Light Curtain -- 959-F3SG-4SRA0240-45 [F3SG-4SRA0240-45 from OMRON Automation and Safety]
from ERSAELECTRONICS PTE. LTD.

LIGHT CURTAIN ARM/FOOT 45MM Product overview: F3SG-4SRA0240-45 from Omron Automation is a Machine Safety - Light Curtain for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Basic Object Detection: Body
  • Protection Height: 9.45
  • Spanning Distance: 11.81 to 787
  • Sensitivity or Resolution: 1.77
Light Curtains -- 271546 [M40S-025003AA0 from SICK]
from RS Components, Ltd.

SICK M40S-025003AA0 Light Curtain [See More]

  • Basic Object Detection: Body
  • Protection Height: 19.69
  • Spanning Distance: 19.69 to 2756
  • Safety Category Type: Type 4
Safety Light Curtains
from SICK

Safety light curtains reliably and cost-effectively protect against access into hazardous points and areas. Depending on the variant, different machine functions are integrated or can be selected via safe control solutions. The range from small and compact types to extremely robust and resistant... [See More]

  • Basic Object Detection: Finger; Hand; Body
  • Sensitivity or Resolution: 0.5512 to 1.18
  • Protection Height: 4.72 to 82.68
  • Operating Temperature: -22 to 176
Safety light grid -- OY421S
from ifm efector inc.

High protection rating for the food and beverage industry. Integrated protective tube for steam and high pressure cleaning resisitance. Reliable protection of hazardous areas. Complies with the requirements of type 4 to IEC 61496. Short and long range selectable via wiring. View other products in... [See More]

  • Basic Object Detection: Body
  • Protection Height: 20.08
  • Spanning Distance: 0.0 to 591
  • Response Time: 2.5
Machine Safety - Light Curtain -- 959-F3SG-4SRA0440-85 [F3SG-4SRA0440-85 from OMRON Automation and Safety]
from ERSAELECTRONICS PTE. LTD.

LIGHT CURTAIN BODY 85MM Product overview: F3SG-4SRA0440-85 from Omron Automation is a Machine Safety - Light Curtain for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Basic Object Detection: Body
  • Protection Height: 17.32
  • Spanning Distance: 11.81 to 787
  • Sensitivity or Resolution: 3.35
Light Curtains -- 9209613 [2TLA022306R1000 Orion3-4-M1C-050 from ABB AB]
from RS Components, Ltd.

ABB 2TLA022306R1000 Orion3-4-M1C-050 [See More]

  • Basic Object Detection: Body
  • Protection Height: 19.69
  • Spanning Distance: 19.69 to 315
  • Safety Category Type: Type 4
safety light grids -- OY901S
from ifm efector inc.

Transmitter and receiver in single housing for reduced wiring. Reliable protection of hazardous areas. Complies with the requirements of type 4 to IEC 61496. Short and long range selectable via wiring. Industry standard M12 connection for simple wiring. For 8-wire cordsets the core colors are not... [See More]

  • Basic Object Detection: Body
  • Protection Height: 20.08
  • Spanning Distance: 0.0 to 236
  • Response Time: 10
Machine Safety - Light Curtain -- 959-F3SJ-A0270P55 [F3SJ-A0270P55 from OMRON Automation and Safety]
from ERSAELECTRONICS PTE. LTD.

LIGHT CURTAIN LEG/BODY 55MM Product overview: F3SJ-A0270P55 from Omron Automation is a Machine Safety - Light Curtain for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Basic Object Detection: Body
  • Protection Height: 10.63
  • Spanning Distance: 7.87 to 354
  • Sensitivity or Resolution: 2.17
safety light grids -- OY951S
from ifm efector inc.

Long range of up to 60 m. Reliable protection of hazardous areas. Complies with the requirements of type 4 to IEC 61496. Protected area width adjustable on the unit. Industry standard M12 connection for simple wiring. For 8-wire cordsets the core colors are not standardized. Please note the wiring... [See More]

  • Basic Object Detection: Body
  • Protection Height: 20.08
  • Spanning Distance: 315 to 2362
  • Response Time: 7
Machine Safety - Light Curtain -- 959-MS4800A-40-0360 [MS4800A-40-0360 from OMRON Automation and Safety]
from ERSAELECTRONICS PTE. LTD.

LIGHT CURTAIN ARM/FOOT 40MM Product overview: MS4800A-40-0360 from Omron Automation is a Machine Safety - Light Curtain for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Basic Object Detection: Body
  • Protection Height: 14.17
  • Spanning Distance: 11.81 to 787
  • Sensitivity or Resolution: 1.57
Machine Safety - Light Curtain -- 959-SLLP40-1400P88 [SLLP40-1400P88 from Banner Engineering Corp.]
from ERSAELECTRONICS PTE. LTD.

LIGHT CURTAIN ARM/FOOT 40MM Product overview: SLLP40-1400P88 from Banner Engineering is a Machine Safety - Light Curtain for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement... [See More]

  • Basic Object Detection: Body
  • Protection Height: 57.87
  • Spanning Distance: 3.94 to 472
  • Sensitivity or Resolution: 1.57
Safety Light Curtain -- Admiral
from ReeR U.S.A.

The Admiral serie of safety light curtains, with integrated balnking functions, is the ideal solution for the protection of the majority of high-risk industrial applications. Long Range models with 2, 3 and 4 allow beams reach a max. of 60 m, while the Dual beams models reaches the max. of 80 m. [See More]

  • Basic Object Detection: Finger; Hand; Body
Light Curtain Sensor -- ESN-T8
from Takex America, Inc.

Description. Economy Ultra Slim Light Curtains,with a profile of only 13mm deep by 30mm across; it is the most compact Light Curtain of our offering. Equipped with: Master/Slave operation for installation of up to 2 adjacent units. Auto Sensitivity Compensation (from set point) to offset lens... [See More]

  • Basic Object Detection: Finger; Hand; Body
  • Protection Height: 5.51
  • Spanning Distance: 197
  • Sensitivity or Resolution: 1.18
Crossing Beam Light Curtain
from Intellisense Microelectronics Ltd.

IMS cross beam light curtains use its own proprietary light curtain ASIC to achieve higher reliability and stability. Adopting cross beam technology, this series has a higher resolution and can detect objects down to f7mm. They are the ideal selection for irregular parts or ultra-thin object... [See More]

  • Basic Object Detection: Finger; Hand; Body
  • Protection Height: 3.94 to 5.91
  • Spanning Distance: 3.94 to 39.37
  • Sensitivity or Resolution: 0.2756 to 0.4724
KEYENCE Safety Light Curtain: GL-R Series -- GL-R04L
from KEYENCE

KEYENCE Safety Light Curtain: GL-R Series. •. Heavy Duty Design. •. Simplified Wiring and Installation. •. Built-In Functionality. KEYENCE'S GL-R series safety light curtains feature a Strong, Simple, and Smart design. The strength of the GL-R comes from its robust, yet slim, design,... [See More]

  • Basic Object Detection: Body
  • Protection Height: 8.07
  • Spanning Distance: 7.87 to 591
  • Sensitivity or Resolution: 1.77
Cascading Safety Light Curtains -- Model CA
from Pinnacle Systems, Inc.

Cascading safety light curtains provide the user the ability to connect additional sets of light curtains by daisy chaining multiple emitters and receivers together rated Nema IV (IP 65). The cascading of safety light curtains provides multiple areas of guarding in any plane (X, Y, Z), while... [See More]

  • Basic Object Detection: Hand; Body
  • Sensitivity or Resolution: 0.5000
  • Spanning Distance: 12 to 600
  • Operating Temperature: 32 to 122
Light Curtain -- Admiral
from Euchner-U.S.A., Inc.

Admiral, a Type 4 light curtain for the protection of workers exposed to risks arising from the use of dangerous machines. Models are available with Floating Blanking. Special versions are available with IP 67 watertight enclosures. The safety barrier Admiral, with its two safe static outputs, can... [See More]

  • Basic Object Detection: Finger; Hand; Body
  • Sensitivity or Resolution: 0.0787 to 3.15
  • Protection Height: 6.3 to 71.26
  • Response Time: 6 to 27
SpaceGuard™ -- SG 1
from Telco Sensors Inc.

0-4 metre sensing range. 34 to 194 cross scanning beams. Active height of 650 mm to 1800 mm. Detector length 850 mm to 2100 mm. Flexible cable connection. Automatic sensitivity adjustment. Slim line (10x28 mm), leading edge (37,5x13 mm) or water-resistant slim line (12x30 mm) detector. Power, output... [See More]

  • Basic Object Detection: Hand; Body
  • Response Time: 40 to 80
  • Protection Height: 25.59 to 70.87
  • Operating Temperature: -4 to 203
Safety Light Curtain -- EOS2
from ReeR U.S.A.

EOS2 is a compact light curtain range with competitive performance and innovative features. Includes models with integrated safety functions such as self-monitoring static outputs, control of external contactors (EDM), and selectable automatic or manual restart. 2 safety PNP static outputs. Easy... [See More]

  • Basic Object Detection: Finger; Hand; Body
Light Curtain Sensors - SS10 Series -- SS10-T16
from Takex America, Inc.

Description. Highest detection sensitivity in our Industrial standard class at ∅17mm opaque object (set w/ M12 cables and pigtails). 2 Meter detecting distance. Devices are: capable of detecting ∅17mm opaque object,. each set comes complete with standard 5 Meter long M12 cables (color... [See More]

  • Basic Object Detection: Finger; Hand; Body
  • Protection Height: 5.91
  • Spanning Distance: 78.74
  • Sensitivity or Resolution: 0.6693
High Speed Through Beam Light curtain
from Intellisense Microelectronics Ltd.

IMS light curtain use its own proprietary light curtain ASIC to ensure high noise immunity. The light barrier has a series of circuit protection, such as power on delay, power supply reverse polarity protection, output short-circuit protection and output reverse polarity protection. When the light... [See More]

  • Basic Object Detection: Finger; Hand; Body
  • Protection Height: 1.18 to 11.02
  • Spanning Distance: 7.87 to 39.37
  • Sensitivity or Resolution: 0.5906 to 1.77
Perimeter Guard Light Curtains -- Model PPG
from Pinnacle Systems, Inc.

Free standing two pylon 110 VAC input power system with built-in monitored safety relays (dry). Multiple beam spacing options are available for arm and body detection. Model PPG is designed for perimeter guarding applications and incorporates latching safety relays (dry) with mounted manual reset... [See More]

  • Basic Object Detection: Hand; Body
  • Sensitivity or Resolution: 0.5000
  • Spanning Distance: 12 to 1080
  • Operating Temperature: 32 to 120
Light Curtain -- EOS2
from Euchner-U.S.A., Inc.

EOS2, a Type 2 light curtain with its compact housing profile and minimum dead zone, is ideal for the protection of any tool machine, in particular where space restrictions exist. Its very small dead zone, only present on one end, allows EOS2 to keep its resolution up to 30 mm if installed on a plan... [See More]

  • Basic Object Detection: Finger; Hand; Body
  • Sensitivity or Resolution: 1.57
  • Protection Height: 6.3 to 71.26
  • Response Time: 2.5 to 18.5
SpaceGuard™ -- SG 10
from Telco Sensors Inc.

1-10 metre sensing range. 34 to 194 cross scanning beams. Active height of 650 mm to 1800 mm. Detector length of 850 mm to 2000 mm. Cable or plug connection. Automatic sensitivity adjustment. Water-resistant, slim line (12x30 mm) detector housing. Power, output and signal status indicators. 12... [See More]

  • Basic Object Detection: Hand; Body
  • Response Time: 85 to 165
  • Protection Height: 25.59 to 99.8
  • Operating Temperature: -4 to 149
Safety Light Curtain -- EOS4
from ReeR U.S.A.

EOS4 is a compact light curtain range with competitive performance and innovative features. Includes models with integrated safety functions such as self-monitoring static outputs, control of external contactors (EDM), and selectable automatic or manual restart. 2 safety PNP static outputs. Easy... [See More]

  • Basic Object Detection: Finger; Hand; Body
Light Curtain Sensors - SS40 Series -- SS80-T10
from Takex America, Inc.

Long range to 15M capability: capable of detecting ∅92mm opaque object (set w/ M12 cables and pigtails). Features. 80mm Light axis interval. Anti Interference feature for parallel installation (M/S switching). 15m Longest-in-class detecting distance. Large indicators [See More]

  • Basic Object Detection: Finger; Hand; Body
  • Protection Height: 28.35
  • Spanning Distance: 118 to 591
  • Sensitivity or Resolution: 3.62
Safety Light Curtains -- Model CE
from Pinnacle Systems, Inc.

Designed to be supplied to any marketplace in the world. Light curtain with no 3rd box or controller. Unit is rated Nema 4 (IP 65) and has two monitored solid state PNP outputs. Mechanical captive contact (dry) safety relays also available. Input power is 24VDC. Complete system diagnostics, mounting... [See More]

  • Basic Object Detection: Hand; Body
  • Sensitivity or Resolution: 0.5000
  • Spanning Distance: 12 to 420
  • Safety Category Type: Type 4; Category 4
Light Curtain -- Janus
from Euchner-U.S.A., Inc.

JANUS, Optoelectronic Safety Barrier for the protection of workers exposed to risks arising from the use of dangerous machines, in situations where the MUTING function is necessary. The Safety Barrier Janus, with its two safe static outputs, can work without external control units having all safety... [See More]

  • Basic Object Detection: Hand; Body
  • Sensitivity or Resolution: 1.18 to 3.54
  • Protection Height: 12.2 to 71.26
  • Response Time: 7 to 30
SpaceGuard™ -- SG 11
from Telco Sensors Inc.

5 m sensing range. 16 to 64 parallel beams. 28 or 56 mm beam spacing. Active height of 425 mm to 1770 mm. Detector length of 570 mm to 2105 mm. Flexible or non-flexible cable. Plug connection to controller. Slim line (10x28 mm) or leading edge (37,5x13 mm) detector housing. Power indicator. Static... [See More]

  • Basic Object Detection: Hand; Body
  • Operating Temperature: -4 to 131
  • Protection Height: 16.73 to 69.69
  • Controller: External
Safety Light Curtain -- Janus
from ReeR U.S.A.

Safety light curtains with integrated Muting functions. The Janus series is the solution for the protection of a vast number of high-risk industrial applications, in particular those requiring a high level of integration of the safety functions. For example, in the models with built-in Muting... [See More]

  • Basic Object Detection: Finger; Hand; Body
Light Curtain Sensors - SSC-T800 Series -- SSC-T801
from Takex America, Inc.

Description. Radial Cross Ray Light Curtain senses the emitted light from all LEDs in the transmitter at each discrete detector position. This technique can render the highest sensitivity to both small objects and geometries previously considered difficult to detect (flat/thin). Selection criteria... [See More]

  • Basic Object Detection: Finger; Hand; Body
  • Protection Height: 1.97
  • Spanning Distance: 3.94 to 197
  • Sensitivity or Resolution: 0.2362
Safety Light Curtains -- Model DR
from Pinnacle Systems, Inc.

Safety light curtain with a DIN-rail mountable controller rated NEMA 1 (IP 10) for mounting into an existing control panel and the pylons are rated Nema 4 (IP 65). Input power is 24VDC. Complete system diagnostics, blanking capability, mounting brackets and connecting cables are supplied standard. [See More]

  • Basic Object Detection: Hand; Body
  • Sensitivity or Resolution: 0.5000
  • Spanning Distance: 12 to 600
  • Safety Category Type: Type 4; Category 4
SpaceGuard™ -- SG 14
from Telco Sensors Inc.

1-10 metre sensing range. 16 to 56 parallel beams. Active height of 695 mm to 2535 mm. Detector length of 850 mm to 2800 mm. Cable or plug connection. Automatic sensitivity adjustment. Water-resistant slim line (12x30 mm) or leading edge (38.4x14 mm) detector housing. Power, output and signal status... [See More]

  • Basic Object Detection: Hand; Body
  • Response Time: 24 to 49
  • Protection Height: 27.36 to 99.8
  • Operating Temperature: -4 to 149
Safety Light Curtain -- Safegate
from ReeR U.S.A.

Safety light curtain with integrated Muting functions for the protection of high-risk industrial applications, in particular those requiring a highlevel of integration of the muting functions. SAFEGATE guarantees the integration of the muting sensors that can be connected directly to the safety... [See More]

  • Basic Object Detection: Finger; Hand; Body
Polarized Retroreflective Picking Sensor Light Curtain -- SSP-M32R
from Takex America, Inc.

Description. Picking Sensor to verify and instruct the removal of a part. Super thin body at only 12mm thick. One-side wiring of the retroreflective type makes installation easier. Space-saving sensors also remove obstacles from work. Easy-to-see large Job indicator. On the side of the body there... [See More]

  • Basic Object Detection: Finger; Hand; Body
  • Protection Height: 1.57
  • Spanning Distance: 2.36 to 11.81
  • Controller: Integral
Safety Light Curtains -- Model MG
from Pinnacle Systems, Inc.

Introducing MicroGuard, the revolutionary new light curtain. MicroGuard is thin in design, fits into tight spaces, uses reliable infrared technology, solid state construction, is easy to install and continually visually communicates the system status with operators and plant personnel. MicroGuard is... [See More]

  • Basic Object Detection: Hand; Body
  • Sensitivity or Resolution: 0.5000
  • Spanning Distance: 12 to 600
  • Operating Temperature: 32 to 120
SpaceGuard™ -- SG 2
from Telco Sensors Inc.

0-4 metre sensing range. 94 cross scanning beams. Active height of 1800 mm. Detector length 2000 mm or 2100 mm. Flexible cable connection. Automatic sensitivity adjustment. Slim line (10x28 mm) detector housing. Power, output and signal status indicators. 12 – 36 V dc supply voltage. Blanking... [See More]

  • Basic Object Detection: Body
  • Response Time: 40
  • Protection Height: 70.87
  • Controller: External
Safety Light Curtain -- Vision
from ReeR U.S.A.

Safety light curtains for the protection of the majority of industrial applications in Category 2. Test function, activated automatically and periodically, without interruption of the operation of the machine being controlled. The breadth of the range, including MXL models with integrated Muting... [See More]

  • Basic Object Detection: Finger; Hand; Body
  • Safety Category Type: Type 2
Reflective Picking Sensor Light Curtain -- SSP-S204R
from Takex America, Inc.

Description. Picking Sensor to verify and instruct the removal of a part. Retroreflective and Diffuse reflective mode switching. It is possible to switch between Retroreflective and Diffuse reflective modes by flipping an inner switch. You can select either Retroreflective or Diffuse reflective mode... [See More]

  • Basic Object Detection: Finger; Hand; Body
  • Protection Height: 3.94
  • Spanning Distance: 27.56
  • Controller: Integral
Safety Light Curtains -- Model SS
from Pinnacle Systems, Inc.

Safety light curtain with no 3rd box or controller. Pylons are rated Nema 4 (IP 65) and has two monitored solid state PNP outputs. Mechanical captive contact (dry) safety relays also available. Input power is 24VDC. Complete system diagnostics, mounting brackets and connection cables are supplied... [See More]

  • Basic Object Detection: Hand; Body
  • Sensitivity or Resolution: 0.5000
  • Spanning Distance: 12 to 900
  • Operating Temperature: 32 to 122
Slim type Picking Sensor Light Sensor -- SSP-T205
from Takex America, Inc.

Picking Sensor to verify and instruct the removal of a part. No synchronization line required. Robust metal enclosure with super slim design of just 13mm. 2 groups of eye-friendly and large-sized job indicators. 4 types are available for different sizes of parts bins. NPN or PNP can be changed by a... [See More]

  • Basic Object Detection: Finger; Hand; Body
  • Protection Height: 3.94
  • Spanning Distance: 78.74
  • Sensitivity or Resolution: 1.38
Ultra Thin Light Curtain Sensor -- SSU20-T160
from Takex America, Inc.

Ultra thin. Ultra thin 9.9mm housing never gets in the way of work. Sturdy housing. Thin aluminum case and zinc die-cast mount for maximum durability. The light-weight design allows for easy installation and setup. NPN/PNP dual output. Flexible operation when the system is changed achieving cost... [See More]

  • Basic Object Detection: Finger; Hand; Body
  • Protection Height: 6.3
  • Spanning Distance: 157
  • Controller: Integral