Self-checking Circuitry Light Curtains
from Pinnacle Systems, Inc.
Cascading safety light curtains provide the user the ability to connect additional sets of light curtains by daisy chaining multiple emitters and receivers together rated Nema IV (IP 65). The cascading of safety light curtains provides multiple areas of guarding in any plane (X, Y, Z), while... [See More]
- Features: Self-checking Circuitry
- Sensitivity or Resolution: 0.5000
- Spanning Distance: 12 to 600
- Operating Temperature: 32 to 122
from KEYENCE
KEYENCE Safety Light Curtain: GL-R Series. •. Heavy Duty Design. •. Simplified Wiring and Installation. •. Built-In Functionality. KEYENCE'S GL-R series safety light curtains feature a Strong, Simple, and Smart design. The strength of the GL-R comes from its robust, yet slim, design,... [See More]
- Features: Blanking or Banking; Floating Beam; Integral Fault or Equipment Status LCD; Integral Alignment Status LEDs; Multiple Openings Protection; Muting; Self-checking Circuitry
- Protection Height: 8.07
- Spanning Distance: 7.87 to 591
- Sensitivity or Resolution: 1.77
from FabSupply Incorporated
External Alphanumeric Diagnostic and Status Display [See More]
- Features: Self-checking Circuitry
- Sensitivity or Resolution: 1.25
- Spanning Distance: 240
- Response Time: 30
from Pinnacle Systems, Inc.
Free standing two pylon 110 VAC input power system with built-in monitored safety relays (dry). Multiple beam spacing options are available for arm and body detection. Model PPG is designed for perimeter guarding applications and incorporates latching safety relays (dry) with mounted manual reset... [See More]
- Features: Self-checking Circuitry
- Sensitivity or Resolution: 0.5000
- Spanning Distance: 12 to 1080
- Operating Temperature: 32 to 120
from KEYENCE
KEYENCE Safety Light Curtain: GL-S Series. •. Compact Protection. •. Seamless Integration Into Equipment. •. Multiple Side Protection With No Dead Zone. At approximately half the size of conventional KEYENCE safety light curtains, the GL-S Series offers ideal solutions for compact... [See More]
- Features: Integral Fault or Equipment Status LCD; Integral Alignment Status LEDs; Multiple Openings Protection; Muting; Self-checking Circuitry
- Protection Height: 7.32
- Spanning Distance: 3.94 to 78.74
- Sensitivity or Resolution: 0.9843
from Pinnacle Systems, Inc.
Designed to be supplied to any marketplace in the world. Light curtain with no 3rd box or controller. Unit is rated Nema 4 (IP 65) and has two monitored solid state PNP outputs. Mechanical captive contact (dry) safety relays also available. Input power is 24VDC. Complete system diagnostics, mounting... [See More]
- Features: Self-checking Circuitry
- Sensitivity or Resolution: 0.5000
- Spanning Distance: 12 to 420
- Basic Object Detection: Hand; Body
from KEYENCE
KEYENCE Safety Light Curtain: GL-S Series. •. Compact Protection. •. Seamless Integration Into Equipment. •. Multiple Side Protection With No Dead Zone. At approximately half the size of conventional KEYENCE safety light curtains, the GL-S Series offers ideal solutions for compact... [See More]
- Features: Integral Fault or Equipment Status LCD; Integral Alignment Status LEDs; Multiple Openings Protection; Muting; Self-checking Circuitry
- Protection Height: 7.32
- Spanning Distance: 3.94 to 78.74
- Sensitivity or Resolution: 0.9843
from Pinnacle Systems, Inc.
Safety light curtain with a DIN-rail mountable controller rated NEMA 1 (IP 10) for mounting into an existing control panel and the pylons are rated Nema 4 (IP 65). Input power is 24VDC. Complete system diagnostics, blanking capability, mounting brackets and connecting cables are supplied standard. [See More]
- Features: Self-checking Circuitry
- Sensitivity or Resolution: 0.5000
- Spanning Distance: 12 to 600
- Basic Object Detection: Hand; Body
from Pinnacle Systems, Inc.
Introducing MicroGuard, the revolutionary new light curtain. MicroGuard is thin in design, fits into tight spaces, uses reliable infrared technology, solid state construction, is easy to install and continually visually communicates the system status with operators and plant personnel. MicroGuard is... [See More]
- Features: Self-checking Circuitry
- Sensitivity or Resolution: 0.5000
- Spanning Distance: 12 to 600
- Operating Temperature: 32 to 120
from Pinnacle Systems, Inc.
Safety light curtain with no 3rd box or controller. Pylons are rated Nema 4 (IP 65) and has two monitored solid state PNP outputs. Mechanical captive contact (dry) safety relays also available. Input power is 24VDC. Complete system diagnostics, mounting brackets and connection cables are supplied... [See More]
- Features: Self-checking Circuitry
- Sensitivity or Resolution: 0.5000
- Spanning Distance: 12 to 900
- Operating Temperature: 32 to 122