Intel® AtomTM Computer Motherboards

36 Results
Intel® Atom™ E3950/E3940 QC 1.6 GHz UTX Industrial Motherboard with HDMI/eDP (LVDS)/DP++, 4 COMs and 3 LANs -- AIMB-U217DZ-FLA1E
from Advantech

Intel ® Atom ™ E3950/E3940 QC 1.6 GHz UTX Industrial Motherboard with HDMI/eDP (LVDS)/DP++, 4 COMs and 3 LANs. Supports Intel ® Atom ™ Qual core E3950/E3940 1.6 GHz processor. Single 204-pin SO-DIMM up to 8 GB DDR3L 1866 MHz SDRAM. Supports HDMI/DP++, eDP (co-lay dual-channel... [See More]

  • Processor / CPU: Intel® AtomTM; Atom X7-E3950
  • Processor Speed: 1.6
  • Power Connectors: AT; ATX
  • Memory: 8
IPC-MP587R
from Ant Computer, Inc.

Intel Atom ITX MB W/VGA/LVDS/Audio/LAN. FEATURES. >. Intel ® Atom ® N270 (1.6GHz) CPU on board. >. Intel ® 945GSE + ICH7M+ FWH (FSB:533MHz). >. 1 x 200-Pin DDR SO-DIMM, supports DDR2 400/533 up to 2GB [See More]

  • Processor / CPU: Intel® AtomTM
  • PCI Express: 1
  • Chipset: INTEL
  • Mini PCI: 1
EMB-9459T
from AAEON Electronics, Inc.

Embedded Motherboard With Onboard Intel ® Atom ™ N270 Processor. Main Feature. Onboard Intel ® Atom ™ N270 Processor (Fanless). Intel ® 945GSE + ICH7M. DIMM DDRII 400/533, Max. 2 GB. Gigabit Ethernet x 2. CRT, TV-out, 18-bit Dual-channel LVDS, DVI, SDVO Connector x 1. HD... [See More]

  • Processor / CPU: Intel® AtomTM
  • Bus / Standard: PCI; PCI Express
  • Chipset: INTEL
  • Form Factor: ITX / MiniITX
3.5" ECX (Embedded Compact Extended Technology) Board -- PEB-2131
from American Portwell Technology Inc.

3.5" Intel ® ECX Form Factor Embedded Board with Intel ® Atom ™ N270 processor and Intel ® 945GSE chipset supporting DDR2 memory, gigabit ethernet, four power COM ports and Audio [See More]

  • Processor / CPU: Intel® AtomTM
  • SATA: 2
  • Chipset: INTEL
  • USB: 6
Embedded Motherboard With Intel Atom N455/D525 Processor -- EMB-LN9T Rev. B
from Aaeon Systems Inc.

The EMB-LN9T Rev. B has the Intel ® Atom ™ processor N455 or D525 preinstalled which utilizes the Intel ® Hyper-Threading Technology with the Intel ® ICH8M chipset. The board will support two 204-pin DDR3, two SODIMM, N455 supports DDR 3 667 RAM modules, up to 4GB. In addition, for... [See More]

  • Processor / CPU: Intel® AtomTM
  • Form Factor: MiniATX
  • Chipset: INTEL
  • Memory: 0.3840
DN2800MT - Mini-ITX Industrial Motherboard with Intel NM10 Express Chipset and Intel Atom N2800 Processor -- 2802800
from Global American, Inc.

DN2800MT - Mini-ITX Industrial Motherboard with Intel NM10 Express Chipset and Intel Atom N2800 Processor - Drop-in replacement for the Intel DN2800MT (Marshalltown) Mini-ITX Motherboard! [See More]

  • Processor / CPU: Intel® AtomTM
  • Chipset: INTEL
  • CPU Socket: Embedded
  • LAN: 1
8-Core Intel® Atom™ Mini-ITX Motherboard -- NF699
from Industrial PC, Inc.

8-Core Intel ® Atom ™ Mini-ITX Motherboard. Intel ® Atom ™ C3758 8-Core Denverton Processor. 4x DIMM sockets supporting RDIMM and UDIMM. Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with... [See More]

  • Processor / CPU: Intel® AtomTM; Intel® Atom™ C3758 8-Core Denverton Processor
  • PCI: 1
  • Chipset: INTEL
  • PCI Express: 1
Mini-ITX Atom N270 Industrial Motherboard -- CEX-i2701
from Computer Express L.L.C.

acirc; € ¢ Ultra Low Profile (16.8mm Height max.) â € ¢ Soldered Onboard Intel Atom N270 1.6GHz Processor â € ¢ Soldered Onboard DDRII-533 1GB â € ¢ Soldered Onboard 4GB NAND Drive (CEX-i2701-4G only) â € ¢ Soldered... [See More]

  • Processor / CPU: Intel® AtomTM
  • PCI: 1
  • Chipset: INTEL
  • LAN: 2
IPC-MP822
from Ant Computer, Inc.

Intel ® Atom ™ N455/D525 Mini ITX MB w/VGA/ LVDS/ Audio/ 2LAN. FEATURES. >. Support Intel ® Atom ™ N455 1.66GHz / D525 1.8GHz processor. >. Memory support DDR3 SO-DIMM 667/800MHz SDRAM up to 4GB (Max.). >. Support two 10/100/1000 Mbps Ethernet. >. Supports 2 x... [See More]

  • Processor / CPU: Intel® AtomTM
  • Mini PCI: 1
  • Chipset: INTEL
  • SATA: 2
EMB-9459T A2.0
from AAEON Electronics, Inc.

Embedded Motherboard With Onboard Intel ® Atom ™ N270 Processor. Application. Industrial Automation. Entertainment. Networking. KIOSK/ POS. Transportation. Banking. Healthcare. Digital Signage. Main Feature. Onboard Intel ® Atom ™ N270 Processor (Fanless). Intel ® 945GSE +... [See More]

  • Processor / CPU: Intel® AtomTM
  • Bus / Standard: PCI; PCI Express
  • Chipset: INTEL
  • Form Factor: ITX / MiniITX
3.5" ECX (Embedded Compact Extended Technology) Board -- PEB-2736
from American Portwell Technology Inc.

3.5" Intel ® ECX Form Factor Embedded Board with Intel ® Atom ™ processor Z500 series and Intel System Controller Hub US15W chipset with dual display, audio, USB and SDIO [See More]

  • Processor / CPU: Intel® AtomTM
  • PCI Express: 1
  • Chipset: INTEL
  • USB: 2
Embedded Motherboard With Onboard Intel Atom N270 Processor -- EMB-9459T Rev. A
from Aaeon Systems Inc.

The EMB-9459T supports Intel Atom N270 processor which when paired with the Intel 945GSE + ICH7M chipset offers a high performance computing platform with low power consumption. This new product supports two 240-pin DDRII DIMMs at speeds of 400/533, up to 2GB. One CompactFlash, two SATA ports and... [See More]

  • Processor / CPU: Intel® AtomTM
  • Form Factor: MiniATX
  • Chipset: INTEL
  • Memory: 0.2240
IM-945GSE-C Mini-ITX Motherboard with Embedded Fanless Intel Atom N270 1.6 GHz Processor -- 2807648
from Global American, Inc.

The 2807648 Mini-ITX motherboard based on the Intel 945GSE Express Chipset with an Embedded Fanless 45nm Intel Atom processor N270 is power-optimized and delivers robust performance-per-watt for cost-effective embedded solutions. The board offers an excellent solution for the embedded market such as... [See More]

  • Processor / CPU: Intel® AtomTM
  • Chipset: INTEL
  • CPU Socket: Embedded
  • PCI: 1
Mini-ITX Atom N270 Slim Type Industrial Motherboard -- CEX-i2705
from Computer Express L.L.C.

acirc; € ¢ Ultra Low Profile (16.8mm Height max.) â € ¢ Soldered Onboard Intel Atom N270 1.6GHz Processor â € ¢ Soldered Onboard DDRII-533 1GB â € ¢ Soldered Onboard 4GB NAND Drive (CEX-i2705D only) â € ¢ Soldered... [See More]

  • Processor / CPU: Intel® AtomTM
  • PCI: 1
  • Chipset: 1 x Realtek RTL8111C
  • Mini PCI: 1
EMB-9459T Rev.B
from AAEON Electronics, Inc.

Embedded Motherboard With Onboard Intel ® Atom ™ N270 Processor. Main Feature. Onboard Intel ® Atom ™ N270 Processor (Fanless). Intel ® 945GSE + ICH7M. DIMM DDR2 400/533, Max. 2 GB. Gigabit Ethernet x 2. CRT, 18-bit Dual-channel LVDS, 2nd 18/24-bit Dual-Channel LVDS x 1 Or... [See More]

  • Processor / CPU: Intel® AtomTM
  • Bus / Standard: PCI; PCI Express
  • Chipset: INTEL
  • Form Factor: ITX / MiniITX
3.5" ECX (Embedded Compact Extended Technology) Board -- PEB-2737
from American Portwell Technology Inc.

3.5" Intel ® ECX Form Factor Embedded Board with Intel ® Atom ™ processor Z510/Z530 series CPU and Intel System Controller Hub US15W chipset with dual display, audio, Gigabit LAN, SATA, USB and SDIO [See More]

  • Processor / CPU: Intel® AtomTM
  • SATA: 2
  • Chipset: INTEL
  • USB: 7
Embedded Motherboard With Onboard Intel Atom N270 Processor -- EMB-9459T Rev. A2.0
from Aaeon Systems Inc.

Applications. Industrial Automation. Entertainment. Networking. KIOSK/ POS. Transportation. Banking. Healthcare. Digital Signage. Features. Onboard Intel ® Atom ™ N270 Processor (Fanless). Intel ® 945GSE + ICH7M. DIMM DDR2 400/533, Max. 2 GB. Gigabit Ethernet x 2. CRT, 18-bit... [See More]

  • Processor / CPU: Intel® AtomTM
  • Form Factor: MiniATX
  • Chipset: INTEL
  • Memory: 0.2240
IM-PV-C - Mini-ITX Motherboard with Intel ICH8M Chipset and Intel Atom D525 processor -- 2808263
from Global American, Inc.

IM-PV-C - Mini-ITX Motherboard with Intel ICH8M Chipset and Intel Atom D525 processor [See More]

  • Processor / CPU: Intel® AtomTM
  • Chipset: INTEL
  • CPU Socket: Embedded
  • PCI: 1
Mini-ITX Intel Atom 230 Industrial Motherboard -- CEX-i2301
from Computer Express L.L.C.

â € ¢ Cost-affordable with Onboard Processor â € ¢ Multiple Serial Ports with Power Pin [See More]

  • Processor / CPU: Intel® AtomTM
  • PCI: 1
  • Chipset: INTEL
  • LAN: 1
EMB-LN9T
from AAEON Electronics, Inc.

Embedded Motherboard With Intel ® Atom ™ N450/D510 Processors. Main Feature. Onboard Intel ® Atom ™ N450/D510 Processor (Fanless with N450). Intel ® ICH8M. DDR2 533/667 SODIMM x 2, Max. 4GB. Dual Ethernet (Gigabit or 10/100Base-TX). VGA, 18-bit Single Channel LVDS or... [See More]

  • Processor / CPU: Intel® AtomTM
  • Bus / Standard: PCI
  • Chipset: INTEL
  • Form Factor: ITX / MiniITX
3.5" ECX (Embedded Compact Extended Technology) Board -- PEB-2738
from American Portwell Technology Inc.

3.5" Intel ® ECX Form Factor Embedded Board with Intel ® Atom ™ 45nm ultra low power Menlow-XL processor and chipset, supporting industrial temperature range, with dual display, Gigabit ethernet, audio and SDIO [See More]

  • Processor / CPU: Intel® AtomTM
  • PCI Express: 1
  • Chipset: INTEL
  • USB: 6
Embedded Motherboard With Onboard Intel Atom N270 Processor -- EMB-9459T Rev. B
from Aaeon Systems Inc.

The EMB-9459T Rev.B supports Intel ® AtomTM N270 processor which when paired with the Intel ® 945GSE + ICH7M chipset offers a high performance computing platform with low power consumption.This new product supports 240-pin DDRII DIMM at speeds of 400/533, up to 2GB. One CompactFlash, two... [See More]

  • Processor / CPU: Intel® AtomTM
  • Form Factor: MiniATX
  • Chipset: INTEL
  • Memory: 0.2240
IMB-140 Mini-ITX Industrial Motherboard with Intel NM10 Express Chipset and choice of Intel Atom D2550 or Intel Atom N2600 Processor -- 2808323
from Global American, Inc.

IMB-140 - Mini-ITX Industrial Motherboard with Intel NM10 Express Chipset and choice of Intel Atom D2550 or Intel Atom N2600 Processor [See More]

  • Processor / CPU: Intel® AtomTM
  • Chipset: INTEL
  • CPU Socket: Embedded
  • PCI: 1
Mini-ITX Intel Atom 230 Industrial Motherboard -- CEX-i2302
from Computer Express L.L.C.

â € ¢ Cost-affordable with Onboard Processor â € ¢ Multiple Serial Ports with Power Pin [See More]

  • Processor / CPU: Intel® AtomTM
  • PCI: 1
  • Chipset: INTEL
  • LAN: 2
EPIC-9457 Rev. B
from AAEON Electronics, Inc.

EPIC Board With Onboard Intel ® Atom ™ N270 Processor. Main Feature. Intel ® Atom ™ N270 1.6 GHz Processor. Intel ® 945GME + ICH7M. Onboard DDR2 400/533 Memory 1 GB. Gigabit Ethernet x 2. Dual 18/24-bit Dual-Channel LVDS LCDs. AC97 2.3 Code 2CH Audio. Type 2 CompactFlash... [See More]

  • Processor / CPU: Intel® AtomTM
  • Bus / Standard: PCI/104-Express (PCI-104+PCIe/104)
  • Chipset: INTEL
  • Form Factor: EPIC Express Board
3.5" ECX (Embedded Compact Extended Technology) Board -- PEB-2739I
from American Portwell Technology Inc.

3.5" Embedded System Board with Intel ® Ultra Low Power Menlow-XL Atom ™ Z510PT/ Z520PT Processor and IntelR US15WPT chipset, up to 2GB SO-DIMM DDR2 memory, VGA/24 bit LVDS, gigabit ethernet and SATA port [See More]

  • Processor / CPU: Intel® AtomTM
  • PCI Express: 1
  • Chipset: INTEL
  • SATA: 1
Embedded Motherboard with Onboard Intel Atom N455/D525 Processors -- EMB-LN8T
from Aaeon Systems Inc.

Applications. POS. KIOSK. Gaming. Digital Signage. Industrial Automation. Features. Extra Slim With Height Only 20mm (Without Cooler, Dimm 2). Intel ® Atom ™ N455/D525. 204-pins SODIMM x 2 DDR3 800 Up To 4GB. Integrated Graphic, Share Memory Up To 384 MB With DVMT4.0. 18-bit LVDS Or 24-bit... [See More]

  • Processor / CPU: Intel® AtomTM
  • Form Factor: MiniATX
  • Chipset: INTEL
  • On Board Features: Parallel Interface; Serial Interface; Video; Ethernet Controller
JNF96FL Mini-ITX Motherboard with Intel ICH8M Chipset and choice of Intel Atom D510 or D525 processor -- 2809014
from Global American, Inc.

2809014 - Mini-ITX Motherboard with Intel ICH8M Chipset and choice of Intel Atom D510 or D525 processor [See More]

  • Processor / CPU: Intel® AtomTM
  • Chipset: INTEL
  • CPU Socket: Embedded
  • PCI: 1
GENE-9315
from AAEON Electronics, Inc.

3.5 " SubCompact Boad With Onboard Intel ® Atom ™ N270 Processor. Main Feature. Onboard Intel ® Atom ™ N270 Processor With 1.6 GHz. Intel ® 945GSE + ICH7M. SODIMM DDRII 400/533, Max. 2 GB. Gigabit Ethernet x 2. CRT, Dual LVDS LCDs: 18-bit Dual-Channel LVDS LCD +... [See More]

  • Processor / CPU: Intel® AtomTM
  • Bus / Standard: PCI
  • Chipset: INTEL
  • Memory: 2
3.5" ECX (Embedded Compact Extended Technology) Board -- PEB-2770VG2A
from American Portwell Technology Inc.

3.5" Embedded System Board with Intel ® Atom ™ D510 Processor and Intel ® ICH8M chipset, up to 2GB SO-DIMM DDR2 memory, VGA/18 bit LVDS, dual gigabit ethernet, type II Compact Flash and two SATA ports [See More]

  • Processor / CPU: Intel® AtomTM
  • PCI Express: 1
  • Chipset: INTEL
  • SATA: 2
Embedded Motherboard With Onboard Intel® Atom D2550 Processor -- EMB-CV1
from Aaeon Systems Inc.

The EMB-CV1 is a Mini-ITX motherboard with onboard Intel ® Atom D2550 Dual Core and the Intel ® NM10 Express chipset. It comes with two 204-pin DDR3 800/1066 SODIMM slots to support a maximum of 4 GB of memory. Equipped with four RS-232 ports, one RS-232/422/485 port, eight USB2.0 ports, one... [See More]

  • Processor / CPU: Intel® AtomTM
  • Form Factor: MiniATX
  • Chipset: INTEL
  • Memory: 0.3840
LN-D70-G -Nano-ITX Industrial Motherboard supporting the Intel Celeron J1900, Intel Celeron N2930 and the Intel Atom E3845 SoC Processors -- 2809047
from Global American, Inc.

The LN-D70-G Nano-ITX Industrial motherboard series is designed for the Bay Trail Intel Celeron J1900/N2930 and Atom E3845 SoC processors supporting one DDR3L SO-DIMM up to 8GB and running 1066/1333 Mhz.. The platform is based on Intel Clear Video that provides high-end media and graphics... [See More]

  • Processor / CPU: Intel® AtomTM; Intel Celeron
  • Chipset: INTEL
  • CPU Socket: FCBGA1170
  • LAN: 1
IMBA-880
from AAEON Electronics, Inc.

Industrial Motherboard With Intel Core 2 Duo/ Pentium 4/ Celeron D Processor. Main Feature. Intel Core 2 Duo/ Pentium 4/ Celeron D LGA775 Processor (533/800/1066 MHz FSB). Intel 945G. DDR2 533/667 Memory (Up To 4 GB). 10/100Base-TX Ethernet x 1. Integrated GMA950 2D/3D Graphics Accelerator, VGA... [See More]

  • Processor / CPU: Intel® AtomTM
  • Bus / Standard: PCI; PCI Express
  • Chipset: INTEL
  • Form Factor: ATX
3.5" ECX (Embedded Compact Extended Technology) Board -- PEB-2771VG2A
from American Portwell Technology Inc.

3.5" Embedded System Board with Intel ® Atom ™ D525 Processor and Intel ® ICH8M chipset, up to 4GB SO-DIMM DDR3 memory, VGA/18 bit LVDS, dual gigabit ethernet, type II Compact Flash and two SATA ports [See More]

  • Processor / CPU: Intel® AtomTM
  • SATA: 2
  • Chipset: INTEL
  • USB: 6
Embedded Motherboard With Onboard Intel® Atom™ N270 Processor -- EMB-9459T
from Aaeon Systems Inc.

The EMB-9459T supports Intel Atom N270 processor which when paired with the Intel 945GSE + ICH7M chipset offers a high performance computing platform with low power consumption. This new product supports two 240-pin DDRII DIMMs at speeds of 400/533, up to 2GB. One CompactFlash, two SATA ports and... [See More]

  • Processor / CPU: Intel® AtomTM
  • Form Factor: MiniATX
  • Chipset: INTEL
  • Memory: 0.2240
LP-170-G PICO-ITX Motherboard with the choice of Embedded Intel Atom Dual Core D510, Single Core D410 , Single Core N450 or Dual Core D525 Processor -- 2808240
from Global American, Inc.

The LP-170-G PICO-ITX motherboard based on the Embedded Intel Atom processor D510, D410, N450 or the D525 is power-optimized and delivers robust performance-per-watt for cost-effective embedded solutions. The board offers an excellent solution for the embedded market such as digital signage, kiosks,... [See More]

  • Processor / CPU: Intel® AtomTM
  • Chipset: INTEL
  • CPU Socket: Embedded
  • LAN: 1