Intel® Celeron® Computer Motherboards
from Advantech
10th Gen Intel ® Core ™ Processor LGA1200. Supports 10th Generation Intel ® Core ™ i processor (LGA1200) with Intel Q470E chipset. Two 260-pin SO-DIMM up to 64GB DDR4 2933 MHz SDRAM. Supports triple display of HDMI 2.0a/DP++/VGA/LVDS( or eDP). Supports PCIe x16 (Gen 3), 1x M.2... [See More]
- Processor / CPU: Intel Celeron; Intel® 10th generation Core™ I processor/Pentium®/Celeron® (LGA1200)
- Power Connectors: ATX
- Chipset: INTEL; Intel Q470E
- Processor Speed: 2.1 to 3.7
from Advantech
10th Gen Intel ® Core ™ Processor LGA1200. Supports Intel ® 10th Gen Core ™ i processor (LGA1200) with Intel H420E chipset. Two 260-pin SO-DIMM up to 32GB DDR4 2666/2933 MHz SDRAM. Supports 1 M.2 M key, 1 M.2 E key, 4 COM, 6 USB 3.0 and 2 SATA III. Supports dual display of HDMI... [See More]
- Processor / CPU: Intel Celeron; Intel® 10th generation Core™ I processor/Pentium®/Celeron® (LGA1200)
- Processor Speed: 1.8 to 3.8
- Chipset: INTEL; Intel H420E
- Memory: 64
from Advantech
8th/9th Gen Intel ® Core ™ Processor LGA1151. Supports 8th/9th Generation Intel ® Core ™ i processor (LGA1151) with Intel Q370 chipset. Two 260-pin SO-DIMM up to 64GB DDR4 2666 MHz SDRAM. Supports triple display of Dual DP++/HDMI 2.0a/LVDS( or eDP). Supports PCIe x16 (Gen 3), 1... [See More]
- Processor / CPU: Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
- Processor Speed: 2.1 to 3.7
- Chipset: INTEL; Intel Q370
- Memory: 64
from Advantech
8th/9th Gen Intel ® Core ™ Processor LGA1151. Supports Intel ® 8th/9th Gen Core ™ i processor (LGA1151) with Intel H310 chipset. Two 260-pin SO-DIMM up to 64GB DDR4 2666 MHz SDRAM. Supports PCIe x 4 (Gen 3), 1 M.2 B key, 1 M.2 E key, 6 COM, 4 USB 3.0 and 3 SATA III. Supports... [See More]
- Processor / CPU: Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
- Processor Speed: 2.1 to 3.7
- Chipset: INTEL; Intel H310
- Memory: 32
from Advantech
8th/9th Gen Intel ® Core ™ Processor LGA1151. Supports Intel ® 8th/9th Gen Core ™ i processor (LGA1151) with Intel H310 chipset. One 260-pin SO-DIMM up to 32GB DDR4 2666 MHz SDRAM. Supports PCIe x 16 (Gen 3), 1 M.2 B key, 1 M.2 E key, 2 COM, 4 USB 3.0 and 3 SATA III. Supports... [See More]
- Processor / CPU: Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
- Power Connectors: ATX
- Chipset: INTEL; Intel H310
- Processor Speed: 2.1 to 3.7
from Advantech
Intel Atom ™ Processors, Celeron ™ Processors, and Pentium ™ Processors based on the Apollo Lake Platform. Supports Intel Pentium/Celeron/Atom processor N4200/N3350/x7-E3950. Two 204-pin SO-DIMM up to 8 GB DDR3L 1866 MHz SDRAM. Supports, DP++ (or LVDs), HDMI, VGA (or eDP). Supports... [See More]
- Processor / CPU: Intel Celeron; Intel® Celeron® N3350 Dual Core SoC
- Power Connectors: AT; ATX
- Form Factor: ITX / MiniITX
- Processor Speed: 1.1
from Advantech
Intel Atom ™ Processors, Celeron ™ Processors, and Pentium ™ Processors based on the Bay Trail platform. Supports Intel Celeron Quad Core J1900/N2920 processor. Two 204-pin SO-DIMM up to 8 GB DDR3L 1333 MHz SDRAM. Supports VGA/DP1.2 /24-bit dual channel LVDS. Supports 1 PCIE x1 and... [See More]
- Processor / CPU: Intel Celeron; Intel® Celeron® J1900
- Processor Speed: 2
- Power Connectors: ATX
from Advantech
Micro-ATX Motherboard 8th/9th Gen Intel ® Core ™ Processor LGA1151. Supports Intel ® 8th/9th Gen Core i7/i5/i3 processor with H310 chipset. Supports up to 14 COM, 8 USB 3.0, 12 USB 2.0, TPM 1.2/2.0 (optional). Supports Dual display of VGA, DP, DVI, eDP, LVDS (optional) and two GbE... [See More]
- Processor / CPU: Intel Celeron; Intel Core i7/ i5/ i3/ Pentium/ Celeron
- Form Factor: MicroATX
- Chipset: INTEL; Intel H310
- Power Connectors: ATX
from Advantech
Micro-ATX Motherboard 8th/9th Gen Intel ® Xeon ® E3 Processor LGA1151. Supports Intel ® 8th/ 9th Gen Xeon/ Core ™ i7/i5/i3 processor with Q370/C246/H310 chipset. Four U-DIMM sockets support up to 128GB DDR4 2400/2666 MHz SDRAM. Supports HDMI2.0a(option),2 DP++,eDP/LVDS(option)... [See More]
- Processor / CPU: Intel Celeron; Intel Core i7/ i5/ i3/ Pentium/ Celeron
- Form Factor: MicroATX
- Chipset: INTEL; Intel H310
- Power Connectors: ATX
from Global American, Inc.
3304000 - Half-size PISA SBC with Embedded Low Power Intel Celeron M 600 MHz CPU [See More]
- Processor / CPU: Intel Celeron
- Chipset: INTEL
- CPU Socket: Embedded
- Other Slots: 1 x 184-pin DIMM
from Industrial PC, Inc.
Intel ® Celeron Processor J1900. Integrated Intel ® Graphics. Supports up to 8GB system memory. Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with industrial motherboards featuring long life cycles, rugged... [See More]
- Processor / CPU: Intel Celeron
- USB: 2 to 4
- PCI Express: 1
- Form Factor: MiniATX
from AAEON Electronics, Inc.
Embedded Motherboard With Intel ® Core ™ 2 Duo/ Celeron ® M (Socket-P Based) Processors. Main Feature. Intel ® Core ™ 2 Duo/ Celeron ® M (Socket-P Based) Processors. Intel ® GME965 + ICH8M (-E Optional For RAID). SODIMM DDR2 533/667 Memory, Max. 4 GB. Gigabit... [See More]
- Processor / CPU: Intel Celeron; Intel® Core 2 Duo / Celeron®
- Bus / Standard: PCI; PCI Express
- Chipset: INTEL
- Form Factor: ITX / MiniITX
from American Portwell Technology Inc.
3.5" Intel ® ECX Form Factor with Intel ® 915GM chipset supporting Intel ® LV Pentium ® M or ULV Celeron ® M processor with DDR2 SDRAM, GMA900 VGA / Dual Display [See More]
- Processor / CPU: Intel Celeron; Intel LV Pentium , Intel ULV Celeron
- Chipset: INTEL
- CPU Socket: uFC-BGA
- PCI: 1
from Ant Computer, Inc.
ULV Celeron M Mini-ITX Motherboard with VGA/Sound/2LAN. FEATURES. >. Low power CPU for fanless solution. >. Mini-ITX form factor. >. Support Mini-PCI card. >. Support 4 x COM ports [See More]
- Processor / CPU: Intel Celeron
- PCI: 1
- Chipset: INTEL
- Mini PCI: 1
from Global American, Inc.
HalfSize ISA SBC with Socket 370 for Pentium III / Celeron / VIA C3 Processor up to 1.4 GHz [See More]
- Processor / CPU: Intel Celeron
- Chipset: VIA
- CPU Socket: Socket 370
- Other Slots: 1 x 144-pin SO-DIMM
from Industrial PC, Inc.
4th Generation Intel ® Core ™ i3/i5/i7. 2x GbE, 4x USB 3.0, 2x USB 2.0. 2x PCIe, 2x PCI, 2x Mini PCIe. Accommodates 4x SATA Drives for RAID 0/1/5 Support. Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients... [See More]
- Processor / CPU: Intel Celeron; 4th Generation Intel® Core i3/i5/i7
- Chipset: INTEL
- CPU Socket: LGA Socket
- PCI Express: 1
from AAEON Electronics, Inc.
EPIC Express Board with Intel ® Core ™ i7/ i5/ Celeron ® (32nm) Processors. Main Feature. Intel ® Core ™ i7/ i5/ Celeron ® (32nm) Processors. Intel ® QM57. SODIMM DDR3 800/1066 Memory, Max. 4 GB, 8 GB (Optional). Gigabit Ethernet x 2. Up to 24-bit Dual-channel... [See More]
- Processor / CPU: Intel Celeron; Intel® Core i7/ i5
- Bus / Standard: PCI-104, PCIe/104 connector, Mini Card
- Chipset: INTEL
- Form Factor: EPIC Express Board
from American Portwell Technology Inc.
5.25" Embedded system board based on Intel ® 852GM/GME chipset supporting Intel ® Pentium ® 4 or Celeron ® processor with DDR, AGP4X VGA/Panel/CRT, dual display, Fast Ethernet and audio [See More]
- Processor / CPU: Intel Celeron; Intel Pentium 4
- Chipset: INTEL
- CPU Socket: Socket 478
- PCI: 1
from Ant Computer, Inc.
Intel Core Duo / Celeron M Mini-ITX Motherboard w / VGA / Sound / 1LAN. FEATURES. >. Support Intel Core / Celeron M up to 2.33GHz. >. Equipped with Intel 945GME Chipset with FSB 667MHz. >. Memory Supports DDR2 667 SDRAM up to 4GB. >. Support 4 x SATA and IDE Interfaces. >. Expansion... [See More]
- Processor / CPU: Intel Celeron; Intel Core™ Duo
- PCI Express: 1
- Chipset: INTEL
- Mini PCI: 1
from Global American, Inc.
The IMB-150 Industrial motherboard is designed around the latest Intel Atom 22nm Celeron Quad Core J1900 or N2930 64-bit SoC processors and supports up to 8GB 1333MHz of memory. The Baytrail SoC has low power requirements but has excellent performance including a graphics engine based on the Intel... [See More]
- Processor / CPU: Intel Celeron
- Chipset: INTEL
- CPU Socket: FCBGA1170
- LAN: 2
from AAEON Electronics, Inc.
3.5 ” SubCompact Board with Intel ® Core ™ i7/i5 Mobile Processors. Main Feature. Intel ® Core ™ i7/i5 Mobile/ Celeron ® (32nm) Processors. Intel ® QM57/HM55. SODIMM DDR3 800/1066, Max. 4 GB. Gigabit Ethernet x 2. CRT,18 or 24-bit Dual Channel LVDS LCD, DVI. 2CH... [See More]
- Processor / CPU: Intel Celeron; Intel® Core i7/ i5
- Bus / Standard: Mini Card x 1, LPC
- Chipset: INTEL
- Memory: 4
from American Portwell Technology Inc.
5.25" Embedded system board based on Intel ® 855GME chipset supporting Intel ® Pentium ®M or Celeron ®M processor with DDR, AGP4X, VGA panel, dual display, Fast LAN Ethernet and Audio [See More]
- Processor / CPU: Intel Celeron; Intel Pentium M or Celeron M
- Chipset: INTEL
- CPU Socket: Socket 479
- PCI: 1
from Ant Computer, Inc.
Intel Core Motherboard w / VGA / Sound / 2LAN. FEATURES. >. Support Intel Core / Celeron M CPU up to 2.33GHz. >. Equipped with Intel 945GME Chipset with FSB 667MHz. >. Memory Supports DDR2 667 SDRAM up to 3GB. >. Support 4 x SATA and IDE Interfaces. >. Expansion Slots for PCI-E x 16... [See More]
- Processor / CPU: Intel Celeron; Intel Core™ Duo
- PCI: 6
- Chipset: INTEL
- PCI Express: 1
from Global American, Inc.
The IMB-151 Industrial motherboard is designed around the latest Intel Atom 22nm Celeron Quad Core J1900 or N2930 64-bit SoC processors and supports up to 8GB 1333MHz of memory. The Baytrail SoC has low power requirements but has excellent performance including a graphics engine based on the Intel... [See More]
- Processor / CPU: Intel Celeron
- Chipset: INTEL
- CPU Socket: FCBGA1170
- LAN: 1
from AAEON Electronics, Inc.
Compact Board with Intel ® Core ™ 2 Duo/ Core ™ Duo/ Celeron ® M Processors. Main Feature. Intel ® Core ™ 2 Duo/ Core ™ Duo/ Celeron ® M Processors. Intel ® 945GME + ICH7M. SODIMM DDR2 400/533/667 Memory Up To 4 GB. 10/100Base-TX x 1 + Gigabit... [See More]
- Processor / CPU: Intel Celeron; Intel® Core 2 Duo / Celeron®
- Bus / Standard: PCI; PCI Express
- Chipset: INTEL
- Memory: 4
from American Portwell Technology Inc.
5.25" Embedded board based on Intel ® 852GM chipset supporting Intel ® ULV Celeron ® M 600MHz processor with DDR SDRAM, AGP 4X, VGA / Panel, Dual Display, LAN and Audio [See More]
- Processor / CPU: Intel Celeron; Ultra Low Voltage Intel Celerom M
- PCI: 1
- Chipset: INTEL
- USB: 4
from Ant Computer, Inc.
New Intel Q965 ATX Motherboard Supports Intel Core 2 Duo Processors for Best in Class Performance. FEATURES. >. Support Intel Core 2 Duo, Intel Celeron D, Intel Pentium D and Intel Pentium 4 processors. >. Equipped with Intel Q965 Chipset with FSB 1066MHz. >. Memory Supports DDR 800 SDRAM... [See More]
- Processor / CPU: Intel Celeron; Intel® Core 2 Duo / Celeron®
- ISA: 1
- Chipset: INTEL
- PCI: 4
from Global American, Inc.
3301431 - 3.5" SBC with Onboard Intel Celeron M 600 MHz Processor, Celeron M 800 MHz Processor [See More]
- Processor / CPU: Intel Celeron
- Chipset: INTEL
- CPU Socket: Embedded
- Other Slots: 1 x 184-pin DIMM
from American Portwell Technology Inc.
5.25" Embedded system board based on VIA Apollo Pro 133A (VT82C694X) chipset supporting Intel ® Pentium ® III or Celeron ® processor with VGA, dual LAN and audio [See More]
- Processor / CPU: Intel Celeron; Intel Pentium III
- Bus / Standard: PCI
- Chipset: VIA
- Form Factor: 5.25"
from Global American, Inc.
The LN-D70-G Nano-ITX Industrial motherboard series is designed for the Bay Trail Intel Celeron J1900/N2930 and Atom E3845 SoC processors supporting one DDR3L SO-DIMM up to 8GB and running 1066/1333 Mhz.. The platform is based on Intel Clear Video that provides high-end media and graphics... [See More]
- Processor / CPU: Intel® AtomTM; Intel Celeron
- Chipset: INTEL
- CPU Socket: FCBGA1170
- LAN: 1
from American Portwell Technology Inc.
Industrial ATX motherboard M/B based on Intel ® 845GV chipset supporting Intel ® Pentium ® 4 / Celeron ® processor with VGA / LAN / Audio [See More]
- Processor / CPU: Intel Celeron; Intel Pentium 4/Northwood, Pnetium 4 M
- PCI: 6
- Chipset: INTEL
- USB: 8
from Global American, Inc.
The 2807598 is a cost-effective Mini-ITX motherboard based on the Mobile Intel 855GME Express chipset featuring an integrated 32-bit 3D graphics engine based on Intel Extreme Graphics 2 architecture that operates at core speeds of up to 320MHz and with a 400MHz front-side bus. With its long term... [See More]
- Processor / CPU: Intel Celeron
- Chipset: INTEL
- CPU Socket: Socket 479
- PCI: 1
from American Portwell Technology Inc.
Industrial ATX motherboard M/B based on Intel ® 945G chipset supporting Intel ® Core ™2 Duo, Pentium ® D/4 or Celeron ® processor with Dual Gigabit ethernet, audio and SATA [See More]
- Processor / CPU: Intel Celeron; Intel® Core™2 Duo; Intel Pentium D, Pentium 4, Celeron D
- Chipset: INTEL
- CPU Socket: LGA Socket
- PCI: 6
from Global American, Inc.
LV-673-G - Mini-ITX Motherboard with Socket 479 for Pentium M / Celeron M Processor or Embedded LV Pentium M / ULV Celeron M Processor [See More]
- Processor / CPU: Intel Celeron
- Chipset: INTEL
- CPU Socket: Socket 479
- LAN: 1
from American Portwell Technology Inc.
Industrial ATX motherboard M/B based on Intel ® Q965 chipset supporting Intel ® Core ™ 2 Duo processor with Gigabit ethernet, audio, SATA and AMT 2.0 [See More]
- Processor / CPU: Intel Celeron; Intel® Core™2 Duo; Intel Pentium D, Pentium 4, Celeron D
- Chipset: INTEL
- CPU Socket: LGA Socket
- PCI: 4
from Global American, Inc.
MB800V - ATX Industrial Motherboard with Socket 478 for Pentium 4 / Celeron Processor up to 3.06 GHz [See More]
- Processor / CPU: Intel Celeron
- Chipset: INTEL
- CPU Socket: Socket 478
- ISA: 3
from American Portwell Technology Inc.
Industrial ATX motherboard M/B based on Intel ® Q965 chipset supporting Intel ® Core ™ 2 Quad processor with dual display, DDR2 SDRAM, VGA, dual Gigabit ethernet, audio, USB, SATA RAID and AMT 2.0 [See More]
- Processor / CPU: Intel Celeron; Intel® Core™2 Duo; Intel® Core™2 Quad; Intel Pentium D, Pentium 4, Celeron D
- Chipset: INTEL
- CPU Socket: LGA Socket
- PCI: 4
from Global American, Inc.
The 2801490 industrial motherboard features the most advanced PCI Express bus that delivers over three times more bandwidth than PCI and AGP8X buses. The board is designed for Intel(r) Pentium(r) 4 processors supporting Hyper-Threading (HT) Technology in the LGA775 package with system bus of... [See More]
- Processor / CPU: Intel Celeron
- Chipset: INTEL
- CPU Socket: LGA Socket
- PCI: 5
from American Portwell Technology Inc.
Embedded Micro ATX industrial motherboard based on Intel ® 915GV chipset supporting Intel ® Pentium ® 4 or Celeron ® D processor with DDR, VGA, Dual Gigabit Ethernet, Audio and USB [See More]
- Processor / CPU: Intel Celeron; Intel Pentium 4 or Celeron D
- Chipset: INTEL
- CPU Socket: LGA Socket
- PCI: 4