FCC Computer Motherboards

6 Results
Industrial ATX Motherboard -- RUBY-9911VG2A
from American Portwell Technology Inc.

Industrial ATX motherboard M/B based on Intel ® Q45 and ICH10DO chipset supporting Intel ® Core ™ 2 Quad processor with dual display, DDR3 SDRAM, dual Gigabit ethernet, audio, IDE, SATA RAID and iAMT 5.0 [See More]

  • Certifications and Approvals: RoHS; FCC; CE
  • CPU Socket: LGA Socket
  • Processor / CPU: Intel® Core™2 Duo; Intel® Core™2 Quad
  • Chipset: INTEL
IPC-MP531R
from Ant Computer, Inc.

Intel Core Duo / Celeron M Mini-ITX Motherboard w / VGA / Sound / 1LAN. FEATURES. >. Support Intel Core / Celeron M up to 2.33GHz. >. Equipped with Intel 945GME Chipset with FSB 667MHz. >. Memory Supports DDR2 667 SDRAM up to 4GB. >. Support 4 x SATA and IDE Interfaces. >. Expansion... [See More]

  • Certifications and Approvals: FCC; CE
  • Chipset: INTEL
  • Processor / CPU: Intel Celeron; Intel Core™ Duo
  • PCI Express: 1
Industrial Micro ATX / Embedded Micro ATX Board -- PEB-7704VGA
from American Portwell Technology Inc.

Embedded Micro ATX industrial board based on Intel ® 855GME chipset supporting Intel ® Pentium ® M or Celeron ® M processor with VGA / Panel / Gigabit LAN/ Audio / 4COM / SATA [See More]

  • Certifications and Approvals: FCC; CE, Class A
  • CPU Socket: Socket 478
  • Processor / CPU: Intel Pentium M
  • Chipset: INTEL
IPC-MP742
from Ant Computer, Inc.

Intel ® Core ™ 2 Quad/ Core ™ 2 Duo/ Celeron ® Mini-ITX Motherboard. FEATURES. >. Support Intel ® Core ™ 2 Quad / Intel ® Core ™ 2 Duo / Celeron ® processors. >. Equipped with Intel ® G41+ICH7 Chipset. >. Memory Supports DDR3 SDRAM up to... [See More]

  • Certifications and Approvals: FCC; CE
  • Chipset: INTEL
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
  • PCI Express: 1
UMPC Embedded System Board -- UMPC-2710
from American Portwell Technology Inc.

Intel ®Atom ™ Z510 based Handheld / Portable Device Industry Platform [See More]

  • Certifications and Approvals: RoHS; FCC; CE
  • Chipset: INTEL
  • Processor / CPU: Intel® AtomTM
  • PCI Express: 1
IPC-MP822
from Ant Computer, Inc.

Intel ® Atom ™ N455/D525 Mini ITX MB w/VGA/ LVDS/ Audio/ 2LAN. FEATURES. >. Support Intel ® Atom ™ N455 1.66GHz / D525 1.8GHz processor. >. Memory support DDR3 SO-DIMM 667/800MHz SDRAM up to 4GB (Max.). >. Support two 10/100/1000 Mbps Ethernet. >. Supports 2 x... [See More]

  • Certifications and Approvals: FCC; CE
  • Chipset: INTEL
  • Processor / CPU: Intel® AtomTM
  • Mini PCI: 1