Digital Readout Scalar Network Analyzers
2 Results
Portable Radio Test Set -- CTH100A / CTH200A
from Rohde & Schwarz USA, Inc.
from Rohde & Schwarz USA, Inc.
Frequency measurement. As soon as the DUT is hooked up to theR &S ®CTH100A/ R &S ®CTH200A via a BNC cable and an antenna or a load is connected, the R &S ®CTH100A/R &S ®CTH200A can start the measurements. If the transmitter is activated, e.g. by pushing the talk key,... [See More]
- Display: Digital
- Frequency Range: 30000 to 512000
- Instrument Type: Portable
- Host Connection: Radio
Portable Receiver -- PR100
from Rohde & Schwarz USA, Inc.
from Rohde & Schwarz USA, Inc.
The R &S ®PR100 portable receiver has been specifically designed for radiomonitoring applications in the field. The receiver ’s functions and control concept have been optimized for monitoring tasks. In addition, it can be used for a variety of other applications. The R &S... [See More]
- Display: Digital
- Frequency Range: 9 to 7.50E6
- Instrument Type: Portable
-
Impedance: 50