50 Ohms Scalar Network Analyzers

2 Results
Portable Receiver -- PR100
from Rohde & Schwarz USA, Inc.

The R &S ®PR100 portable receiver has been specifically designed for radiomonitoring applications in the field. The receiver ’s functions and control concept have been optimized for monitoring tasks. In addition, it can be used for a variety of other applications. The R &S... [See More]

  • Impedance: 50 Omega: Ohms
  • Frequency Range: 9 to 7.50E6
  • Instrument Type: Portable
  • Host Connection: Radio
RF Conformance Test System -- TS-ITS100
from Rohde & Schwarz USA, Inc.

The R &S ®TS-ITS100 is an integrated test system for testing IEEE 802.11p conformity and the performance of user equipment. All IEEE 802.11p capable user equipment must demonstrate conformity with the applicable regional standards in the frequency ranges it covers. This includes, for... [See More]

  • Impedance: 50 Omega: Ohms
  • Frequency Range: 9 to 1.80E7
  • Instrument Type: Fixed
  • Display: Video