Radio / Telemetry Scalar Network Analyzers

8 Results
Cable & Antenna Analyzer -- Cable Rider ZPH
from Rohde & Schwarz USA, Inc.

The R &S ®Cable Rider ZPH is a one-port analyzer that has all the essential basic measurement capabilities required for installing and maintaining antenna systems in the field. Its unique features ensure fast and efficient cable and antenna measurements. The easy-to-use analyzer features a... [See More]

  • Host Connection: Radio
  • Frequency Range: 2000 to 4.00E6
  • Instrument Type: Portable
  • Resolution: 1
Cable and Antenna Analyzer -- ZVH
from Rohde & Schwarz USA, Inc.

The R &S ®ZVH is a rugged, handy cable and antenna analyzer, designed for use in the field. Its low weight and simple operation make it indispensable for anyone who needs an efficient measuring instrument outdoors for the installation and maintenance of antenna systems. Installation of... [See More]

  • Host Connection: Radio
  • Frequency Range: 100 to 8.00E6
  • Instrument Type: Portable
  • Display: Video
Functional Radio Communication Tester -- CMW290
from Rohde & Schwarz USA, Inc.

The R &S ®CMW290 functional radio communication tester is ideal for service and logistics applications. Verifying the hardware of wireless devices. The R &S ®CMW290 functional radio communication tester is a leaner solution that has been optimized for typical hardware verification... [See More]

  • Host Connection: Radio
  • Frequency Range: 6.00E6
  • Instrument Type: PC-Based
  • Display: None
Passive Intermodulation Analyzers -- PiMPro Tower
from Rohde & Schwarz USA, Inc.

Thanks to a collaboration with Communication Components Inc. (CCI), Rohde & Schwarz adds a passive intermodulation (PIM) analyzer, the PiMPro Tower series, to its portfolio to provide network operators and test services companies with a comprehensive solution for base station installation and... [See More]

  • Host Connection: Radio
  • Display: Video
  • Instrument Type: Portable
Portable Direction Finder -- DDF007
from Rohde & Schwarz USA, Inc.

The R &S ®DDF007 portable direction finder has an integrated, fast wideband receiver that covers a very wide frequency range. The battery-operated unit relies on high-precision DF methods. The R &S ®DDF007 is used in conjunction with compact DF antennas, making it ideal for all... [See More]

  • Host Connection: Radio
  • Frequency Range: 20000 to 6.00E6
  • Instrument Type: Portable
  • Display: Video
Portable Radio Test Set -- CTH100A / CTH200A
from Rohde & Schwarz USA, Inc.

Frequency measurement. As soon as the DUT is hooked up to theR &S ®CTH100A/ R &S ®CTH200A via a BNC cable and an antenna or a load is connected, the R &S ®CTH100A/R &S ®CTH200A can start the measurements. If the transmitter is activated, e.g. by pushing the talk key,... [See More]

  • Host Connection: Radio
  • Frequency Range: 30000 to 512000
  • Instrument Type: Portable
  • Display: Digital
Portable Receiver -- PR100
from Rohde & Schwarz USA, Inc.

The R &S ®PR100 portable receiver has been specifically designed for radiomonitoring applications in the field. The receiver ’s functions and control concept have been optimized for monitoring tasks. In addition, it can be used for a variety of other applications. The R &S... [See More]

  • Host Connection: Radio
  • Frequency Range: 9 to 7.50E6
  • Instrument Type: Portable
  • Impedance: 50 Omega: Ohms
Radio Test Set -- CMA180
from Rohde & Schwarz USA, Inc.

The R &S ®CMA180 is a radiocommunications tester for radio systems that operate in the 100 kHz to 3 GHz range. Its technology is based fully on digital signal processing and advanced computing. Intuitive operation and efficient measurement capabilities make the R &S ®CMA180 an... [See More]

  • Host Connection: Radio
  • Frequency Range: 100 to 3.00E6
  • Instrument Type: Portable
  • Display: Video