Forward Oblique (0°-90°) Videoscopes

7 Results
Laval Underground Surveys -- R-2000 DUAL CAM
from LAKOS Separators and Filtration Systems

Provides sharp color images with two lenses. - Specially designed long-life L.E.D. lighting. - Easily retrofit to sin gle conductor video inspection systems. - Standardized cablehead allows interchangeable use of Laval cameras. - Slim design, lightweight and easy to handle. - Suitable for high... [See More]

  • Viewing Angle: Direct; Oblique; Side
  • Operating Temperature: 32 to 150
  • Diameter: 60
  • Features: Video
Industrial Videoscope -- IPLEXNX
from Evident Scientific

The IPLEXNX brings you the most advanced technologies in IPLEX series. It provides a bright, high-resolution image even in large spaces through a high-quality image sensor, bright laser diode light source, high-level image processing technology, and Olympus's optical lens technology. High-Quality... [See More]

  • Viewing Angle: Oblique; Side
  • Working Length: 3.5 to 7.5
  • Diameter: 4 to 6
  • Field of View: 50 to 120
Hawkeye® Blue Rigid -- HBR 028 122 090
from Gradient Lens Corporation

Available now in addition to the traditional Hawkeye ® line, the new Hawkeye Blue borescopes combine the value of Hawkeye borescopes with a wider variety of available options. The scopes contain high-quality, German-made optics and feature built in prisms that deliver superb image quality. [See More]

  • Viewing Angle: Oblique
  • Working Length: 0.1200
  • Diameter: 2.8
  • Field of View: 90
2" Pan-and-Tilt Sewer Camera -- ANACONDA
from Fiberscope.net by MEDIT

The ANACONDA sewer camera is one of the most affordable Pan-and-Tilt pipe inspection systems on the market today. It features a new, completely waterproof camera head (50 mm in diameter and 154 mm in length). The camera is well suited for inspecting of sewer, drains, vessels, pipe walls and tanks. [See More]

  • Viewing Angle: Direct; Oblique; Side
  • Working Length: 60
  • Diameter: 50
  • Field of View: 120
UpRight Pole Camera -- ITI
from Instrument Technology, Inc.

An innovative pole camera surveillance system that allows a video image to remain upright regardless of the camera position. Designed for tactical missions where quick orientation is essential, the system features advanced sensor technology and proprietary software that digitally processes and... [See More]

  • Viewing Angle: Direct; Oblique; Side; Retro
  • Field of View: 90
  • Working Length: 1.22 to 6.4
  • Features: Camera Mount; Video
Series C Industrial Videoscope
from Evident Scientific

Olympus ’ entry-level videoscope provides exceptional articulation, durability and great optics to get you the image you need. The instrument is built for use anywhere you need it and packed with features usually reserved for more expensive units. The Series C will save you time and money. [See More]

  • Viewing Angle: Oblique
  • Working Length: 2
  • Diameter: 6.2
  • Field of View: 90
Hawkeye® Blue Swing Prism -- HBS 060 455 045
from Gradient Lens Corporation

The Hawkeye Blue Swing Prism borescope has a tiny prism at the tip that pivots, or "swings", to vary the direction-of-view from 16 ° to 118 °. A ring on the borescope body controls the prism direction. The field-of-view is 45 °, so the borescope effectively sees from -7 ° to 133... [See More]

  • Viewing Angle: Oblique; Side; Retro
  • Working Length: 0.4550
  • Diameter: 6
  • Field of View: 45