Retro (>90°) Videoscopes
from Instrument Technology, Inc.
ITI Search and Rescue Pole Camera (SNRP) enhances first. responders abilities with the valuable visual confirmation. and communication needed to work with trapped victims. The easy to use video system features two way talk, bright. LED illumination and a light weight carbon fiber extension. tube... [See More]
- Viewing Angle: Retro
- Working Length: 3.05
- Diameter: 46.99
- Field of View: 70
from Gradient Lens Corporation
Available now in addition to the traditional Hawkeye ® line, the new Hawkeye Blue borescopes combine the value of Hawkeye borescopes with a wider variety of available options. The scopes contain high-quality, German-made optics and feature built in prisms that deliver superb image quality. [See More]
- Viewing Angle: Retro
- Working Length: 0.3450
- Diameter: 5.8
- Field of View: 65
from Instrument Technology, Inc.
Superior Performance in a complete, compact system. The ITI V5+ Videoscope System is ready whenever and wherever you need it. Its durable design limits downtime and it's simple to operate. Get superior image quality in a lightweight package of only 12 pounds,. 6 ounces. [See More]
- Viewing Angle: Retro
- Working Length: 2 to 7.6
- Diameter: 6 to 8
- Field of View: 40 to 120
from Gradient Lens Corporation
The Hawkeye Blue Swing Prism borescope has a tiny prism at the tip that pivots, or "swings", to vary the direction-of-view from 16 ° to 118 °. A ring on the borescope body controls the prism direction. The field-of-view is 45 °, so the borescope effectively sees from -7 ° to 133... [See More]
- Viewing Angle: Oblique; Side; Retro
- Working Length: 0.4550
- Diameter: 6
- Field of View: 45