Locatable / Transmitter Videoscopes

3 Results
1" Drain Camera VIPER with XT512 Portable Locator -- Push-Cam-4-512-S
from Fiberscope.net by MEDIT

MEDIT ’s Drain Camera VIPER system is now available as a set. Is a cost effective portable device designed to deliver high quality video images for a wide range of applications including: drains, building ducts/piping, wells, and power plants, with the ability to remotely locate the head of... [See More]

  • Features: Video; Locatable / Transmitter
  • Working Length: 20 to 40
  • Diameter: 23
  • Field of View: 120
Inspection Camera with Flash Drive -- Gen-Eye USB®
from General Pipe Cleaners

The new Gen-Eye USB ® Series includes a USB port to record on a flash drive. The Gen-Eye. USB ® packs the features of the Gen-Eye SD ® Series into a compact package, including up to 128. GB of USB recording capability, a 10.4 ” LCD color screen and a waterproof keyboard protected. [See More]

  • Features: Video; Locatable / Transmitter
  • Operating Temperature: 14 to 122
  • Working Length: 5.08
  • Viewing Angle: Direct
Pipe Inspection Cameras -- Gen-Eye POD®
from General Pipe Cleaners

Now Wi-Fi Capable!. Just grab it and go. Always easy on your back and your budget, General's versatile Gen-Eye POD ® and Mini-POD ® now feature optional Wi-Fi inside. Wi-Fi lets you use your own tablet or smartphone to record the inspection and send it to your customers on the spot or back... [See More]

  • Features: Video; Locatable / Transmitter
  • Operating Temperature: 14 to 122
  • Working Length: 60.96
  • Viewing Angle: Direct