High Power / Laser Optical Lens Assemblies
from Electro Optical Components, Inc.
The Wavelength Technology beam shaper is designed to change the Gaussian profile of a light source (usually a laser) to a Top-Hat profile. Existing beam shaper designs have a maximum input beam size of 4.6mm and output at 8mm. These include beam shapers for 355nm, 532nm, 1064nm, 10.6um. The output... [See More]
- Features: High Power / Laser
- Wavelength: 355 to 10600
- Type: Specialty / Other; Beam Shaper
- Working Distance: 25 to 600
from Electro Optical Components, Inc.
Applications: Construction laser applications, Positioning, Light barriers, Leveling. Dimensions: Length from 8 mm up to 22 mm, Diameter from 4.2 mm up to 7 mm [See More]
- Features: High Power / Laser
- Wavelength: 635 to 850
- Type: Collimator
- Diameter / Width: 4.2 to 7
from Daheng New Epoch Technology, Inc.
Fiber focusing lenses are designed to use for the laser output of a fiber With common standard fiber connection attachment. They are widely used in laser machining systems for welding, cutting, drilling and structuring applications. They are also used in the end-pump DPSS laser systems to focus the... [See More]
- Features: High Power / Laser
- Magnification: 1 to 4
- Type: Collimator; Specialty / Other
- Transmission: 92 to 95
from Qioptiq
To generate plane wave fronts. To focus laser beams at great distances. To reduce laser beam divergence. To use in alignment work or optoelectronic control systems. Equipped with focusable exit optics. Entrance aperture: Ø 3 mm. Exit aperture: Ø 17 mm. Entrance element: air-spaced... [See More]
- Features: High Power / Laser
- Wavelength: 450 to 700
- Type: Beam Expander
- Magnification: 10
from Daheng New Epoch Technology, Inc.
Air-spaced focusing lenses are designed to focus the high-power radiation emitted by lasers. [See More]
- Features: High Power / Laser
- Wavelength: 355 to 1064
- Type: Collimator; Specialty / Other
- Working Distance: 17.2 to 67
from Qioptiq
To generate plane wave fronts. To focus laser beams at great distances. To reduce laser beam divergence. To use in alignment work or optoelectronic control systems. Equipped with focusable exit optics. Entrance aperture: Ø 3 mm. Exit aperture: Ø 30 mm. Entrance element: biconvex... [See More]
- Features: High Power / Laser
- Wavelength: 450 to 700
- Type: Beam Expander
- Magnification: 15
from Qioptiq
To generate plane wave fronts. To focus laser beams at great distances. To reduce laser beam divergence. To use in alignment work or optoelectronic control systems. Equipped with focusable exit optics. Entrance aperture: Ø 3 mm. Exit aperture: Ø 30 mm. Entrance element: centerable... [See More]
- Features: High Power / Laser
- Wavelength: 450 to 700
- Type: Beam Expander
- Magnification: 16 to 25