Specialty / Other Optical Lens Assemblies
from Electro Optical Components, Inc.
The Wavelength Technology beam shaper is designed to change the Gaussian profile of a light source (usually a laser) to a Top-Hat profile. Existing beam shaper designs have a maximum input beam size of 4.6mm and output at 8mm. These include beam shapers for 355nm, 532nm, 1064nm, 10.6um. The output... [See More]
- Type: Specialty / Other; Beam Shaper
- Working Distance: 25 to 600
- Wavelength: 355 to 10600
- Diameter / Width: 31.8 to 34.5
from ECOPTIK (CHANGCHUN) LTD
UV mirror has a long history. In the era when the camera was still a CCD sensor, UV mirror was needed to eliminate the interference of ultraviolet rays on CCD to ensure the quality of the picture! But now that the camera sensors are all CMOS, there is no need to use UV mirrors to improve image... [See More]
- Type: Specialty / Other
- Diameter / Width: 37 to 77
from Daheng New Epoch Technology, Inc.
Fiber focusing lenses are designed to use for the laser output of a fiber With common standard fiber connection attachment. They are widely used in laser machining systems for welding, cutting, drilling and structuring applications. They are also used in the end-pump DPSS laser systems to focus the... [See More]
- Type: Collimator; Specialty / Other
- Transmission: 92 to 95
- Magnification: 1 to 4
- Features: High Power / Laser
from Edmund Optics Inc.
Infinity Corrected, Plan Apochromatic Designs. Can Observe Objects through Glass up to 3.5mm in Thickness. Ultra-Long Working Distances. Mitutoyo Glass Thickness-Compensated Infinity Corrected Objectives are ideal for imaging through glass in a variety of brightfield inspection microscopy... [See More]
- Type: Specialty / Other; Infinity Corrected Objective
- Aperture: 0.2800
- Working Distance: 29.42
- Focal Length: 0.0100
from JENOPTIK Optical Systems, Inc.
Well-designed beam delivery is the only way of maximizing the efficiency in laser material processing – for drilling, dicing, fine cutting, structuring, perforating, marking and texturing. These are typical applications of JENar ™ F-Theta Lenses and JENar ™ Beam Expanders. Jenoptik... [See More]
- Type: Specialty / Other; Scan Lens
- Working Distance: 87
- Wavelength: 1064
- Focal Length: 0.1000
from Suzhou Jiujon Optics Co., Ltd
The assembled optical window is an important part of the laser level for measuring distance and height using high precision laser technology. These windows are usually made of a high-precision optical window. The main function of the optical window is to allow the laser beam to pass through and... [See More]
- Type: Specialty / Other
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Continuous Zoom (CZ) design. • Maximum 13X Zoom Ratio. • Wide focal length range: wide angle focal lengths to a maximum telescope focal length: 400mm. • Motorized focusing or manual focusing. • DLC coating on front lenses. Zoom Lenses are lens assemblies... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Magnification: 34
- Wavelength: 8000 to 12000
- Focal Length: 0.0160
from ECOPTIK (CHANGCHUN) LTD
The CCD camera uses a color CCD image acquisition system to obtain comprehensive information of RGB colors. Make the color sorter have the perception ability of the human eye, can better select materials, and better meet the requirements. The higher resolution can accurately identify small defects... [See More]
- Type: Specialty / Other
from Daheng New Epoch Technology, Inc.
Air-spaced focusing lenses are designed to focus the high-power radiation emitted by lasers. [See More]
- Type: Collimator; Specialty / Other
- Working Distance: 17.2 to 67
- Wavelength: 355 to 1064
- Features: High Power / Laser
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Focal length up to 300mm. • Fixed, Manual or motorized focusing mechanism. • Working temperature range: -40 °C to 60 °C. • Fit for a variety of detectors. For a thermal camera, Field of view (FOV) is defined as the maximum angle that the device is sensitive... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Focal Length: 0.1000
from ECOPTIK (CHANGCHUN) LTD
The eyepiece is used to observe the image formed by the front optical system. It is a component of the telescope, microscope and other visual optical instruments. The main function is to re-enlarge the real image obtained by the objective lens. In order to eliminate aberrations, the eyepiece is... [See More]
- Type: Zoom Lens; Specialty / Other
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Focal length up to 300mm. • Fixed, Manual or motorized focusing mechanism. • Working temperature range: -40 °C to 60 °C. • Fit for a variety of detectors. For a thermal camera, Field of view (FOV) is defined as the maximum angle that the device is sensitive... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Focal Length: 0.1000
- Wavelength: 17000
from ECOPTIK (CHANGCHUN) LTD
The otoscope provided by BRD Optical refers to the optical lens part of the endoscope for ear examination. Maybe it is just a simple magnifying glass, but it needs to precisely lock the focal length of the lens and lens barrel to ensure the clear and accurate transmission of the image. Medicine is a... [See More]
- Type: Specialty / Other
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Wide focal length range: 4.3mm to 100mm. • Broad working temperature range: -40 °C to 60 °C. • Passive optical athermalization design. • Compact structure and IP67 sealing. Infrared optical materials exhibit substantial changes in refractive index along with... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Working Distance: 9.7
- Wavelength: 8000 to 12000
- Focal Length: 0.1000
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Focal length up to 300mm. • Fixed, Manual or motorized focusing mechanism. • Working temperature range: -40 °C to 60 °C. • Fit for a variety of detectors. For a thermal camera, Field of view (FOV) is defined as the maximum angle that the device is sensitive... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Working Distance: 8000
- Wavelength: 17000
- Focal Length: 0.1000
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Focal length up to 300mm. • Fixed, Manual or motorized focusing mechanism. • Working temperature range: -40 °C to 60 °C. • Fit for a variety of detectors. For a thermal camera, Field of view (FOV) is defined as the maximum angle that the device is sensitive... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Focal Length: 0.1000
- Wavelength: 17000
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Wide focal length range: 4.3mm to 100mm. • Broad working temperature range: -40 °C to 60 °C. • Passive optical athermalization design. • Compact structure and IP67 sealing. Infrared optical materials exhibit substantial changes in refractive index along with... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Working Distance: 10000
- Wavelength: 8000 to 17000
- Focal Length: 0.1000
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Focal length up to 300mm. • Fixed, Manual or motorized focusing mechanism. • Working temperature range: -40 °C to 60 °C. • Fit for a variety of detectors. For a thermal camera, Field of view (FOV) is defined as the maximum angle that the device is sensitive... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Focal Length: 0.1000
- Wavelength: 17000
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Focal length up to 300mm. • Fixed, Manual or motorized focusing mechanism. • Working temperature range: -40 °C to 60 °C. • Fit for a variety of detectors. For a thermal camera, Field of view (FOV) is defined as the maximum angle that the device is sensitive... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Focal Length: 0.1000
- Wavelength: 17000
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Focal length up to 300mm. • Fixed, Manual or motorized focusing mechanism. • Working temperature range: -40 °C to 60 °C. • Fit for a variety of detectors. For a thermal camera, Field of view (FOV) is defined as the maximum angle that the device is sensitive... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Focal Length: 0.1000
- Wavelength: 12000
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Wide focal length range: 4.3mm to 100mm. • Broad working temperature range: -40 °C to 60 °C. • Passive optical athermalization design. • Compact structure and IP67 sealing. Infrared optical materials exhibit substantial changes in refractive index along with... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Working Distance: 9.7
- Wavelength: 8000 to 12000
- Focal Length: 0.1000
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Focal length up to 300mm. • Fixed, Manual or motorized focusing mechanism. • Working temperature range: -40 °C to 60 °C. • Fit for a variety of detectors. For a thermal camera, Field of view (FOV) is defined as the maximum angle that the device is sensitive... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Working Distance: 4000
- Wavelength: 15000
- Focal Length: 0.1000
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Focal length range: 13mm to 400mm. • Fixed, Manual, or motorized focusing mechanism. • Compliant with MWIR cooled detectors. • Maximum working temperature range: -40 °C ~ +60 °C. • Off-the-shelf and custom modules available. Field of view (FOV) is... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Focal Length: 0.1000
- Working Distance: 5
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Focal length range: 13mm to 400mm. • Fixed, Manual, or motorized focusing mechanism. • Compliant with MWIR cooled detectors. • Maximum working temperature range: -40 °C ~ +60 °C. • Off-the-shelf and custom modules available. Field of view (FOV) is... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Focal Length: 0.1000
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Wide focal length range: 4.3mm to 100mm. • Broad working temperature range: -40 °C to 60 °C. • Passive optical athermalization design. • Compact structure and IP67 sealing. Infrared optical materials exhibit substantial changes in refractive index along with... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Working Distance: 8
- Wavelength: 8000 to 12000
- Focal Length: 0.0100
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Wide focal length range: 4.3mm to 100mm. • Broad working temperature range: -40 °C to 60 °C. • Passive optical athermalization design. • Compact structure and IP67 sealing. Infrared optical materials exhibit substantial changes in refractive index along with... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Working Distance: 8
- Wavelength: 8000 to 12000
- Focal Length: 0.0123
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Focal length up to 300mm. • Fixed, Manual or motorized focusing mechanism. • Working temperature range: -40 °C to 60 °C. • Fit for a variety of detectors. For a thermal camera, Field of view (FOV) is defined as the maximum angle that the device is sensitive... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Focal Length: 0.0125
- Wavelength: 8000 to 17000
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Wide focal length range: 4.3mm to 100mm. • Broad working temperature range: -40 °C to 60 °C. • Passive optical athermalization design. • Compact structure and IP67 sealing. Infrared optical materials exhibit substantial changes in refractive index along with... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Working Distance: 8.51
- Wavelength: 8000 to 12000
- Focal Length: 0.0128
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Focal length up to 300mm. • Fixed, Manual or motorized focusing mechanism. • Working temperature range: -40 °C to 60 °C. • Fit for a variety of detectors. For a thermal camera, Field of view (FOV) is defined as the maximum angle that the device is sensitive... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Focal Length: 0.1250
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Focal length up to 300mm. • Fixed, Manual or motorized focusing mechanism. • Working temperature range: -40 °C to 60 °C. • Fit for a variety of detectors. For a thermal camera, Field of view (FOV) is defined as the maximum angle that the device is sensitive... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Focal Length: 0.0120
- Wavelength: 17000
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Focal length up to 300mm. • Fixed, Manual or motorized focusing mechanism. • Working temperature range: -40 °C to 60 °C. • Fit for a variety of detectors. For a thermal camera, Field of view (FOV) is defined as the maximum angle that the device is sensitive... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Focal Length: 0.0120
- Wavelength: 17000
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Focal length up to 300mm. • Fixed, Manual or motorized focusing mechanism. • Working temperature range: -40 °C to 60 °C. • Fit for a variety of detectors. For a thermal camera, Field of view (FOV) is defined as the maximum angle that the device is sensitive... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Focal Length: 0.1300
- Wavelength: 17000
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Wide focal length range: 4.3mm to 100mm. • Broad working temperature range: -40 °C to 60 °C. • Passive optical athermalization design. • Compact structure and IP67 sealing. Infrared optical materials exhibit substantial changes in refractive index along with... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Working Distance: 250
- Wavelength: 8000 to 17000
- Focal Length: 0.0096 to 0.0130
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Wide focal length range: 4.3mm to 100mm. • Broad working temperature range: -40 °C to 60 °C. • Passive optical athermalization design. • Compact structure and IP67 sealing. Infrared optical materials exhibit substantial changes in refractive index along with... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Focal Length: 0.0130
- Wavelength: 8000 to 17000
from Hangzhou Shalom Electro-optics Technology Co., Ltd.
Features: • Wide focal length range: 4.3mm to 100mm. • Broad working temperature range: -40 °C to 60 °C. • Passive optical athermalization design. • Compact structure and IP67 sealing. Infrared optical materials exhibit substantial changes in refractive index along with... [See More]
- Type: Specialty / Other; Optical Lens Assemblies
- Focal Length: 0.0130
- Wavelength: 8000 to 12000