Automatic Emergency Stop Switches
from Rees, Inc.
Features/Applications. The following switches are “slack cable ” style with ‘Positive Break ’ features. This makes the manual reset styles particularly competent for use in Emergency Stop applications as well as for ordinary circuit control. They are offered in manual and... [See More]
- Reset/Release Operation: Automatic
- Operating Force: 178
- Actuation Type: Trip Wire (Rope Pull)
- Normally Open Contacts: 1
from Rees, Inc.
Features/Applications. The following switches are “slack cable ” style with ‘Positive Break ’ features. This makes the manual reset styles particularly competent for use in Emergency Stop applications as well as for ordinary circuit control. They are offered in manual and... [See More]
- Reset/Release Operation: Automatic
- Operating Force: 178
- Actuation Type: Trip Wire (Rope Pull)
- Normally Open Contacts: 2
from Rees, Inc.
Features/Applications. The following switches are “slack cable ” style with ‘Positive Break ’ features. This makes the manual reset styles particularly competent for use in Emergency Stop applications as well as for ordinary circuit control. They are offered in manual and... [See More]
- Reset/Release Operation: Automatic
- Operating Force: 125
- Actuation Type: Trip Wire (Rope Pull)
- Normally Open Contacts: 2
from Rees, Inc.
Features/Applications. The following switches are “slack cable ” style with ‘Positive Break ’ features. This makes the manual reset styles particularly competent for use in Emergency Stop applications as well as for ordinary circuit control. They are offered in manual and... [See More]
- Reset/Release Operation: Automatic
- Operating Force: 178
- Actuation Type: Trip Wire (Rope Pull)
- Normally Open Contacts: 1