Top Pull Emergency Stop Switches

2 Results
Rope Pull Switches -- Type SR
from BERNSTEIN AG

The series SR and SRM safety rope pull switching devices developed and manufactured by BERNSTEIN AG are designed and approved in accordance with the standards IEC 947-5-5, DIN EN 60947-5-5 and ISO 13850, i.e. on actuation or in the event of cable breakage, the emergency stop switching device locks... [See More]

  • Trip Wire (Rope Pull) Features: Top Pull
  • Operating Distance: 75
  • Actuation Type: Trip Wire (Rope Pull)
  • International Approvals: IP 67
Rope Pull Switches -- Type SRM
from BERNSTEIN AG

The series SR and SRM safety rope pull switching devices developed and manufactured by BERNSTEIN AG are designed and approved in accordance with the standards IEC 947-5-5, DIN EN 60947-5-5 and ISO 13850, i.e. on actuation or in the event of cable breakage, the emergency stop switching device locks... [See More]

  • Trip Wire (Rope Pull) Features: Top Pull
  • Operating Distance: 75
  • Actuation Type: Trip Wire (Rope Pull)
  • International Approvals: IP 67